Multicomponent Floor Coatings

38 Results
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Type: Coating; Enamel; Base Coat
  • Coating Material: Acrylic; Polyurethane; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Steel; Wood
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Epoxy; Resin
Anti-Slip Epoxy -- AS6000 System
from Rust-Oleum Corporation

Two component, anti-slip, low VOC, bare-foot grade water based epoxy [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Paint
  • Coating Material: Epoxy; Resin; Water
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Wood
  • Type: Coating; Primer; Sealer
  • Coating Material: Epoxy; Resin
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Wood
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
Anti-Slip Epoxy -- AS6500 System
from Rust-Oleum Corporation

Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Metallic
  • Type: Coating; Paint
  • Coating Material: Epoxy; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Primer
  • Coating Material: Epoxy; Resin; Water; Polyamide
Anti-Slip Epoxy -- AS9100 System
from Rust-Oleum Corporation

Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Metallic
  • Type: Coating; Paint
  • Coating Material: Epoxy; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin; Water; Polyamide
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Enamel
  • Coating Material: Polyurethane; Resin
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Clear Coat; Sealer
  • Coating Material: Epoxy; Resin
Aircraft Hangar/Industrial Plant Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Thickness: 0.0100 to 0.0120
EC/ESD Series -- UltraPlex™ E-100 ESD
from Rust-Oleum Corporation

Electrostatic dissipative floor coating, 100% solids epoxy, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Primer (optional feature); Clear Coat
  • Coating Material: Epoxy; Resin
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Water
Floor Coating -- 6000 System
from Rust-Oleum Corporation

Two component, water based epoxy coating, low risk of flammability [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Epoxy; Resin; Water
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
Floor Coating -- 6500 System
from Rust-Oleum Corporation

Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Base Coat
  • Coating Material: Epoxy; Resin
AquArmor™ MCS High Build Hangar System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on
Green Concrete Prime & Seal
from Rust-Oleum Corporation

Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Primer; Sealer
  • Coating Material: Epoxy; Resin
AquArmor™ MCS Moisture Control System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
Sierra Performance -- S40 Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Paint; Enamel; Base Coat
  • Coating Material: Epoxy; Resin; Water
AquArmor™ S Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
Sierra Performance -- S42 Medium Build Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Cure / Setting Technology: Multicomponent
  • Substrate: Concrete
  • Type: Coating; Paint; Enamel; Base Coat
  • Coating Material: Epoxy; Resin; Water
Binder Resin -- 4090TC FasTop 12 TC
from Sherwin-Williams Protective & Marine Coatings

General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover. Recommended... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Urethane
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating; Ceramic
  • Coating Material: Epoxy; Resin
Ceramic Carpet™ #554 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating; Ceramic
  • Operating Temperature: 50 to 90
Decorative Mosaic WB Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Operating Temperature: 50 to 90
Decorative Troweled System -- TPM® #115-U1
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin; Silica Aggregates Mortar, High Build Grout
FasTop™ CERAMIC CARPET™ System
from Sherwin-Williams Protective & Marine Coatings

FasTop CERAMIC CARPET SYSTEM is a decorative color quartz, low odor, self-leveling slurry with quartz broadcast to yield an 3/16 ” finished system. FasTop CERAMIC CARPET can be applied with a pin rake, screed rake or flat trowel. It is designed to provide a durable, yet, decorative seamless... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Operating Temperature: 50 to 90
FasTop™ S Urethane Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16 ” thickness and broadcast to yield a 1/4 ” - 3/8 ” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Steel; Wood; Other; Quarry Tile
  • Type: Coating
  • Thickness: 1.88E-4
Mechanical Equipment Room Floor System -- EPO-FLEX® MER I
from Sherwin-Williams Protective & Marine Coatings

General Polymers EPO-FLEX MER I (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broad- cast to excess with hard aggregate would provide increased wear, impact, and abrasion... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Operating Temperature: 60 to 90
SofTop Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers SofTop Decorative Flooring System is a seamless, resilient and decorative flooring system combining high solids flexible epoxy resin with colored rubber chips in a troweled mortar system. The result is a seamless floor that offers ergonomic comfort and noise reduction versus other... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
Sparkproof Conductive Floor System -- TPM® #115
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static dissipating floors within the required ohms resistance range. Advantages. 25,000 - 1,000,000... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide
Waterbased Tile-Clad® Epoxy
from Sherwin-Williams Protective & Marine Coatings

WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
  • Type: Coating
  • Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine