Clear Coat / Top Coat Floor Coatings

22 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Type: Paint; Clear Coat; Traction Coating / Friction Modifier
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
  • Cure / Setting Technology: Film Drying
  • Coating Material: Epoxy; Resin
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
ConductCoat Seamless Epoxy Topcoat -- No. 2383
from Sauereisen, Inc.

ConductCoat No. 2383 is a seamless, epoxy monolithic that provides a conductive or dissipative flooring system. ConductCoat exhibits a durable, high gloss finish that maintains its electrical. properties. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Other; Vinyl Flooring
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Coating Material: Epoxy; Resin
Conduct Coat™ Floor Finish -- AF-6800
from RDM Industrial Products, Inc.

Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Water
100% Solids Self-leveling Epoxy -- ArmorSeal®650 SL/RC
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Other; Iron
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Coating Material: Epoxy; Resin; Self-Leveling
Anti-Skid Floor Media Additive -- AD5-050
from ADSIL Inc.

Tough, skid resistant finish [See More]

  • Type: Coating; Clear Coat; Sealer
  • Substrate: Asphalt; Ceramic; Concrete
  • Cure / Setting Technology: Film Drying
  • Coating Material: Fine particle anti-skid material
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Coating Material: Epoxy; Resin
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
ESD Floor Finish -- AF-5500
from RDM Industrial Products, Inc.

This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Water
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin; Water; Polyamide
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Type: Coating; Clear Coat
  • Substrate: Wood
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Coating Material: Epoxy; Resin
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Polyurethane; Resin; Water
Platinum Pro™ Floor Finish -- AF-6500
from RDM Industrial Products, Inc.

This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Water
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Coating Material: Polyurethane; Resin; Aliphatic
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Type: Coating; Clear Coat
  • Coating Material: Acrylic; Resin; Water
  • Substrate: Concrete; Wood
  • Thickness: 0.0035 to 0.0045
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Polyurethane -- Corothane® I Aliphatic Finish Coat
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]

  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel; Other; Iron
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Coating Material: Polyurethane; Resin
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin