Liquid Floor Coatings
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat; Traction Coating / Friction Modifier
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete; Steel; Wood
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete
from Wacker Chemical Corp.
ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]
- Form: Liquid
- Cure / Setting Technology: Reactive or Moisture Cured
- Type: Coating; Sealer
- Substrate: Other; Textiles
from RDM Industrial Products, Inc.
Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Titebond
Titebond Concrete Primer is used over Gyp-Crete and lightweight concrete to provide a bondable surface for the installation of hardwood floors. It also performs exceptionally well as an additive to cement based patching and leveling compounds used over uneven or damaged subfloors. It provides... [See More]
- Form: Liquid
- Substrate: Concrete
- Type: Primer
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Substrate: Aluminum; Concrete; Metallic; Steel
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Form: Liquid
- Substrate: Concrete
- Type: Coating; Enamel
- Coating Material: Polyurethane; Resin; Water
from RDM Industrial Products, Inc.
This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Rust-Oleum Corporation
Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Concrete
from Epoxies Etc...
Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Substrate: Wood
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Other; Iron
from RDM Industrial Products, Inc.
This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Rust-Oleum Corporation
Two component, anti-slip, low VOC, bare-foot grade water based epoxy [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Substrate: Concrete
from Rust-Oleum Corporation
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Substrate: Concrete; Metallic
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Rust-Oleum Corporation
Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat; Sealer
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Form: Aerosol; Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Rust-Oleum Corporation
Two component, water based epoxy coating, low risk of flammability [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Form: Liquid
- Substrate: Concrete; Wood
- Type: Coating; Primer
- Coating Material: Acrylic; Resin; Water
from Rust-Oleum Corporation
Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Form: Liquid
- Substrate: Concrete; Wood
- Type: Coating; Clear Coat
- Coating Material: Acrylic; Resin; Water
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Sealer
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
from Rust-Oleum Corporation
General purpose modified alkyd primer designed for interior or exterior use [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Paint; Enamel; Base Coat
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Type: Sealer
- Substrate: Concrete
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]
- Form: Liquid
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic; Steel; Other; Iron
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Form: Liquid
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete