Rubber / Elastomer Based Floor Coatings
2 Results
Self-leveling Silicone Rubber -- ELASTOSIL® E91
from Wacker Chemical Corp.
from Wacker Chemical Corp.
ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]
- Coating Material: Resin; Rubber; Silicone
- Cure / Setting Technology: Reactive or Moisture Cured
- Type: Coating; Sealer
- Substrate: Other; Textiles
100% Solids, Spray-applied, Aromatic Polyurea Coating -- EnviroLastic® AR Brush Grade SS
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]
- Coating Material: Resin; Rubber; Modified Amine
- Cure / Setting Technology: Multicomponent
- Type: Coating; Repair Material
- Substrate: Concrete; Steel