Food and Beverage Floor Coatings
from Rust-Oleum Corporation
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Substrate: Concrete; Metallic
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Industry: Process Equipment; Railway; Food / Beverage; Marine; Medical; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Substrate: Concrete
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Industry: Food / Beverage
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete
from Rust-Oleum Corporation
Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers 3462 AquArmor ™ COATING produces a chemical resistant, tough and cleanable finish for floors and walls. 3462 AquArmor ™ COATING has excellent hiding properties and provides quick turnaround. Its low odor and quick recoat window allows installation without interruption of... [See More]
- Industry: Food / Beverage
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete
from Rust-Oleum Corporation
Heavy duty industrial floor topping, 100% solids copolymer, odorless [See More]
- Industry: Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Industry: Railway; Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Industry: Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Ceramic
- Substrate: Concrete; Wood; Other; Quarry Tile
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers EPOXY COVE BASE SYSTEM is an epoxy system designed for as an integral part of the flooring system. The vertical portion can be installed to any height at 1/16" to 1/4" thickness. Advantages. VOC compliant, Low odor during installation. Seamles. Uses. Commercial kitchen coolers and... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16 ” thickness and broadcast to yield a 1/4 ” - 3/8 ” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Steel; Wood; Other; Quarry Tile
from Sherwin-Williams Protective & Marine Coatings
Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]
- Industry: Process Equipment; Food / Beverage; Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall