Heat Resistant / High Temperature Floor Coatings
from Coatings For Industry, Inc.
WEARCOAT 100 has non-yellowing, nonchalking properties combined with excellent abrasion, chemical, solvent and good heat resistance properties. It provides excellent gloss retention and will continue to retain a high gloss through many years of service. [See More]
- Features: Chemical Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic; Plastic; Steel
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Features: Heat Resistant; Waterproof
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Features: Chemical Resistant; Heat Resistant; Resistant to "Hot Tire" Pick-Up
- Substrate: Concrete
- Type: Coating; Enamel
- Coating Material: Polyurethane; Resin; Water
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Features: Chemical Resistant; Heat Resistant; Protective; Cold Room Applications, Skid Resistant
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Features: Chemical Resistant; Heat Resistant; Fast Dry, Low Odor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Sealer
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Features: Heat Resistant
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Features: Chemical Resistant; Heat Resistant; Resists Yellowing, Low Odor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Features: Chemical Resistant; Heat Resistant; Humidity & Solvent Resistance
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Features: Chemical Resistant; Heat Resistant; HAPS Free, Fast Dry, Low Odor
- Substrate: Concrete; Wood
- Type: Coating; Primer
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Humidity & Scrub Resistance
- Substrate: Concrete; Wood
- Type: Coating; Clear Coat
- Coating Material: Acrylic; Resin; Water