Concrete / Masonry Floor Coatings
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat; Traction Coating / Friction Modifier
- Coating Material: Epoxy; Resin
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Coating Material: Acrylic; Resin; Water
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Substrate: Concrete
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Epoxy; Resin
from ADSIL Inc.
Tough, skid resistant finish [See More]
- Substrate: Asphalt; Ceramic; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer
- Coating Material: Fine particle anti-skid material
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Coating Material: Acrylic; Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Substrate: Concrete; Steel; Wood
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Coating Material: Epoxy; Resin; Polyamide
from Titebond
Titebond ® 531 Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating that is applied to the concrete... [See More]
- Substrate: Concrete
- Type: Coating
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]
- Substrate: Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Substrate: Concrete
- Coating Material: Polyurethane; Resin; Water
- Type: Coating; Enamel
- Thickness: 0.0040 to 0.0120
from Titebond
Titebond ® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating that... [See More]
- Substrate: Concrete
- Type: Coating
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
Two component, anti-slip, low VOC, bare-foot grade water based epoxy [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Substrate: Concrete; Wood
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Sealer
- Coating Material: Epoxy; Resin
from Titebond
Titebond Concrete Primer is used over Gyp-Crete and lightweight concrete to provide a bondable surface for the installation of hardwood floors. It also performs exceptionally well as an additive to cement based patching and leveling compounds used over uneven or damaged subfloors. It provides... [See More]
- Substrate: Concrete
- Form: Liquid
- Type: Primer
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]
- Substrate: Concrete; Metallic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Coating Material: Epoxy; Resin; Water; Polyamide
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating [See More]
- Substrate: Concrete; Metallic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin; Water; Polyamide
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Substrate: Concrete; Steel; Other; Iron
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel
- Coating Material: Polyurethane; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat; Sealer
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating; Clear Coat
- Coating Material: Polyurethane; Resin; Aliphatic
from Rust-Oleum Corporation
Two component, water based epoxy coating, low risk of flammability [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Coating Material: Epoxy; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Substrate: Concrete; Wood
- Coating Material: Acrylic; Resin; Water
- Type: Coating; Primer
- Thickness: 0.0035 to 0.0047
from Rust-Oleum Corporation
Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Base Coat
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Substrate: Concrete; Wood
- Coating Material: Acrylic; Resin; Water
- Type: Coating; Clear Coat
- Thickness: 0.0035 to 0.0045
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Substrate: Concrete; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Coating Material: Polyurethane; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Thickness: 0.0100 to 0.0120
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Sealer
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Water
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Coating Material: Epoxy; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Epoxy; Resin
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Coating Material: Epoxy; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Dispensing Method: Brush / Roll-on
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Dispensing Method: Brush / Roll-on; Sprayable
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Dispensing Method: Brush / Roll-on; Sprayable
from Sherwin-Williams Protective & Marine Coatings
General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover. Recommended... [See More]
- Substrate: Concrete
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Urethane
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Ceramic
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Ceramic
- Operating Temperature: 50 to 90
from Sherwin-Williams Protective & Marine Coatings
General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Operating Temperature: 50 to 90
from Sherwin-Williams Protective & Marine Coatings
General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Epoxy; Resin; Silica Aggregates Mortar, High Build Grout