Wood Floor Coatings

23 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat; Traction Coating / Friction Modifier
  • Coating Material: Epoxy; Resin
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Coating Material: Acrylic; Resin; Water
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Substrate: Concrete; Steel; Wood
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Substrate: Concrete; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin; Water
URETHABOND 106
from Coatings For Industry, Inc.

One package aromatic urethane sealer for concrete or wood. floors. [See More]

  • Substrate: Concrete; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Coating Material: Resin
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Substrate: Concrete; Wood
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Coating Material: Epoxy; Resin
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Substrate: Wood
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin; Aliphatic
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Substrate: Concrete; Wood
  • Coating Material: Acrylic; Resin; Water
  • Type: Coating; Primer
  • Thickness: 0.0035 to 0.0047
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Substrate: Concrete; Wood
  • Coating Material: Acrylic; Resin; Water
  • Type: Coating; Clear Coat
  • Thickness: 0.0035 to 0.0045
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
Aircraft Hangar/Industrial Plant Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Thickness: 0.0100 to 0.0120
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Substrate: Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Coating Material: Epoxy; Fluoropolymers; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Coating Material: Water
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Coating Material: Epoxy; Resin
AquArmor™ MCS High Build Hangar System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Dispensing Method: Brush / Roll-on
AquArmor™ MCS Moisture Control System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]

  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable