Vinyl Floor Coatings

4 Results
CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR
from Sherwin-Williams Protective & Marine Coatings

General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]

  • Coating Material: Epoxy; Polyurethane; Resin; Vinyl; Water
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Fast-Trak VE Glaze Epoxy Coating -- No. 229
from Sauereisen, Inc.

The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive. substances that attack unprotected trenches,... [See More]

  • Coating Material: Epoxy; Resin; Vinyl; Vinyl Ester
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
VinylCast™ System -- VinylCast™
from Rust-Oleum Corporation

Decorative floor system, 3 component, epoxy resin polymer vinyl chip media [See More]

  • Coating Material: Epoxy; Resin; Vinyl
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer (optional feature); Base Coat (optional feature); Clear Coat (optional feature)
  • Substrate: Concrete; Other; Tile Flooring
Tank Linings, Secondary Containment -- Cor-Cote® VEN
from Sherwin-Williams Protective & Marine Coatings

Cor-Cote ® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and excellent resistance to thermal degradation. Low viscosity easily wets out... [See More]

  • Coating Material: Epoxy; Resin; Vinyl; Vinyl Ester Novolac
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Binder Resin (with Select Aggregate)
  • Substrate: Concrete; Steel; Other; Iron