Touch-Up Floor Coatings

2 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Features: Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat; Traction Coating / Friction Modifier
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
4090 FasTop™ 12M Binder Resin
from Sherwin-Williams Protective & Marine Coatings

General Polymers FasTop ™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop ™ 12M is hand troweled onto the substrate without the use of a primer or topcoat. FasTop ™ 12M is designed for conditions... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Shock and Impact Protection
  • Cure / Setting Technology: Multicomponent
  • Type: Binder Resin
  • Substrate: Concrete; Metallic; Steel; Wood