Thermoset Floor Coatings

6 Results
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
100% Solids Self-leveling Epoxy -- ArmorSeal®650 SL/RC
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin; Self-Leveling
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Wood
  • Type: Coating; Clear Coat
  • Coating Material: Epoxy; Resin
Polyurethane -- Corothane® I Aliphatic Finish Coat
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]

  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Substrate: Concrete; Metallic; Steel; Other; Iron
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide
Waterbased Tile-Clad® Epoxy
from Sherwin-Williams Protective & Marine Coatings

WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]

  • Cure / Setting Technology: Multicomponent; Thermoset
  • Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
  • Type: Coating
  • Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine