Film Drying / Air Setting Floor Coatings

30 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
  • Type: Paint; Clear Coat; Traction Coating / Friction Modifier
  • Coating Material: Epoxy; Resin
Conduct Coat™ Floor Finish -- AF-6800
from RDM Industrial Products, Inc.

Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Plastic
  • Type: Coating; Clear Coat
  • Coating Material: Water
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Epoxy; Resin
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
  • Type: Paint; Base Coat
  • Coating Material: Acrylic; Resin; Water
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin; Aliphatic
Alkyd Enamel -- IC-10
from Rust-Oleum Corporation

Multi-purpose oil modified alkyd enamel, light abrasion resistance [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Steel
  • Type: Paint; Enamel; Base Coat
  • Coating Material: Alkyd; Resin
ESD Floor Finish -- AF-5500
from RDM Industrial Products, Inc.

This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Plastic
  • Type: Coating; Clear Coat
  • Coating Material: Water
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
3461 AquArmor™ Gloss Topcoat
from Sherwin-Williams Protective & Marine Coatings

GENERAL POLYMERS 3461 AquArmor ™ Gloss Topcoat is a unique, high solids water-based epoxy used as a grout and or topcoat for the AquArmor ™ floor systems and as a concrete sealer. This product can be applied in films up to 20 mils without impacting cure properties and offers better UV... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete
  • Type: Coating; Clear Coat; Sealer
  • Coating Material: Epoxy; Resin; Water
Anti-Slip Epoxy -- AS5400 System
from Rust-Oleum Corporation

Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete
  • Type: Coating; Paint
  • Coating Material: Epoxy; Resin
Platinum Pro™ Floor Finish -- AF-6500
from RDM Industrial Products, Inc.

This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Ceramic; Plastic
  • Type: Coating; Clear Coat
  • Coating Material: Water
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
Aircraft Hangar/Industrial Plant Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Thickness: 0.0100 to 0.0120
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Wood
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin; Water
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Water
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Aluminum; Metallic; Steel
  • Type: Paint; Enamel; Base Coat
  • Coating Material: Alkyd; Resin
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Coating Material: Epoxy; Resin
Rust-Oleum® Industrial Coating -- 8400 System
from Rust-Oleum Corporation

Industrial food and beverage coating, prevents mold & mildew growth [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Coating Material: Alkyd; Resin
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Coating Material: Acrylic; Alkyd; Resin
AquArmor™ MCS High Build Hangar System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic; Plastic; Wood
  • Type: Coating
  • Coating Material: Epoxy; Fluoropolymers; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
AquArmor™ MCS Moisture Control System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with a v-notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior to... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
AquArmor™ S Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Dispensing Method: Brush / Roll-on; Sprayable
Binder Resin -- 4090TC FasTop 12 TC
from Sherwin-Williams Protective & Marine Coatings

General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover. Recommended... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Urethane
Bond-Plex WB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]

  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
  • Type: Coating
  • Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating; Ceramic
  • Coating Material: Epoxy; Resin
Ceramic Carpet™ #554 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating; Ceramic
  • Operating Temperature: 50 to 90