Protective Floor Coatings

14 Results
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Features: Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
3501M Moisture Guard
from Sherwin-Williams Protective & Marine Coatings

RECOMMENDED USAGE. Used to protect parquet, block and other hardwood floors from substrate vapor and moisture damage [See More]

  • Features: Protective
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Features: Protective
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Features: Chemical Resistant; Heat Resistant; Protective; Cold Room Applications, Skid Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete
UltraWear™ -- UltraWear™ Urethane
from Rust-Oleum Corporation

Three component polyurethane floor coating, designed for concrete floors [See More]

  • Features: Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Ceramic
  • Substrate: Concrete; Wood; Other; Quarry Tile
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Features: Protective; Weather Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Wood
Ceramic Carpet™ #554 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]

  • Features: Protective
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Ceramic
  • Substrate: Concrete; Wood; Other; Quarry Tile
CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR
from Sherwin-Williams Protective & Marine Coatings

General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Decorative Mosaic WB Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]

  • Features: Chemical Resistant; Protective
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Decorative Troweled System -- TPM® #115-U1
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
FasTop™ S Urethane Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16 ” thickness and broadcast to yield a 1/4 ” - 3/8 ” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Wood; Other; Quarry Tile
Polyurethane -- Corothane® I Aliphatic Finish Coat
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant; Excellent Resistance to Yellowing
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel; Other; Iron
Sparkproof Conductive Floor System -- TPM® #115
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static dissipating floors within the required ohms resistance range. Advantages. 25,000 - 1,000,000... [See More]

  • Features: Chemical Resistant; Conductive; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Sparkproof
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile