Conductive Floor Coatings
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Features: Anti-Static; Conductive; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
from Sauereisen, Inc.
ConducTop SL No. 1313 is a seamless, self-leveling epoxy monolithic that provides a conductive or dissipative flooring. system for concrete, vinyl tile and similar surfaces. ConducTop SL exhibits an extremely durable, high-gloss finish that maintains its electrical properties. [See More]
- Features: Anti-Static; Chemical Resistant; Conductive
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete; Other; Vinyl Flooring
from Sherwin-Williams Protective & Marine Coatings
General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed as a static dissipative coating over an insulative surface and as a conductive coating when... [See More]
- Features: Anti-Static; Chemical Resistant; Conductive; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static dissipating floors within the required ohms resistance range. Advantages. 25,000 - 1,000,000... [See More]
- Features: Chemical Resistant; Conductive; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Sparkproof
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile