Water Based Floor Coatings
from Rust-Oleum Corporation
Two component, anti-slip, low VOC, bare-foot grade water based epoxy [See More]
- Coating Material: Epoxy; Resin; Water
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Substrate: Concrete
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Coating Material: Polyurethane; Resin; Water
- Substrate: Concrete
- Type: Coating; Enamel
- Thickness: 0.0040 to 0.0120
from RDM Industrial Products, Inc.
Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]
- Coating Material: Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Rust-Oleum Corporation
Two component, water based epoxy coating, low risk of flammability [See More]
- Coating Material: Epoxy; Resin; Water
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]
- Coating Material: Epoxy; Resin; Water
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Substrate: Concrete; Wood
from RDM Industrial Products, Inc.
This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]
- Coating Material: Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Coating Material: Polyurethane; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Coating Material: Epoxy; Resin; Water; Polyamide
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer
- Substrate: Concrete
from RDM Industrial Products, Inc.
This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]
- Coating Material: Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Coating Material: Epoxy; Resin; Water
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Coating Material: Epoxy; Resin; Water; Polyamide
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Coating Material: Epoxy; Resin; Water
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint; Enamel; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Coating Material: Acrylic; Resin; Water
- Substrate: Concrete; Wood
- Type: Coating; Primer
- Thickness: 0.0035 to 0.0047
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Coating Material: Acrylic; Resin; Water
- Substrate: Concrete; Wood
- Type: Coating; Clear Coat
- Thickness: 0.0035 to 0.0045
from Sherwin-Williams Protective & Marine Coatings
General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]
- Coating Material: Water
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]
- Coating Material: Epoxy; Polyurethane; Resin; Vinyl; Water
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Sherwin-Williams Protective & Marine Coatings
Setfast ® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc., where floor markings are necessary to designate boundaries of aisles, stalls, or storage... [See More]
- Coating Material: Acrylic; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
from Sherwin-Williams Protective & Marine Coatings
WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]
- Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall