Electronics Floor Coatings

4 Results
EC/ESD Series -- UltraPlex™ E-100 ESD
from Rust-Oleum Corporation

Electrostatic dissipative floor coating, 100% solids epoxy, two component [See More]

  • Industry: Electronics; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer (optional feature); Clear Coat
  • Substrate: Concrete
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Industry: Electronics; Mil-Spec
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
3513 Epoxy Scratch Coat Mastic
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated for ease of application with squeegee or trowel for non-sag applications. RECOMMENDED USAGE. Recommended in food and... [See More]

  • Industry: Automotive; Electronics; Food / Beverage
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Epoxy; Resin
ConductCoat Seamless Epoxy Topcoat -- No. 2383
from Sauereisen, Inc.

ConductCoat No. 2383 is a seamless, epoxy monolithic that provides a conductive or dissipative flooring system. ConductCoat exhibits a durable, high gloss finish that maintains its electrical. properties. [See More]

  • Industry: Electronics; OEM / Industrial
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Other; Vinyl Flooring