Package of Assorted Sizes Industrial Pins

25 Results
DMR™ Spring Pin Kit SP1 -- SP-062-0250
from Daemar Inc.

DMR ™ Spring Pin Kit SP1 [See More]

  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.0625
  • Design Units: English
  • Length: 0.2500
Basic Rings -- DR-12580B
from Pivot Point, Inc.

These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Bent Arm Pins -- BENT10-300
from Pivot Point, Inc.

Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications requiring frequent removals. Bent Pins are made as a standard with a hole, in low carbon steel, zinc plated. Use with Bow-Tie Locking... [See More]

  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.6250
  • Design Units: English
  • Length: 3
Bow-Tie Locking Cotters -- BOW-120
from Pivot Point, Inc.

Invented by Pivot Point, the popular Bow-Tie Locking Cotter ™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The... [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.4375
Circle Cotters -- CC-3
from Pivot Point, Inc.

This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners,... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.0480
Clevis Pins with Holes -- CP-10
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are... [See More]

  • Pin Type: Clevis
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.1810 to 0.1860
Cold Heading Solutions -- CLEVIS-PINS-WITH-GROOVES
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used. All Clevis Pins with grooves are made-to-order per your specifications. Various material... [See More]

  • Pin Type: Clevis
  • Design Units: English
  • Bulk/Assorted Package: Assortment
Cold Heading Solutions -- SLIC-PINS--3
from Pivot Point, Inc.

U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued. The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the name implies, is a pin and cotter all in one! It is cost saving, fast and secure. It functions as a quick locking pin wherever... [See More]

  • Bulk/Assorted Package: Assortment
  • Design Units: English
Detent Ring Pins -- DRI-1
from Pivot Point, Inc.

Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a... [See More]

  • Pin Type: Detent
  • Design Units: English
  • Bulk/Assorted Package: Assortment
Double Loop Hair Pin Cotters -- HAIR-7DB
from Pivot Point, Inc.

A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins, Hair Pin Clips,... [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Hair Pin Cotters -- HAIR-1
from Pivot Point, Inc.

Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie... [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Kickout Rings -- KIC-12580
from Pivot Point, Inc.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Lynch Pins -- HANG-1
from Pivot Point, Inc.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]

  • Pin Type: Linch
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc with Yellow Chromate
Lynch Pins -- HANG-8HD
from Pivot Point, Inc.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]

  • Pin Type: Linch
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated Pin with Clear Chromate (Bright)
Positive Lock Pins -- PL4-1000
from Pivot Point, Inc.

Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. [See More]

  • Pin Type: Hitch
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.2455 to 0.2485
Pull Pins -- PULL-250X
from Pivot Point, Inc.

Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered... [See More]

  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
  • Design Units: English
Quick Release Solutions -- DETENT-CLEVIS-PINS-2
from Pivot Point, Inc.

Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins. [See More]

  • Pin Type: Clevis
  • Design Units: English
  • Bulk/Assorted Package: Assortment
Rue Ring -- RUE-10
from Pivot Point, Inc.

Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]

  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.3200 to 0.3300
  • Design Units: English
  • Material: HardenedSteel; Zinc Plated
Rue Ring -- RUE-24LL
from Pivot Point, Inc.

Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]

  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.5100 to 0.5200
  • Design Units: English
  • Material: HardenedSteel; Zinc Plated
Screw Machine Solutions -- HEADLESS-PINS-WITH-GROOVES-2
from Pivot Point, Inc.

Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon steel. Higher strength carbon and alloy steel and corrosion resistant Stainless Steel (300 Series) are available. Also known... [See More]

  • Bulk/Assorted Package: Assortment
  • Design Units: English
Screw Machine Solutions -- HEADLESS-PINS-WITH-HOLES-2
from Pivot Point, Inc.

Headless Pins are made to order with holes or grooves. This versatile fastener can be made from material to suit your application. Headless Pins are usually made in low carbon steel. Higher strength carbon and alloy steel and corrosion resistant Stainless Steel (300 Series) are available. Also known... [See More]

  • Bulk/Assorted Package: Assortment
  • Design Units: English
Screw Machine Solutions -- RING-PINS-2
from Pivot Point, Inc.

Ring Pins provide a convenient, removable pin designed with a cotter hole for a secure application. Used typically with a Hair Pin Cotter, Ring Pins offer fast and secure adjustments on equipment. Ring Pins with collars are also available with washer collars, crimp collars or headed collars. Ring... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
Split Key Rings -- RING-1
from Pivot Point, Inc.

Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Nickel Plated
Wire Lock Pins -- WIRE-1RD
from Pivot Point, Inc.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Wire Lock Pins -- WIRE-3SQ
from Pivot Point, Inc.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated