Coiled Spring Pin Industrial Pins

10 Results
Coiled Spring Pins -- Series 880 - Inch
from SPIROL

The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]

  • Pin Type: CoiledSpring
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0670 to 0.1720
Copper PCB Push Pins with Compression Springs -- F049-000001
from Rego Electronics Inc.

Product Series -. Copper push pins with compression springs. Features & Benefits -. -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical, Instrument [See More]

  • Pin Type: CoiledSpring; PCB Push Pin
  • Nominal Diameter: 0.1799
  • Design Units: Metric
  • Length: 0.6350
Coiled Spring Pins -- Series 880 - Metric
from SPIROL

The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]

  • Pin Type: CoiledSpring
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0638 to 0.1752
Cosmetic Pins -- Series 550
from SPIROL

The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less... [See More]

  • Pin Type: CoiledSpring
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 1.2 to 1.5
Extra Light Duty Pins -- Series 500 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Pin Type: CoiledSpring
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0990 to 0.2760
Spring Pins - Coiled
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Pin Type: CoiledSpring; Coiled Spring Pins
  • Design Units: English; Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0310 to 0.7500
0914 Spring-Loaded Pin inch Series -- 0914-0-15-20-77-14-11-0
from Mill-Max Mfg. Corp.

For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring... [See More]

  • Pin Type: CoiledSpring
  • Nominal Diameter: 0.0420
  • Design Units: English
  • Length: 0.2740
Coiled Pins
from TFC Ltd.

Standard: DIN 7343 DIN 7344. Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA [See More]

  • Pin Type: CoiledSpring
  • Nominal Diameter: 0.0394 to 0.7874
Slotted Pins, Spiral Pins and Solid Pins
from American Ring

Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin that is not subject to stressing on the... [See More]

  • Pin Type: CoiledSpring; Roll
Pins
from CORE Manufacturing

Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]

  • Pin Type: StraightDowel; NonthreadedTaper; CoiledSpring; Roll; Cotter Pin, Extended / Hammerlock; Clevis; Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin
  • Nominal Diameter: 0.2500 to 8
  • Design Units: English
  • Material: Stainless; UnhardenedSteel