Taper Pin, Nonthreaded Industrial Pins
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Pin Type: NonthreadedTaper
- Length: 0.4380
- Nominal Diameter: 0.0620
- Material: HardenedSteel
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Tapered Pin, Forged Pin, Custom Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials: Steel, AQ Steel, Stainless, Aluminum,... [See More]
- Pin Type: NonthreadedTaper; Tapered Pin, Forged Pin, Custom Pin
from TFC Ltd.
Standard: DIN 1. Size Range: M3 - M12 DIA [See More]
- Pin Type: NonthreadedTaper
- Nominal Diameter: 0.1181 to 0.4724
from Reid Supply
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a... [See More]
- Pin Type: Groove; NonthreadedTaper
- Length: 0.8750
- Nominal Diameter: 0.0940
- Material: Low-Carbon Steel
from G.L. Huyett
Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]
- Pin Type: NonthreadedTaper
- Nominal Diameter: 0.0625 to 1.52
- Design Units: English; Metric
- Length: 0.2500 to 12
from W.M. Berg
TAPER ANSI-B18.2-1978 (R1995) [See More]
- Pin Type: NonthreadedTaper
- Nominal Diameter: 0.0470
- Design Units: English
- Material: Stainless
from Reid Supply
There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid also offers fastening pin sets that contain... [See More]
- Pin Type: NonthreadedTaper
- Material: Steel