English Industrial Pins

153 Results
Self-Clinching Pilot Pins -- FH-073-10ZC [FH-073-10ZC from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Design Units: English
  • Material: STEEL
Cotter Pins
from National Bolt & Nut Corporation

COTTER PINS. Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0625 to 0.5000
  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Length: 0.5000 to 6
Button Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 0.7500
  • Pin Type: QuickRelease
  • Length: 0.5000 to 6
Coiled Spring Pins - Heavy Duty - Inch
from SPIROL

The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Coiled Spring Pins
  • Nominal Diameter: 0.5000 to 0.6200
300 Series Button Handle Quick Release Pin -- 800600-300
from Jergens, Inc.

These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and... [See More]

  • Design Units: English
Aluminum microPEM® TackSert™ Pin -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert ™ (Type TK ™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0470
  • Pin Type: Knurled
  • Length: 0.0390
Button Handle Ball Locking Pins -- SVLP18CB05
from Vlier

These commercial-grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine and many other applications. Typical Uses. Material handling equipment. Trailers and rigging equipment. Food &... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1800
  • Pin Type: QuickRelease
  • Length: 0.5000
10 and 12 in. Size Safety Pin (Type B)|Master File -- SLB-SP1000
from Kuriyama of America, Inc.

Sphere - Lock SAFTEY PIN TB 10" [See More]

  • Design Units: English
  • Length: 10 to 12
  • Pin Type: Safety
Self-Clinching Pilot Pins -- TP4-125-10 [TP4-125-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Design Units: English
  • Material: Stainless; 400 SERIES STAINLESS STEEL
Custom Dowel Pins
from National Bolt & Nut Corporation

DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt &... [See More]

  • Design Units: English; Metric
  • Pin Type: StraightDowel (optional feature); OversizeDowel (optional feature)
D-ring Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 0.7500
  • Pin Type: QuickRelease
  • Length: 0.5000 to 6
Coiled Spring Pins -- Series 880 - Inch
from SPIROL

The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Nominal Diameter: 0.0670 to 0.1720
300 Series T-Handle Quick Release Pin -- 801000-300
from Jergens, Inc.

These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and... [See More]

  • Design Units: English
  • Pin Type: T-Pin
PEM eConnect® Pin
from PennEngineering®

Use PEM eConnect ® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that ’s unmatched by traditional attachment methods. Quick, Secure Automated Installation. Use PEM eConnect ® fastening technology with our line of fully automated... [See More]

  • Design Units: English
  • Length: 1.21 to 1.4
  • Nominal Diameter: 0.3150
L-Handle Ball Locking Pins -- SVLP18CL05
from Vlier

These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Vlier Lock L-Handle design is the latest addition to this popular... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1800
  • Pin Type: QuickRelease
  • Length: 0.5000
12 in. Size Safety Pin (Type A)|Master File -- SLA-SP1200
from Kuriyama of America, Inc.

Sphere - Lock Safety PIN TA 12" [See More]

  • Design Units: English
  • Length: 12
  • Pin Type: Safety
Dome Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of uses in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or removed... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 0.6250
  • Pin Type: QuickRelease
  • Length: 0.5000 to 6
Cosmetic Pins -- Series 550
from SPIROL

The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Nominal Diameter: 1.2 to 1.5
Ball Lock® Fast Acting Shanks -- 49601-H
from Jergens, Inc.

Existing Ball Lock ® Shanks can be converted to Ball Lock ® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa ® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa ® Adjustable... [See More]

  • Design Units: English
  • Nominal Diameter: 0.7874
  • Pin Type: QuickRelease
  • Material: 4340 Steel
Self-Clinching Pilot Pins - Type TP4 - Unified -- TP4-250-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500
  • Pin Type: Groove; Self-Clinching Pilot Pins - Type TP4 - Unified
  • Length: 1
T-Handle Ball Locking Pins -- SVLP18CT05
from Vlier

These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either “T ” handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Typical Uses. [See More]

  • Design Units: English
  • Nominal Diameter: 0.1800
  • Pin Type: QuickRelease
  • Length: 0.5000
L-handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 0.7500
  • Pin Type: QuickRelease; L-Pin
  • Length: 0.5000 to 6
Dowel Bushings -- Series DB100 - Inch
from SPIROL

Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel; Dowel Bushing
  • Nominal Diameter: 0.2500 to 0.9370
Ball Lock® Shanks -- 49601
from Jergens, Inc.

Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]

  • Design Units: English
  • Nominal Diameter: 0.7874
  • Pin Type: QuickRelease
  • Material: 4340 Steel
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FH-073-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0730
  • Pin Type: Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Length: 0.6250
Vlier Indexing Pins -- SKCT375A1
from Vlier

Vlier indexing pins available with cam action and a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Stainless Steel: 300 series. Finishes. Stainless Steel: Natural Finish [See More]

  • Design Units: English
  • Pin Type: Indexing / Pop
Nautical Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 0.6250
  • Pin Type: QuickRelease
  • Length: 0.5000 to 6
Extra Light Duty Pins -- Series 500 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Nominal Diameter: 0.0990 to 0.2760
Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 800600MMQ
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Design Units: English
  • Length: 4
  • Nominal Diameter: 0.1875
  • Material: Stainless; Handle: Black Cast Aluminum
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking -- PKLT1000
from Vlier

All Vlier locating pins include a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Steel: Carbon Steel. Plastic Knob: Thermoplastic. (Nylon 6). Finishes. Steel: Black Oxide. Plastic Knob: Black Gray [See More]

  • Design Units: English
  • Material: Stainless
Pull Pins
from Fairlane Products, Inc.

These spring load pull pins allow you to quickly retract and engage the plunger for locating, fastening and quick change operations. They consist of two parts which include a housing (barrel) and a plunger assembly. The plunger assembly screws into the housing. The housing is designed to be welded... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 0.6250
Headed Barbed Pin - Inch -- Series FH400
from SPIROL

SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Nominal Diameter: 0.0920 to 0.2690
Button Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 800606GB
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Design Units: English
  • Length: 6
  • Nominal Diameter: 0.1875
  • Material: Stainless; Handle: Black Cast Aluminum
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel -- SKLT1000
from Vlier

Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical applications. Special... [See More]

  • Design Units: English
  • Material: Stainless
T-handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 0.7500
  • Pin Type: QuickRelease; T-Pin
  • Length: 0.5000 to 6
Headed Helical Knurled Pin - Inch -- Series FH300
from SPIROL

SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Nominal Diameter: 0.0840 to 2.62
Button Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 800600AP
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Design Units: English
  • Length: 4
  • Nominal Diameter: 0.1875
  • Material: Stainless; Handle: Black Cast Aluminum
Headed Pins - Inch -- Series FH100
from SPIROL

SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Nominal Diameter: 0.0761 to 0.2500
Button Handle Quick Release Pins with Standard 1 Loop Lanyard -- 800618FB
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Design Units: English
  • Length: 6
  • Nominal Diameter: 0.2500
  • Material: Stainless; Handle: Black Cast Aluminum
Headed Straight Knurled Pin - Inch -- Series FH200
from SPIROL

SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Nominal Diameter: 0.0990 to 2.62
Button Handle Quick Release Pins with Standard 2 Loop Lanyard -- 800603EB
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Design Units: English
  • Length: 6
  • Nominal Diameter: 0.1875
  • Material: Stainless; Handle: Black Cast Aluminum
Helical Knurled Pins - Inch -- Series KP300
from SPIROL

SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0840 to 0.2620
Button Handle Quick-Release Pins -- 800600
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
Slotted Spring Pins -- ASME B18.8.2 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Roll
  • Nominal Diameter: 0.0660 to 0.7840
Center Locating Pin for Cast Iron Tooling Columns -- 5LP505055
from Jergens, Inc.

Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140 Steel. Finish: Black Oxide. Heat Treat: Thru-Hardened, 38-42 RC [See More]

  • Design Units: English
  • Material: 4140 Steel
Special Solid Pins - Inch
from SPIROL

One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Custom Pins
  • Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
Double Acting L-Handle Quick-Release Pins -- 806000
from Jergens, Inc.

Jergens Kwik-Lok ® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
  • Pin Type: L-Pin
Spring Alignment Dowels -- Series SD200 - Inch
from SPIROL

Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel; Spring Alignment Bushing
  • Nominal Diameter: 0.2500 to 0.6300
Double Acting Ring Handle Quick-Release Pins -- 806200
from Jergens, Inc.

Jergens Kwik-Lok ® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
Spring Pins - Coiled
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English; Metric
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring; Coiled Spring Pins
  • Nominal Diameter: 0.0310 to 0.7500
Double Acting T-Handle Quick-Release Pins -- 803400
from Jergens, Inc.

Jergens Kwik-Lok ® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
  • Pin Type: T-Pin
Spring Pins - Slotted
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]

  • Design Units: English; Metric
  • Bulk/Assorted Package: Bulk
  • Pin Type: Roll; Slotted Spring Pins
  • Nominal Diameter: 0.0620 to 0.5000
Flat Vent Alloy Steel Pull Dowels -- 31400
from Jergens, Inc.

Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]

  • Design Units: English
  • Length: 0.5000
  • Pin Type: StraightDowel; PullDowel
  • Material: Alloy Steel
Standard Coiled Pins - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Nominal Diameter: 0.0330 to 0.7870
Heavy Duty Button Handle Quick-Release Pins -- 806400
from Jergens, Inc.

Jergens Kwik-Lok ® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
Straight Knurled Pins - Inch -- Series KP200
from SPIROL

SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0990 to 0.2620
Heavy Duty Detent Marine Hitch Quick-Release Pins -- 883800
from Jergens, Inc.

Jergens Kwik-Lok ® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok ® Heavy Duty Detent Marine Hitch Pins are high-quality shoulder-style alignment pins for applications that don ’t require the positive locking ball feature. Their... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
  • Pin Type: Hitch; Detent
Straight Pins - Inch -- Series DP100
from SPIROL

SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0761 to 0.2500
Heavy Duty L-Handle Quick-Release Pins -- 805600
from Jergens, Inc.

Jergens Kwik-Lok ® Heavy Duty L-Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
  • Pin Type: L-Pin
Superflex Pins -- Series 600 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Nominal Diameter: 0.0620 to 0.4030
Heavy Duty T-Handle Quick-Release Pins -- 802600
from Jergens, Inc.

Jergens Kwik-Lok ® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent,... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
  • Pin Type: T-Pin
L-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801400MMQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875
  • Pin Type: L-Pin
  • Length: 4
1/16" x 1" Dowel Pin, Alloy, Plain -- PINDOW005010P
from NBS Corp.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4 ” to 1/16 ” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0630
  • Pin Type: StraightDowel
  • Length: 1
C INCH Core Pin
from DME Company

Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0937 to 0.7500
  • Pin Type: StraightDowel
  • Length: 3 to 14
PINS -- CP2-1
from W.M. Berg

CLEVIS ANSI-B18-8.1-1972 (R 1983) [See More]

  • Design Units: English
  • Nominal Diameter: 0.1860
  • Pin Type: Clevis
  • Material: Stainless
Bridge Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]

  • Design Units: English
  • Nominal Diameter: 2 to 18
  • Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
  • Material: Stainless; UnhardenedSteel
Spring Pin - Non Metric -- 116X1116RPZ
from Peco Fasteners, Inc.

SLOTTED TYPE. 11/16 INCH. .6875 LENGTH - DECIMAL. 11/16 LENGTH - FRACTIONAL. 1/16 INCH NOMINAL DIAMETER. 1/16 NOMINAL DIAMETER - FRACTIONAL. .0625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL -... [See More]

  • Design Units: English
  • Length: 0.6875
  • Nominal Diameter: 0.0625
Recessed Bridge Pins
from Dyson Corporation (The)

Custom, Recessed Bridge Pins. Thread Diameters - 0.5" to 20" [See More]

  • Design Units: English
  • Nominal Diameter: 0.5000 to 20
  • Pin Type: Recessed Bridge Pins
  • Material: Stainless (optional feature); HardenedSteel (optional feature); UnhardenedSteel (optional feature)
Hairpin Clips -- HC-1
from Century Spring Corp.

Carbon Steel H-Clips [See More]

  • Design Units: English
  • Length: 0.2180
  • Pin Type: a.k.a. External Hitch Pin Clip
  • Material: UnhardenedSteel
DMR™ Spring Pin Kit SP1 -- SP-062-0250
from Daemar Inc.

DMR ™ Spring Pin Kit SP1 [See More]

  • Design Units: English
  • Nominal Diameter: 0.0625
  • Bulk/Assorted Package: Assortment
  • Length: 0.2500
Mold / Die Core Pins
from SelfLube, Inc.

Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0930 to 0.7500
  • Pin Type: ConeLocator; Mold Core Pins
  • Length: 3 to 10
Basic Rings -- DR-12580B
from Pivot Point, Inc.

These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: CircleCotter
  • Material: HardenedSteel; Zinc Plated
Dowel Pin
from RBC Bearings

RBC is dedicated to serving your special needs for rollers, needles, pins, needle thrust bearings, and thrust washers. The hallmarks of RBC's customer service are: Fast turnaround times. Large Inventories. Engineering support. Exceptional personal service. Competitive pricing. Because RBC... [See More]

  • Design Units: English
  • Nominal Diameter: 0.3100 to 1.25
  • Pin Type: StraightDowel; OversizeDowel
  • Length: 0.1560 to 8
Indexing Pins - Headless Style -- 61840
from Monroe Engineering

Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]

  • Design Units: English
  • Nominal Diameter: 0.2000
  • Pin Type: Indexing / Pop
  • Length: 1.46
Alloy Steel Lifting Pins
from Carr Lane Manufacturing Co.

FEATURES: A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. Manganese phosphate finish provides excellent lubricity and corrosion resistance. Made in... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 0.5000
  • Pin Type: QuickRelease; Lifting Pin
  • Material: Alloy Steel
0914 Spring-Loaded Pin inch Series -- 0914-0-15-20-77-14-11-0
from Mill-Max Mfg. Corp.

For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0420
  • Pin Type: CoiledSpring
  • Length: 0.2740
Bent Pins
from G.L. Huyett

Bent pins are simple pins with one straight end and a 25 ° angle bent arm at the opposite end. This low cost pin can be drilled and used with a wire form pin, or with a grooved end and secured with a retaining ring. [See More]

  • Design Units: English
  • Nominal Diameter: 0.3120 to 1
  • Pin Type: Angled Pin
  • Length: 2.5 to 6.75
CX INCH Core Pin
from DME Company

Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]

  • Design Units: English
  • Nominal Diameter: 0.0937 to 0.7500
  • Pin Type: StraightDowel
  • Length: 3 to 14
Spring Pin - Non Metric -- 116X12RPZ
from Peco Fasteners, Inc.

SLOTTED TYPE. 1/2 INCH. .5 LENGTH - DECIMAL. 1/2 LENGTH - FRACTIONAL. 1/16 INCH NOMINAL DIAMETER. 1/16 NOMINAL DIAMETER - FRACTIONAL. .0625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Design Units: English
  • Length: 0.5000
  • Nominal Diameter: 0.0625
Mold / Die Guide Pins
from SelfLube, Inc.

For die applications, see bushing section for mating guide pin bushings. [See More]

  • Design Units: English
  • Nominal Diameter: 0.7500 to 3
  • Pin Type: Mold Guide Pins
  • Length: 3.5 to 20
Bent Arm Pins -- BENT10-300
from Pivot Point, Inc.

Bent Pins from Pivot Point feature a handle and pin bent in a one-piece configuration. Bent pins are a low cost pin available with a hole or groove for applications requiring frequent removals. Bent Pins are made as a standard with a hole, in low carbon steel, zinc plated. Use with Bow-Tie Locking... [See More]

  • Design Units: English
  • Nominal Diameter: 0.6250
  • Bulk/Assorted Package: Assortment
  • Length: 3
Indexing Pins - Locking Style -- 61800
from Monroe Engineering

Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]

  • Design Units: English
  • Nominal Diameter: 0.2000
  • Pin Type: Indexing / Pop
  • Length: 1.85
Cam Handle Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 1
  • Pin Type: RoundLocating
  • Length: 0.5000 to 4
Bridge Pins
from G.L. Huyett

Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel. [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0260 to 0.3100
  • Pin Type: a.k.a. Hitch Pin Clip
  • Length: 0.3130 to 7
Dowel -- Dowel Pin - Inch
from DME Company

Dowel Pin - Inch [See More]

  • Design Units: English
  • Nominal Diameter: 0.1250 to 1
  • Pin Type: StraightDowel; PullDowel
  • Length: 0.3750 to 5
Spring Pin - Non Metric -- 14X234RPZ
from Peco Fasteners, Inc.

SLOTTED TYPE. 2-3/4 INCH. 2.75 LENGTH - DECIMAL. 2-3/4 LENGTH - FRACTIONAL. 1/4 INCH NOMINAL DIAMETER. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Design Units: English
  • Length: 2.75
  • Nominal Diameter: 0.2500
Nitrided Ejector Pins
from SelfLube, Inc.

Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0460 to 1
  • Pin Type: Ejector
  • Length: 6 to 39
Bow-Tie Locking Cotters -- BOW-120
from Pivot Point, Inc.

Invented by Pivot Point, the popular Bow-Tie Locking Cotter ™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: a.k.a. Hitch Pin Clip
  • Nominal Diameter: 0.4375
Indexing Pins - Non Locking Style -- 61820
from Monroe Engineering

Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]

  • Design Units: English
  • Nominal Diameter: 0.2000
  • Pin Type: Indexing / Pop
  • Length: 1.85
Cone Locator Pins
from Carr Lane Manufacturing Co.

Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces. [See More]

  • Design Units: English
  • Nominal Diameter: 0.7500 to 1
  • Pin Type: ConeLocator
  • Material: HardenedSteel
Clevis Pins
from G.L. Huyett

Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets. [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1860 to 2
  • Pin Type: Clevis
  • Length: 0.2710 to 2.11
Dowel -- Tubular Dowel - Inch
from DME Company

Tubular Dowel - Inch [See More]

  • Design Units: English
  • Nominal Diameter: 0.3752 to 0.8752
  • Pin Type: StraightDowel; PullDowel
  • Length: 0.3750 to 2.88
Sleeve Ejectors
from SelfLube, Inc.

SelfLube Sleeve Ejectors have forged heads for maximum strength and are supplied heat treated, ground. Nitrided and polished to reduce friction and wear. [See More]

  • Design Units: English
  • Nominal Diameter: 0.1870 to 1
  • Pin Type: Ejector
  • Length: 3 to 12
Circle Cotters -- CC-3
from Pivot Point, Inc.

This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners,... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: CircleCotter
  • Nominal Diameter: 0.0480
Indexing Pins - Pull Ring -- 54702
from Monroe Engineering

Material-Zinc Plated Steel. Non-Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]

  • Design Units: English
  • Nominal Diameter: 0.1560
  • Pin Type: Indexing / Pop
  • Length: 0.7812
Floating Locating Pins
from Carr Lane Manufacturing Co.

Locating pin that provides precise location in one axis while allowing considerable float in the perpendicular axis. Usually used together with a Round Pin, to locate from two holes in a workpiece. Tapered tip for easy part loading. Floating pins are functionally similar to Diamond Pins, except they... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 0.6250
  • Pin Type: FloatingLocating
  • Length: 0.7000 to 1.21
Cotter Pins
from G.L. Huyett

Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can be installed quickly and with no special tools. Designed to be self-locking, cotter pins... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0310 to 0.6250
  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Length: 0.2500 to 9
Guided Ejection Guide Pin -- Inch Series
from DME Company

The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces wear on ejection components and prevents possible cocking of the ejector plates. It is... [See More]

  • Design Units: English
  • Nominal Diameter: 0.7490 to 1.5
  • Pin Type: StraightDowel
  • Length: 3.75 to 6.12
Straight Leader Pins
from SelfLube, Inc.

For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. [See More]

  • Design Units: English
  • Nominal Diameter: 0.7500 to 2.5
  • Pin Type: Ejector; Leader Pins
  • Length: 1.75 to 18.75
Clevis Pins with Holes -- CP-10
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Clevis
  • Nominal Diameter: 0.1810 to 0.1860
Indexing Pins - Pull Ring -- 54762
from Monroe Engineering

Material-Zinc Plated Steel. Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]

  • Design Units: English
  • Nominal Diameter: 0.1560
  • Pin Type: Indexing / Pop
  • Length: 1.38
Hex Head Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 1
  • Pin Type: RoundLocating
  • Length: 0.5000 to 4
Detent Pins
from G.L. Huyett

Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place. [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1875 to 1.25
  • Pin Type: Detent
  • Length: 0.4000 to 12.5
High Conductivity Pins -- PCL Series
from DME Company

Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]

  • Design Units: English
  • Nominal Diameter: 0.0937 to 0.7500
  • Pin Type: Core Pin
  • Length: 3 to 20
Through Hardened Ejector Pins
from SelfLube, Inc.

Made in a variety of sizes. Material is 1.2344 (H-13) with a core: 50-52 Rc; Surface: 65-70 Rc. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0310 to 1
  • Pin Type: Ejector
  • Length: 4 to 14
Cold Heading Solutions -- CLEVIS-PINS-WITH-GROOVES
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins with grooves in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Only the finest cold heading quality wire is used. All Clevis Pins with grooves are made-to-order per your specifications. Various material... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Clevis
Indexing Pins - Steel Head -- 54810
from Monroe Engineering

Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]

  • Design Units: English
  • Nominal Diameter: 0.1240
  • Pin Type: Indexing / Pop
  • Length: 1
Stainless Steel Lifton Pins
from Carr Lane Manufacturing Co.

FEATURES: A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. Made in USA. SIZES: Available in the following shank diameters, each in a choice of several... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 1
  • Pin Type: QuickRelease; Lifting Pin
  • Material: Stainless
Dowel Pins
from G.L. Huyett

Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0312 to 1.5
  • Pin Type: StraightDowel
  • Length: 0.1250 to 6
Inch Angle Pin -- APD Series
from DME Company

D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20 °. [See More]

  • Design Units: English
  • Length: 5 to 14
  • Nominal Diameter: 0.3750 to 1
  • Material: Steel
UNIKIX Spring Pins
from SelfLube, Inc.

Each Unikix Spring Pin consists of a hardened steel rod soldered to a compression spring. A Unikix Spring Pin can eject a sheet-metal part after cut-off. This can prevent the sheet metal from being held against the stripper by stamping-fluid surface tension. They are used for ejectors, lifters,... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1480 to 0.2000
  • Pin Type: Ejector; UNIKIX Spring Pins
  • Length: 3 to 4
Cold Heading Solutions -- SLIC-PINS--3
from Pivot Point, Inc.

U.S. Patent No. 6,872,039 & 7,147,420. Foreign Patents Issued. The SLIC Pin is truly one slick pin! SLIC is an acronym for Self Locking Implanted Cotter Pin, and as the name implies, is a pin and cotter all in one! It is cost saving, fast and secure. It functions as a quick locking pin wherever... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
Indexing Pins -- 54962
from Monroe Engineering

Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]

  • Design Units: English
  • Nominal Diameter: 0.1560
  • Pin Type: Indexing / Pop
  • Length: 1.62
Grip Clips
from G.L. Huyett

A self-locking bridge pin. The straight wire is inserted into a hole and the clip is twisted counterclockwise allowing the curved wire to lock itself into position. [See More]

  • Design Units: English
  • Nominal Diameter: 0.1250 to 1.25
  • Pin Type: a.k.a. Hitch Pin Clip
  • Length: 2 to 3.75
Inch Ejector Pins -- H13 Nitrided EX Series
from DME Company

Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0312 to 1
  • Pin Type: Ejector
  • Material: Steel
Detent Ring Pins -- DRI-1
from Pivot Point, Inc.

Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Detent
Pull Dowel Pins -- 1/4 Size 8-32 Tap Size
from Monroe Engineering

Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500
  • Pin Type: StraightDowel; PullDowel
  • Length: 1 to 1.75
Groove Pins
from G.L. Huyett

Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0394 to 0.6299
  • Pin Type: Groove
  • Length: 0.1575 to 4.72
Inch Sprue Puller Pins -- .25/.375 Diameter Series
from DME Company

Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 0.3750
  • Pin Type: Puller Pin
  • Length: 3.44 to 9.38
Double Loop Hair Pin Cotters -- HAIR-7DB
from Pivot Point, Inc.

A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins, Hair Pin Clips,... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: a.k.a. Hitch Pin Clip
  • Material: HardenedSteel; Zinc Plated
Quick Release Pins -- PRQ-250
from Monroe Engineering

Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material thickness. Use... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500
  • Pin Type: QuickRelease
  • Length: 1.04
Hair Pins
from G.L. Huyett

Similar action as bridge pins except hair pins are retained in a groove instead of a hole. Available in steel zinc or stainless steel. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0470 to 1
  • Pin Type: a.k.a. External Hitch Pin Clip
  • Length: 0.3130 to 3
Keyed Ejector Pins -- EXK Series
from DME Company

Precision-machined flat on head keeps pin from rotating. Made from superior quality thermal shock-resisting hotwork steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC. Heads annealed for easy machining. [See More]

  • Design Units: English
  • Nominal Diameter: 0.1250 to 1
  • Pin Type: Ejector
  • Length: 6 to 25
Hair Pin Cotters -- HAIR-1
from Pivot Point, Inc.

Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: a.k.a. Hitch Pin Clip
  • Material: HardenedSteel; Zinc Plated
Release Pin Ball Style -- PRB-250
from Monroe Engineering

Pins are Zinc Plated Steel. Detent Balls are Stainless Steel. Black Polypropylene Handles. Other diameters grip length, material etc. available on request. [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500
  • Pin Type: QuickRelease
  • Length: 0.9120
Headless Pins
from G.L. Huyett

Solid pins that are drilled at each chamfered end. Pins are held in place by wire formed pins. The versatile headless design is used in blind holes or on yokes. [See More]

  • Design Units: English
  • Nominal Diameter: 0.1880 to 2
  • Pin Type: Solid Pins w/ Chamfered Ends
  • Length: 0.9380 to 4
Nitrided Ejector Pins -- EP Series
from DME Company

EP Series Nitrided Ejector Pins. High Quality, Affordable Price. 100+ sizes in stock! [See More]

  • Design Units: English
  • Nominal Diameter: 0.0460 to 1
  • Pin Type: StraightDowel; Ejector
  • Length: 6 to 25
Key-Locking Ball Lock Pin -- PLK4-1000
from Pivot Point, Inc.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.2500
Vari Grip Quick Release Pins -- PRQV-260
from Monroe Engineering

Pins are Zinc Plated Steel. Stainless Steel Locking Ball. Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not retract. Other diameters grip length, material etc., available on request. [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500
  • Pin Type: QuickRelease
  • Length: 0.2500
Hitch Pins
from G.L. Huyett

Hitch pins are used to attach trailers and various turf and agricultural implements. Manufactured from heat treated steel with swivel handle. [See More]

  • Design Units: English
  • Nominal Diameter: 0.3750 to 1.5
  • Pin Type: Hitch
  • Length: 2.75 to 8.8
Shoulder Ejector Pins -- EPS Series
from DME Company

Material: H-13 Steel. Core Hardness: RC 43 ± 2 [See More]

  • Design Units: English
  • Nominal Diameter: 0.0460 to 0.1000
  • Pin Type: StraightDowel; Ejector
  • Length: 6 to 14
Kickout Rings -- KIC-12580
from Pivot Point, Inc.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: CircleCotter
  • Material: HardenedSteel; Zinc Plated
Lynch Pins
from G.L. Huyett

A solid pin with an attached self-locking ring that snaps down firmly to hold the part securely in place. The pins are also available with a heavy duty ring for more extreme applications, or with pre-assembled chain and cotter. [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.1880 to 0.4380
  • Pin Type: Linch
  • Length: 0.8750 to 2.25
Shoulder Guide Pin -- Inch Series
from DME Company

D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]

  • Design Units: English
  • Nominal Diameter: 0.7490 to 1.25
  • Pin Type: StraightDowel
  • Length: 1.75 to 11.75
Lynch Pin -- HANG-1SS
from Pivot Point, Inc.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]

  • Design Units: English
  • Nominal Diameter: 0.1880
  • Pin Type: Linch
  • Length: 1.5
Positive Lock Pins
from G.L. Huyett

Self-locking pins are made from precision materials using more sophisticated production techniques. The convenient features of a single-piece design are available for highly demanding applications and where repetitive usage is present. The large protruding button at the end of the pin provides an... [See More]

  • Design Units: English
  • Nominal Diameter: 0.1875 to 1
  • Pin Type: Toggle
  • Length: 0.5000 to 6
Shoulder Leader Pin -- P Series
from DME Company

Shoulder Leader Pin [See More]

  • Design Units: English
  • Nominal Diameter: 0.4850 to 0.9850
  • Pin Type: StraightDowel
  • Length: 0.5850 to 4.71
Lynch Pins -- HANG-1
from Pivot Point, Inc.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Linch
  • Material: HardenedSteel; Zinc with Yellow Chromate
Safety Pins
from G.L. Huyett

Spring loaded wire that is self-securing when engaged. Simple and easy to use. [See More]

  • Design Units: English
  • Nominal Diameter: 0.0470 to 0.2430
  • Pin Type: Safety
  • Length: 0.9380 to 5
Stop Pin -- Inch Series
from DME Company

Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies [See More]

  • Design Units: English
  • Nominal Diameter: 1 to 4
  • Pin Type: StraightDowel
  • Length: 2.5 to 8
Lynch Pins -- HANG-8HD
from Pivot Point, Inc.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Linch
  • Material: HardenedSteel; Zinc Plated Pin with Clear Chromate (Bright)
Snap Pins
from G.L. Huyett

Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been made to improve the compatibility and flexibility of three-point hitches found on the back of agricultural... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2480 to 0.9960
  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Length: 1.38 to 6.25
Stop Pins -- SP121
from DME Company

Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]

  • Design Units: English
  • Nominal Diameter: 0.6250
  • Pin Type: StraightDowel; Stop Pin
  • Length: 0.8125
Positive Lock Pins -- PL4-1000
from Pivot Point, Inc.

Positive Lock Pins are also known as ball lock pins, double ball detent pins, push button pins, quick release pins and hitch pins. Positive Lock Pins have a push button that initiates ball action and retraction. Positive locking design combines secure fastening with quick release ease of removal. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Hitch
  • Nominal Diameter: 0.2455 to 0.2485
Spring Pins
from G.L. Huyett

Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0310 to 0.7500
  • Pin Type: Roll
  • Length: 0.1250 to 7.87
Straight Guide Pin -- Inch Series
from DME Company

D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]

  • Design Units: English
  • Nominal Diameter: 0.7490 to 1.5
  • Pin Type: StraightDowel
  • Length: 1.75 to 15.75
Pull Pins -- PULL-250X
from Pivot Point, Inc.

Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered... [See More]

  • Design Units: English
  • Material: HardenedSteel; Zinc Plated
  • Bulk/Assorted Package: Assortment
Taper Pins
from G.L. Huyett

Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0625 to 1.52
  • Pin Type: NonthreadedTaper
  • Length: 0.2500 to 12
Straight Leader Pin -- SP Series
from DME Company

MUD Quick-Change Components. Straight Leader Pins [See More]

  • Design Units: English
  • Nominal Diameter: 0.6100 to 0.8530
  • Pin Type: StraightDowel
  • Length: 4 to 6
Quick Release Ball Knob Detent Pins -- DRIK Series
from Pivot Point, Inc.

Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting and... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: Detent
  • Nominal Diameter: 0.2500 to 0.3750
Vortex Core Pins -- PC Series
from DME Company

Porcerax II ® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003 ”) or 20 (.0008 ”) microns throughout, the primary function is... [See More]

  • Design Units: English
  • Nominal Diameter: 0.2500 to 0.5000
  • Pin Type: Vortex Core Pin
  • Length: 3
Quick Release Solutions -- DETENT-CLEVIS-PINS-2
from Pivot Point, Inc.

Detent Clevis Pins feature a ball detent that depresses and springs up to hold the Clevis Pin into place. Used for assembly speed or where cotter pins are difficult to use, this fastener lowers labor costs. Also known as Cotterless Pins, Cotterless Clevis Pins and Headed Quick Release Pins. [See More]

  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Pin Type: Clevis
Recessed Ball Lock Pin -- PLR4-1000
from Pivot Point, Inc.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]

  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.2500