Cone Locator Pin Industrial Pins
2 Results
Cone Locator Pins
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces. [See More]
- Pin Type: ConeLocator
- Nominal Diameter: 0.7500 to 1
- Design Units: English
- Material: HardenedSteel
Mold / Die Core Pins
from SelfLube, Inc.
from SelfLube, Inc.
Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. [See More]
- Pin Type: ConeLocator; Mold Core Pins
- Nominal Diameter: 0.0930 to 0.7500
- Design Units: English
- Length: 3 to 10