Groove Pin Industrial Pins
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Pin Type: Groove
- Length: 0.3850
- Nominal Diameter: 0.0459
from PennEngineering®
PEM Type MPP, self-clinching microPEM ® pins are ideal for today ’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness... [See More]
- Pin Type: Groove; PEM Type MPP Self-clinching microPEM Pins - Metric
- Nominal Diameter: 0.0591
- Design Units: Metric
- Length: 0.1181
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Pin Type: Groove; Self-Clinching Pilot Pins - Type TP4 - Metric
- Nominal Diameter: 0.1575
- Design Units: Metric
- Length: 0.6299
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Pin Type: Groove; Self-Clinching Pilot Pins - Type TPXS - Metric
- Nominal Diameter: 0.1181
- Design Units: Metric
- Length: 0.6299
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Pin Type: Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
- Nominal Diameter: 0.0730
- Design Units: English
- Length: 0.6250
from Reid Supply
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a... [See More]
- Pin Type: Groove; NonthreadedTaper
- Length: 0.8750
- Nominal Diameter: 0.0940
- Material: Low-Carbon Steel
from W.M. Berg
GROOVED HALF LENGTH TYPE B ANSI-B18.2 [See More]
- Pin Type: Groove
- Nominal Diameter: 0.0469
- Design Units: English
- Material: Stainless
from G.L. Huyett
Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]
- Pin Type: Groove
- Nominal Diameter: 0.0394 to 0.6299
- Design Units: English; Metric
- Length: 0.1575 to 4.72
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. [See More]
- Pin Type: StraightDowel; Groove; Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin
- Nominal Diameter: 0.2500 to 18
- Design Units: English
- Material: Aluminum; Brass; Stainless; UnhardenedSteel; Bronze, Copper, Nickel, AQ Steel