Bulk Package Industrial Pins
from SPIROL
The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]
- Pin Type: Coiled Spring Pins
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0315 to 0.7874
from SPIROL
The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]
- Pin Type: CoiledSpring
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0670 to 0.1720
from SPIROL
The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]
- Pin Type: CoiledSpring
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0638 to 0.1752
from SPIROL
The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less... [See More]
- Pin Type: CoiledSpring
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 1.2 to 1.5
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Pin Type: StraightDowel; Dowel Bushing
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.9370
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Pin Type: StraightDowel; Dowel Bushing
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.7854
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Pin Type: CoiledSpring
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0990 to 0.2760
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Pin Type: CoiledSpring
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.1043 to 0.2646
from SPIROL
Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]
- Pin Type: StraightDowel; Ground Hollow Dowel
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2362 to 0.6299
from SPIROL
SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]
- Pin Type: Headed Pin
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0920 to 0.2690
from SPIROL
SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Pin Type: Headed Pin
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0840 to 2.62
from SPIROL
SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]
- Pin Type: Headed Pin
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0761 to 0.2500
from SPIROL
SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Pin Type: Headed Pin
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0990 to 2.62
from SPIROL
SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Pin Type: StraightDowel
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0840 to 0.2620
from SPIROL
Series BP100 Press-N-Lok ™ Pins were designed to permanently retain two plastic components to each other. The raised barbs are angled backwards on the pin, opposite the direction of insertion. Press-N-Lok ™ Pins are installed in two stages: First, press the pins into one half of the... [See More]
- Pin Type: Solid Pin
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Material: Aluminum
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0660 to 0.7840
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0622 to 0.8189
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0906 to 0.4252
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Pin Type: Roll
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0669 to 0.8228
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Pin Type: Custom Pins
- Design Units: English
- Bulk/Assorted Package: Bulk
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Pin Type: StraightDowel; Spring Alignment Bushing
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.6300
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Pin Type: StraightDowel; Spring Alignment Bushing
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2362 to 0.6350
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Pin Type: CoiledSpring; Coiled Spring Pins
- Design Units: English; Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0310 to 0.7500
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]
- Pin Type: Roll; Slotted Spring Pins
- Design Units: English; Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0620 to 0.5000
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Pin Type: CoiledSpring
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0330 to 0.7870
from Pivot Point, Inc.
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]
- Pin Type: QuickRelease
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500
from Pivot Point, Inc.
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a... [See More]
- Pin Type: Detent
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500
from Pivot Point, Inc.
Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting and... [See More]
- Pin Type: Detent
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.3750
from Pivot Point, Inc.
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]
- Pin Type: QuickRelease
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500
from Pivot Point, Inc.
Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]
- Pin Type: QuickRelease
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.3130
from Pivot Point, Inc.
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500
from Pivot Point, Inc.
Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.3750
from Pivot Point, Inc.
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 2
from Pivot Point, Inc.
Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 2.75