Pull Dowel Pin Industrial Pins
from Jergens, Inc.
Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
from Jergens, Inc.
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
from Jergens, Inc.
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 0.5000
from Jergens, Inc.
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
from Jergens, Inc.
Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance: ±0.010". Diameter Tolerance: ±0.0001". [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2502
- Design Units: English
- Length: 0.5000
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.7500
- Nominal Diameter: 0.1250
- Material: Steel
from Monroe Engineering
Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 1 to 1.75
from DME Company
Dowel Pin - Inch [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.1250 to 1
- Design Units: English
- Length: 0.3750 to 5
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.7500
- Nominal Diameter: 0.2500
- Material: Steel
from DME Company
Tubular Dowel - Inch [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.3752 to 0.8752
- Design Units: English
- Length: 0.3750 to 2.88
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 2.36
- Nominal Diameter: 0.3940
- Material: Steel
from DME Company
Dowel Pin - Metric. Centering Bushings and Dowels - R05, R09, DP, and WZ7005 [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.0787 to 0.7874
- Design Units: Metric
- Length: 0.2362 to 5.51
from DME Company
Pull Dowel - Metric [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2362 to 0.7874
- Design Units: Metric
- Length: 0.0787 to 3.94