Clamping Pin Industrial Pins
from Imao-Fixtureworks
Clamping Pins for QCBA / QCBAS. Material. S45C steel (electroless nickel plated, quenched and tempered) [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.3150
- Design Units: Metric
- Material: Steel
from Imao-Fixtureworks
Compact & safety mechanical locking. Safety lock type is available. Clamping force: 7 / 15N. Shear Strength: 1800N. Tensile Strength (at active safety lock): 1800N [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.5512 to 0.6299
- Design Units: Metric
- Length: 1.14 to 1.77
from Imao-Fixtureworks
Clamping Receptacles for QCWE / QCBU. Materials: S45C Steel (Electroless nickel plated). or. SUS630 stainless steel (Hardened) [See More]
- Pin Type: Clamping
- Length: 0.5906 to 0.6693
- Design Units: Metric
- Material: Stainless; Steel
from Imao-Fixtureworks
Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Material: Stainless; Steel
from Imao-Fixtureworks
Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.1969
- Design Units: Metric
- Material: Stainless; Steel
from Imao-Fixtureworks
Clamping Pins for QLPDH Heavy Duty Pull Clamps. Material: Shank: SCM435 steel, Induction hardened(taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.4724 to 0.6299
- Design Units: Metric
- Material: Steel
from Imao-Fixtureworks
Clamping pin for QLPD Pull Clamps (Standard). Materials: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.1969 to 0.3150
- Design Units: Metric
- Material: Steel
from Imao-Fixtureworks
Clamping Pins for AMWPD-Q Pneumatic Pull Clamps. Material: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground). Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]
- Pin Type: Clamping
from Imao-Fixtureworks
Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]
- Pin Type: Clamping
- Nominal Diameter: 6 to 8
- Design Units: Metric
- Material: Stainless
from Imao-Fixtureworks
Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening. [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.2362 to 0.3150
- Design Units: Metric
- Length: 0.5118 to 0.6693
from Imao-Fixtureworks
Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The... [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.6299
- Design Units: Metric
- Length: 0.8465 to 0.9646
from Imao-Fixtureworks
These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel. [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.1969 to 0.2559
- Design Units: Metric
- Length: 0.5512 to 0.6693
from Carr Lane Manufacturing Co.
Similar to a standard Clamping Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds... [See More]
- Pin Type: Clamping
- Nominal Diameter: 0.2500 to 0.5000
- Design Units: English (optional feature); Metric (optional feature)
- Length: 4 to 5