Stainless Steel Industrial Pins

163 Results
Coiled Spring Pins - Standard Duty - Metric
from SPIROL

The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]

  • Material: Stainless; HardenedSteel; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Coiled Spring Pins
  • Design Units: Metric
Button Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 800600MMQ
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 4
Ball-lock Receptacle -- QCBU-M
from Imao-Fixtureworks

Clamping Receptacles for QCWE / QCBU. Materials: S45C Steel (Electroless nickel plated). or. SUS630 stainless steel (Hardened) [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Length: 0.5906 to 0.6693
0.033" Expanded Diameter, 302 Stainless Steel Spirol Pin -- S7220Y-03304
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Stainless
  • Length: 0.1250
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking -- PKLT1000
from Vlier

All Vlier locating pins include a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Steel: Carbon Steel. Plastic Knob: Thermoplastic. (Nylon 6). Finishes. Steel: Black Oxide. Plastic Knob: Black Gray [See More]

  • Material: Stainless
  • Design Units: English
Button Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Material: Stainless; HardenedSteel; 4130 steel, 300 stainless, or 17-4 stainless
  • Design Units: English; Metric
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.7500
microPEM® TackSert™ Type TK™ Pins -- TK4-10-100
from PennEngineering®

New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Knurled
  • Nominal Diameter: 0.0472
Coiled Spring Pins -- Series 880 - Inch
from SPIROL

The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: English
Button Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 800606GB
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 6
Button-locking Pin -- QCBU / QCBUS
from Imao-Fixtureworks

Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.2362 to 0.3937
0.0625" Nominal Dia. 420 Stainless Steel, 0.188" Long Roll Pin -- A 9Y35-0206
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Stainless
  • Nominal Diameter: 0.0625
  • Pin Type: Roll
  • Length: 0.1880
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel -- SKLT1000
from Vlier

Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical applications. Special... [See More]

  • Material: Stainless
  • Design Units: English
D-ring Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Material: Stainless; HardenedSteel; 4130 steel, 300 stainless, or 17-4 stainless
  • Design Units: English; Metric
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.7500
PEM Type MPP Self-clinching microPEM Pins - Metric -- MPP-1-5MM-1-50
from PennEngineering®

PEM Type MPP, self-clinching microPEM ® pins are ideal for today ’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Groove; PEM Type MPP Self-clinching microPEM Pins - Metric
  • Nominal Diameter: 0.0591
Coiled Spring Pins -- Series 880 - Metric
from SPIROL

The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: Metric
Button Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 800600AP
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 4
Cam Receptacle -- QCSJ
from Imao-Fixtureworks

Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.1969
2.5mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin -- MD0007MX0025X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Stainless
  • Length: 0.3937
  • Nominal Diameter: 0.0984
Dome Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of uses in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or removed... [See More]

  • Material: Stainless; HardenedSteel; 4130 steel, 300 stainless, or 17-4 stainless
  • Design Units: English; Metric
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.6250
PEM® Type TK™ TackSert™ Pins -- TK4-25-1000
from PennEngineering®

For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits. Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Knurled
  • Nominal Diameter: 0.1102
Extra Light Duty Pins -- Series 500 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: English
Button Handle Quick Release Pins with Standard 1 Loop Lanyard -- 800618FB
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 6
Clamping Pin -- QCPC-M
from Imao-Fixtureworks

Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 6 to 8
2.5MM Nominal Dia. Stainless Steel, 10MM Long Roll Pin -- MD1481MXO025X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Stainless
  • Nominal Diameter: 0.0984
  • Pin Type: Roll
  • Length: 0.3937
L-handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Material: Stainless; HardenedSteel; 4130 steel, 300 stainless, or 17-4 stainless
  • Design Units: English; Metric
  • Pin Type: QuickRelease; L-Pin
  • Nominal Diameter: 0.1875 to 0.7500
Self-Clinching Pilot Pins - Type TP4 - Metric -- TP4-4MM-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Groove; Self-Clinching Pilot Pins - Type TP4 - Metric
  • Nominal Diameter: 0.1575
Extra Light Duty Pins -- Series 500 - Metric
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: Metric
Button Handle Quick Release Pins with Standard 2 Loop Lanyard -- 800603EB
from Jergens, Inc.

Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 6
Clamping Pin -- QCPCS-M / QCPCSF-M
from Imao-Fixtureworks

Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening. [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.2362 to 0.3150
Nautical Handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Material: Stainless; 300 stainless, or 17-4 stainless
  • Design Units: English; Metric
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.6250
Self-Clinching Pilot Pins - Type TPXS - Metric -- TPXS-3MM-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Groove; Self-Clinching Pilot Pins - Type TPXS - Metric
  • Nominal Diameter: 0.1181
Headed Barbed Pin - Inch -- Series FH400
from SPIROL

SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Design Units: English
L-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801400MMQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
Compact Snap-In Clamp -- QCOWM
from Imao-Fixtureworks

Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.6299
T-handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Material: Stainless; HardenedSteel; 4130 steel, 300 stainless, or 17-4 stainless
  • Design Units: English; Metric
  • Pin Type: QuickRelease; T-Pin
  • Nominal Diameter: 0.1875 to 0.7500
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FHS-073-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Nominal Diameter: 0.0730
Headed Helical Knurled Pin - Inch -- Series FH300
from SPIROL

SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Design Units: English
L-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801402GE
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
Compact Snap-In Clamping Pin -- QCOWM-M
from Imao-Fixtureworks

These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel. [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.1969 to 0.2559
Stainless Steel microPEM® TackSert™ Pin -- TK4-10-100
from PennEngineering®

New microPEM ® TackSert ™ (Type TK ™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Knurled
  • Nominal Diameter: 0.0470
Self-Clinching Pilot Pins -- FHS-073-10 [FHS-073-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 300 SERIES STAINLESS STEEL
  • Design Units: English
Headed Pins - Inch -- Series FH100
from SPIROL

SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Design Units: English
L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801401AQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
Heavy Duty Knob-Locking Pins -- QCWES
from Imao-Fixtureworks

The tolerance should be within ±0.05 for 6mm-thick plates. The holding force limits the gap between plates within 0.1mm. Supplied With: ・ QCWES1225-16S: 4 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・ QCWES1634-20S: 4 of socket-head cap screws(stainless steel),... [See More]

  • Material: Stainless; Electroless nickel plated, Quenched and tempered
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 1.18 to 1.97
Self-Clinching Pilot Pins -- MPP-1.5mm-3 [MPP-1.5mm-3 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; AGE HARDENED A286 STAINLESS STEEL
  • Design Units: Metric
Headed Straight Knurled Pin - Inch -- Series FH200
from SPIROL

SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Headed Pin
  • Design Units: English
L-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801419FH
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.2500
Heavy Duty Pin Holding Clamps -- QCPCS
from Imao-Fixtureworks

Supplied With: ・QCPCS QCPCS-SUS 0625-20: 3 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・QCPCS QCPCS-SUS 0834-20: 3 of socket-head cap screws(stainless steel), M3 ×0.5-6L [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 1.18 to 1.57
Self-Clinching Pilot Pins -- TK4-10-100 [TK4-10-100 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 400 SERIES STAINLESS STEEL
  • Design Units: Metric
Helical Knurled Pins - Inch -- Series KP300
from SPIROL

SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel
  • Design Units: English
L-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801416EA
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: L-Pin
  • Nominal Diameter: 0.2500
Hole Holding Clamp -- QCHC-N
from Imao-Fixtureworks

Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.2559 to 0.3346
Self-Clinching Pilot Pins -- TP4-125-10 [TP4-125-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 400 SERIES STAINLESS STEEL
  • Design Units: English
Slotted Spring Pins -- ASME B18.8.2 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Material: Stainless; HardenedSteel; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Roll
  • Design Units: English
Spiral Groove Stainless Steel Pull Dowels -- 31800-SS
from Jergens, Inc.

Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]

  • Material: Stainless; 300 Series (18-8) Stainless Steel
  • Design Units: English
  • Pin Type: StraightDowel; PullDowel; SpiralGroove
  • Nominal Diameter: 0.2500
Locking Receptacle -- QCSJS-S
from Imao-Fixtureworks

Supplied With 2 of cone point setscrews(stainless steel), M4 ×0.7-5L [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
Self-Clinching Pilot Pins -- TPXS-3mm-16 [TPXS-3mm-16 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Stainless; 300 SERIES STAINLESS STEEL
  • Design Units: Metric
Slotted Spring Pins -- ASME B18.8.4M Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Material: Stainless; HardenedSteel; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Roll
  • Design Units: Metric
Stainless Steel Ball Lock® Shanks -- 49601SS
from Jergens, Inc.

Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]

  • Material: Stainless; 17-4 PH Stainless Steel
  • Design Units: English
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.7874
Locking Receptacle for Shaft Coupling Clamp With Safety Lock -- QCSJLK-S
from Imao-Fixtureworks

Spring pin for fixing the shaft is not supplied. [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
Slotted Spring Pins -- ISO 8752 EN 28752 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Material: Stainless; HardenedSteel; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Roll
  • Design Units: Metric
Standard Round Stainless Steel Pull Dowels -- 31600-SS
from Jergens, Inc.

Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance: ±0.010". Diameter Tolerance: ±0.0001". [See More]

  • Material: Stainless; 300 Series (18-8) Stainless Steel
  • Design Units: English
  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2502
Magnet-lock Clamping Pin -- QCMA-M
from Imao-Fixtureworks

Pin for QCMA Magnetic Lock Clamp. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]

  • Material: Stainless; Neodymium
  • Design Units: Metric
  • Pin Type: Clamping
  • Length: 0.5906
Special Solid Pins - Inch
from SPIROL

One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]

  • Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Custom Pins
  • Design Units: English
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801000MQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
Magnet-lock Clamping Receptacle -- QCMA
from Imao-Fixtureworks

Compact & instant magnetic lock. Ideal for frequent changeover of machinery or fixture. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]

  • Material: Stainless; Neodymium
  • Design Units: Metric
  • Pin Type: Clamping
  • Length: 0.5906 to 0.6693
Spring Pins - Coiled
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; HardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring; Coiled Spring Pins
  • Design Units: English; Metric
T-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801000GE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
One-touch Flex Locator Clamper (Knob) -- CP723
from Imao-Fixtureworks

Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch operation. Safe system with high visibility of Locked/Unlocked states by the knob position. Locating repeatability : 0.01mm. Clamping... [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.2165 to 0.3150
Spring Pins - Slotted
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]

  • Material: Stainless; HardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Roll; Slotted Spring Pins
  • Design Units: English; Metric
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801001BQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
One-touch Flex Locator Clamper -- CP722
from Imao-Fixtureworks

Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch lever operation. Safe system with high visibility of Locked/Unlocked states by the lever position. Locating repeatability : 0.01mm. [See More]

  • Material: Stainless; Steel, ZDC1 Die-cast Zinc
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.3150
Standard Coiled Pins - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: English
T-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801034FB
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.3125
Pneumatic Flex Locator Pin -- AMWF-L-S
from Imao-Fixtureworks

Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm. Clamping force : 250N / 350N. Flange diameter : 40 / 51mm. Air supply: Port-style or Direct style [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.4724 to 0.6299
Standard Coiled Pins - Metric
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: Metric
T-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801001EE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Material: Stainless; Handle: Black Cast Aluminum
  • Design Units: English
  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
Pneumatic Flex Locator Pin -- AMWF-W
from Imao-Fixtureworks

Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating repeatability : 0.003mm. [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.7874 to 1.24
Straight Knurled Pins - Inch -- Series KP200
from SPIROL

SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel
  • Design Units: English
Position Sensor Receptacles -- QCWE-M-S
from Imao-Fixtureworks

DESCRIPTION. These receptacles allow clamping to be detected by sensor. They are made for use with QCWE-series knob-locking fasteners. The sensor reacts when the tip of the fastener pin pushes the contacting surface down. Detection of clamping status prevents human error and improper operation of... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.7874 to 0.9843
Straight Pins - Inch -- Series DP100
from SPIROL

SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: StraightDowel
  • Design Units: English
Precision One-touch Clamping Locator -- CP741
from Imao-Fixtureworks

Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm. Clamping force : 3000N. Flange diameter : 60mm [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.6299
Superflex Pins -- Series 600 - Inch
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: English
Retractable Heavy Duty Knob-Locking Pins -- QCWESA
from Imao-Fixtureworks

These heavy-duty ball-locking pins provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. They provide excellent strength with clamping forces up to 450 lbs. The retractable pin feature allows the clamping fastener to safely slide off from... [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 1.38 to 1.97
Superflex Pins -- Series 600 - Metric
from SPIROL

Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]

  • Material: Stainless; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: CoiledSpring
  • Design Units: Metric
Retractable One-touch Clamping Locator -- CP740
from Imao-Fixtureworks

. Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the fastener to slide off from a base or plate without interference. Safe system... [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.6299
Shaft Coupling Clamp -- QCSJ
from Imao-Fixtureworks

Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]

  • Material: Stainless; Steel
  • Design Units: Metric
  • Pin Type: Clamping
  • Nominal Diameter: 0.1969
Snap-in Clamp -- QCOW / QCOWS
from Imao-Fixtureworks

Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]

  • Material: Stainless
  • Design Units: Metric
  • Pin Type: Clamping
Clevis Pin -- CLP-100S
from Reid Supply

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.3130
  • Pin Type: Clevis
Basic Rings -- DR-12580B-S
from Pivot Point, Inc.

These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Assortment
  • Pin Type: CircleCotter
  • Design Units: English
Indexing Pins - Headless Style -- 63840
from Monroe Engineering

Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.2000
Guide Pin -- GASS - M3 - 10
from PENCOM

Screw mounted, 30 deg nose, 300 series SS with passivate finish [See More]

  • Material: Stainless
  • Nominal Diameter: 0.1181
  • Pin Type: Guide Pin
  • Length: 0.2299
Cam Handle Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: RoundLocating
  • Nominal Diameter: 0.2500 to 1
Bridge Pins
from G.L. Huyett

Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel. [See More]

  • Material: Stainless; MB Spring Wire
  • Design Units: English; Metric
  • Pin Type: a.k.a. Hitch Pin Clip
  • Nominal Diameter: 0.0260 to 0.3100
PINS -- CP2-1
from W.M. Berg

CLEVIS ANSI-B18-8.1-1972 (R 1983) [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Clevis
  • Nominal Diameter: 0.1860
Precision Pins -- Detent Pins
from Hartford Technologies, Inc.

Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing... [See More]

  • Material: Stainless; HardenedSteel; Bearing grade chrome steel
  • Nominal Diameter: 0.0310 to 1
  • Pin Type: Detent
  • Length: 0.1250 to 3
Bridge Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]

  • Material: Stainless; UnhardenedSteel
  • Design Units: English
  • Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
  • Nominal Diameter: 2 to 18
Clevis Pin -- YP-38SP
from Reid Supply

Clevis pins consist of a head, shank and cross drilled hole, and can be secured in place with a cotter pin, R clip or similar retaining fasteners. Similar to bolts and rivets, clevis pins are used as quick, secure, and cost-effective fasteners; however, they can hold much more load tension of... [See More]

  • Material: Stainless; Steel
  • Nominal Diameter: 0.6250
  • Pin Type: Clevis
  • Length: 1.84
Bow-Tie Locking Cotters -- Bow-54S-177
from Pivot Point, Inc.

Invented by Pivot Point, the popular Bow-Tie Locking Cotter ™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Assortment
  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
Indexing Pins - Locking Style -- 63800
from Monroe Engineering

Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.2000
Heavy Duty Ball Lock Pins
from Carr Lane Manufacturing Co.

Similar to our standard single-acting Ball Lock Pins, except with a larger, heavier handle for rough service. Available only in stainless steel. Handles are made of solid stainless steel for maximum impact strength (high-strength reinforced plastic optional), and are specially shaped to prevent... [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
Clevis Pins
from G.L. Huyett

Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets. [See More]

  • Material: Brass; Stainless; Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Clevis
  • Nominal Diameter: 0.1860 to 2
Precision Pins -- Dowel Pins
from Hartford Technologies, Inc.

Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]

  • Material: Stainless; HardenedSteel; UnhardenedSteel
  • Nominal Diameter: 0.0310 to 1
  • Pin Type: StraightDowel
  • Length: 0.1250 to 3
Cotter Pin -- MK-CP-11
from Reid Supply

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . MK-CP-11 [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.0630
  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Length: 0.7500
Circle Cotters -- CC-3-S
from Pivot Point, Inc.

This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners,... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Assortment
  • Pin Type: CircleCotter
  • Design Units: English
Indexing Pins - Non Locking Style -- 63820
from Monroe Engineering

Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.2000
Hex Head Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: RoundLocating
  • Nominal Diameter: 0.2500 to 1
Cotter Pins
from G.L. Huyett

Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can be installed quickly and with no special tools. Designed to be self-locking, cotter pins... [See More]

  • Material: Aluminum; Brass; Stainless; Monel. MB Spring Wire, Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Nominal Diameter: 0.0310 to 0.6250
Precision Pins -- Knurled Pins
from Hartford Technologies, Inc.

Hartford Technologies custom manufactures precision knurled pins and knurled studs that provide the highest levels of straightness, roundness, and hardness, without marks. Hartford knurled pins and knurled studs are manufactured in high volumes in straight, diamond and helical styles, tapered and... [See More]

  • Material: Stainless; HardenedSteel; Chrome Steel
  • Nominal Diameter: 0.3750
  • Pin Type: Knurled
  • Length: 3
Detent Pin -- FPC10-20R
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This... [See More]

  • Material: Stainless; Steel
  • Nominal Diameter: 0.6250
  • Pin Type: Detent; QuickRelease
Clevis Pins with Holes -- CP-108SS
from Pivot Point, Inc.

Pivot Point manufactures Clevis Pins in-house. Clevis Pins may also be called Hitch Pins, Cold Headed Pins, Headed Pins or Cold Formed Pins. Wide stock selection and highly customizable - Standard Clevis Pins are made from low carbon steel and stocked plain finish. Additional plating finishes are... [See More]

  • Material: Stainless; Plain Finish
  • Bulk/Assorted Package: Assortment
  • Pin Type: Clevis
  • Design Units: English
Indexing Pins - Steel Head -- 54820
from Monroe Engineering

Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.1240
Marine Detent Pins
from Carr Lane Manufacturing Co.

Marine Detent Pins are made of 316 stainless steel for extra corrosion resistance. Economical solid alignment pin with a ground shank. This type of Detent Pin has a ring instead of a solid shoulder, for applications where exact grip length is not important. Locking balls hold the pin in place by... [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
Detent Pins
from G.L. Huyett

Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place. [See More]

  • Material: Stainless; Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Detent
  • Nominal Diameter: 0.1875 to 1.25
Detent Pin -- FPU-10
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1880
  • Pin Type: Detent; QuickRelease
Hair Pin Cotters -- HAIR-1-S
from Pivot Point, Inc.

Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Assortment
  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
Indexing Pins -- 54972
from Monroe Engineering

Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.1560
Marine Lock Pins
from Carr Lane Manufacturing Co.

Similar to our standard single-acting Ball Lock Pin in stainless steel, except this type has its handle and button made of 300-series stainless steel (instead of aluminum) for extra corrosion resistance in marine environments. Available only in stainless steel. [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
Dowel Pins
from G.L. Huyett

Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]

  • Material: Stainless; Alloy Steel
  • Design Units: English; Metric
  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0312 to 1.5
Detent Pin -- SMP-420A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1880
  • Pin Type: Detent; QuickRelease
Kickout Rings -- KIC-12580-S
from Pivot Point, Inc.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Assortment
  • Pin Type: CircleCotter
  • Design Units: English
Stainless Steel Lifton Pins
from Carr Lane Manufacturing Co.

FEATURES: A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. Made in USA. SIZES: Available in the following shank diameters, each in a choice of several... [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: QuickRelease; Lifting Pin
  • Nominal Diameter: 0.2500 to 1
Groove Pins
from G.L. Huyett

Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]

  • Material: Aluminum; Stainless; Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Groove
  • Nominal Diameter: 0.0394 to 0.6299
Detent Pin -- SMP-800
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1880
  • Pin Type: Detent; QuickRelease
Lynch Pin -- HANG-1SS
from Pivot Point, Inc.

Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]

  • Material: Stainless
  • Design Units: English
  • Pin Type: Linch
  • Nominal Diameter: 0.1880
Threaded Detent Pins
from Carr Lane Manufacturing Co.

Threaded Detent Pins are solid alignment pins with a ground shank and a threaded end for a knob handle. Two locking balls hold the pin in place by spring force. Simply push to insert, and pull to remove. The threaded end accepts virtually any type of knob handle (order separately —available in... [See More]

  • Material: Stainless
  • Design Units: English (optional feature); Metric (optional feature)
  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
Hair Pins
from G.L. Huyett

Similar action as bridge pins except hair pins are retained in a groove instead of a hole. Available in steel zinc or stainless steel. [See More]

  • Material: Stainless; MB Spring Wire
  • Design Units: English
  • Pin Type: a.k.a. External Hitch Pin Clip
  • Nominal Diameter: 0.0470 to 1
Detent Pin -- SMP-811A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1880
  • Pin Type: Detent; QuickRelease
Pull Ring Detent Pin -- DRI-11SS
from Pivot Point, Inc.

Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Bulk
  • Pin Type: Detent
  • Design Units: English
Positive Lock Pins
from G.L. Huyett

Self-locking pins are made from precision materials using more sophisticated production techniques. The convenient features of a single-piece design are available for highly demanding applications and where repetitive usage is present. The large protruding button at the end of the pin provides an... [See More]

  • Material: Stainless; Alloy Steel
  • Design Units: English
  • Pin Type: Toggle
  • Nominal Diameter: 0.1875 to 1
Double Acting Pin -- DARS-001A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Rue Ring -- RUE-10-S
from Pivot Point, Inc.

Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]

  • Material: Stainless; Plain
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.3200 to 0.3300
Safety Pins
from G.L. Huyett

Spring loaded wire that is self-securing when engaged. Simple and easy to use. [See More]

  • Material: Stainless; Spring Wire
  • Design Units: English
  • Pin Type: Safety
  • Nominal Diameter: 0.0470 to 0.2430
Double Acting Pin -- DATS-030A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.2520
  • Pin Type: QuickRelease
Tab Lock Pin -- T-LOCK-1RDSS
from Pivot Point, Inc.

Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Bulk
  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
Snap Pins
from G.L. Huyett

Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been made to improve the compatibility and flexibility of three-point hitches found on the back of agricultural... [See More]

  • Material: Stainless; Low Carbon Steel
  • Design Units: English
  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Nominal Diameter: 0.2480 to 0.9960
Magnetic Quick Release Pins -- KMP-10 [KMP-10 from Kipp, Inc.]
from Reid Supply

Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted... [See More]

  • Material: Stainless; Stainless Steel 1.4305 (AISI 303 equivalent)
  • Nominal Diameter: 0.2360
  • Pin Type: QuickRelease
Tab Lock Pin -- T-LOCK-8SQSS
from Pivot Point, Inc.

Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]

  • Material: Stainless
  • Bulk/Assorted Package: Bulk
  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
Spring Pins
from G.L. Huyett

Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]

  • Material: Stainless; Alloy Steel, Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Roll
  • Nominal Diameter: 0.0310 to 0.7500
Pin, Grip Length=28.6 mm | 1.125 in, Pin Diameter=4.7 mm | 0.187 in -- ICRD-20
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . Ring... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1870
Wire Lock Pin -- WIRE-1RDSS
from Pivot Point, Inc.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]

  • Material: Stainless
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500
Taper Pins
from G.L. Huyett

Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]

  • Material: Stainless; Carbon Steel
  • Design Units: English; Metric
  • Pin Type: NonthreadedTaper
  • Nominal Diameter: 0.0625 to 1.52
Push Button Pin -- BLBS-0015A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Heat Treated Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Wire Lock Pin -- WIRE-2SQSS
from Pivot Point, Inc.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]

  • Material: Stainless
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500
Push Button Pin -- BLLS-000A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Push Button Pin -- BLRS-0015A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Push Button Pin -- BLTS-001A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Push Button Pin -- CPB-001
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Brass; Stainless; 300 Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Push Button Pin -- CPBL-003
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Push Button Pin -- CPT-001
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Push Button Pin -- GHP-100
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.6260
  • Pin Type: QuickRelease
Push Button Pin -- GHP-110A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A,... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.3740
  • Pin Type: QuickRelease
Push Button Pin -- SMP-115
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.3110
  • Pin Type: QuickRelease
Push Button Pin -- SMP-400
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
  • Pin Type: QuickRelease
Quick Release Pins, Grip Length=101.6 mm | 4.000 in -- IC-QRP120
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.5000
  • Pin Type: QuickRelease
Quick Release Pins, Grip Length=101.6 mm | 4.000 in -- IC-QRPL120
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.5000
  • Pin Type: QuickRelease