Aluminum Industrial Pins

10 Results
Press-N-Lok™ Pins -- Series BP100
from SPIROL

Series BP100 Press-N-Lok ™ Pins were designed to permanently retain two plastic components to each other. The raised barbs are angled backwards on the pin, opposite the direction of insertion. Press-N-Lok ™ Pins are installed in two stages: First, press the pins into one half of the... [See More]

  • Material: Aluminum
  • Bulk/Assorted Package: Bulk
  • Pin Type: Solid Pin
  • Design Units: Metric
Self-Clinching Pilot Pins -- FHA-073-10 [FHA-073-10 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Aluminum; ALUMINUM
  • Design Units: English
Aluminum microPEM® TackSert™ Pin -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert ™ (Type TK ™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless... [See More]

  • Material: Aluminum
  • Design Units: English
  • Pin Type: Knurled
  • Nominal Diameter: 0.0470
Special Solid Pins - Inch
from SPIROL

One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]

  • Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
  • Bulk/Assorted Package: Bulk
  • Pin Type: Custom Pins
  • Design Units: English
Self-Clinching Pilot Pins -- TKA-10-100 [TKA-10-100 from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Aluminum; ALUMINUM
  • Design Units: Metric
microPEM® TackSert™ Type TK™ Pins -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]

  • Material: Aluminum
  • Design Units: Metric
  • Pin Type: Knurled
  • Nominal Diameter: 0.0472
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FHA-073-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Aluminum
  • Design Units: English
  • Pin Type: Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Nominal Diameter: 0.0730
Cotter Pins
from G.L. Huyett

Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can be installed quickly and with no special tools. Designed to be self-locking, cotter pins... [See More]

  • Material: Aluminum; Brass; Stainless; Monel. MB Spring Wire, Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Nominal Diameter: 0.0310 to 0.6250
Headed Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Clevis Pin, Headed Pin, Tapered Pin, Forged Pin. Dimensions: ASME B18.8.1, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials: Steel, AQ... [See More]

  • Material: Aluminum; Brass; Stainless; UnhardenedSteel; Bronze, Copper, Nickel, AQ Steel
  • Design Units: English
  • Pin Type: Clevis; Clevis Pin, Headed Pin, Tapered Pin, Forged Pin
  • Nominal Diameter: 0.2500 to 18
Groove Pins
from G.L. Huyett

Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]

  • Material: Aluminum; Stainless; Carbon Steel
  • Design Units: English; Metric
  • Pin Type: Groove
  • Nominal Diameter: 0.0394 to 0.6299