Search All Cotter Pins and Wire Clips Industrial Pins

49 Results
Cotter Pins
from National Bolt & Nut Corporation

COTTER PINS. Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of... [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Nominal Diameter: 0.0625 to 0.5000
  • Design Units: English
  • Length: 0.5000 to 6
10 and 12 in. Size Safety Pin (Type B)|Master File -- SLB-SP1000
from Kuriyama of America, Inc.

Sphere - Lock SAFTEY PIN TB 10" [See More]

  • Pin Type: Safety
  • Length: 10 to 12
  • Design Units: English
Split Pins -- 2451492
from RS Components, Ltd.

1/16 X 1/4 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
12 in. Size Safety Pin (Type A)|Master File -- SLA-SP1200
from Kuriyama of America, Inc.

Sphere - Lock Safety PIN TA 12" [See More]

  • Pin Type: Safety
  • Length: 12
  • Design Units: English
Split Pins -- 2451493
from RS Components, Ltd.

1/16 X 3/8 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451494
from RS Components, Ltd.

1/16 X 1 3/4 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451498
from RS Components, Ltd.

5/64 X 1/2 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451499
from RS Components, Ltd.

5/64 X 3/4 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451500
from RS Components, Ltd.

5/64 X 1 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451503
from RS Components, Ltd.

3/32 X 1 1/4 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451507
from RS Components, Ltd.

7/64 X 2 1/2 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451508
from RS Components, Ltd.

7/64 X 3 Cotter Pins Zinc [See More]

  • Length: 6
  • Material: Mild Steel
Split Pins -- 2451510
from RS Components, Ltd.

1/8 X 1 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451511
from RS Components, Ltd.

1/8 X 2 1/2 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451513
from RS Components, Ltd.

9/64 X 1 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451515
from RS Components, Ltd.

9/64 X 1 3/4 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451519
from RS Components, Ltd.

5/32 X 1 1/4 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451521
from RS Components, Ltd.

5/32 X 3 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451522
from RS Components, Ltd.

3/16 X 1 1/4 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451523
from RS Components, Ltd.

3/16 X 2 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451524
from RS Components, Ltd.

3/16 X 2 1/2 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451525
from RS Components, Ltd.

3/16 X 3 1/2 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451527
from RS Components, Ltd.

7/32 X 1 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451529
from RS Components, Ltd.

7/32 X 2 1/2 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451531
from RS Components, Ltd.

1/4 X 1 1/4 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Split Pins -- 2451532
from RS Components, Ltd.

1/4 X 2 Cotter Pins Zinc [See More]

  • Material: Mild Steel
Split Pins -- 2451535
from RS Components, Ltd.

1/4 X 4 Cotter Pins Zinc [See More]

  • Length: 0.2500
  • Material: Mild Steel
Cotter Pin -- MK-CP-1
from Reid Supply

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . MK-CP-1 [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Length: 1
  • Nominal Diameter: 0.0630
  • Material: Steel
Hairpin Clips -- HC-1
from Century Spring Corp.

Carbon Steel H-Clips [See More]

  • Pin Type: a.k.a. External Hitch Pin Clip
  • Length: 0.2180
  • Design Units: English
  • Material: UnhardenedSteel
Cotter Pins
from TFC Ltd.

Product: Cotter Pin. Standard: DIN 94. Size Range: M1.6 - M10 DIA [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Nominal Diameter: 0.0630 to 0.3937
Basic Rings -- DR-12580B
from Pivot Point, Inc.

These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Cotter Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Clevis, Clevis Pin, Cotter Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 5/8 ” (#2) through 4 ” (#8). Available Materials: Steel, Stainless. Available Grades: C-1035, A182. Available Threads: UNC,... [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Nominal Diameter: 0.6250 to 4
  • Design Units: English
  • Material: Stainless; UnhardenedSteel
Bridge Pins
from G.L. Huyett

Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel. [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Nominal Diameter: 0.0260 to 0.3100
  • Design Units: English; Metric
  • Length: 0.3130 to 7
Cotter Pin -- ROC-8080-419
from Reid Supply

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter... [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Length: 0.5000
  • Nominal Diameter: 0.0630
  • Material: Steel
Self Clinch Flush Head Pins
from TFC Ltd.

Type SCH pins provide a strong flush head assembly in material as thin as 1.0mm (.040in.) with high torque-out and push-out performance. Material: SCH - Carbon steel, heat-treated. SCHN - Carbon steel, Non heat-treated. SCHS - 300 Series Stainless steel. SCHA - 2024T4 Aluminium. Finish: SCH - Zinc... [See More]

  • Pin Type: Clinch
  • Material: HardenedSteel
Bow-Tie Locking Cotters -- BOW-120
from Pivot Point, Inc.

Invented by Pivot Point, the popular Bow-Tie Locking Cotter ™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The... [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.4375
Cotter Pins
from G.L. Huyett

Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can be installed quickly and with no special tools. Designed to be self-locking, cotter pins... [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Nominal Diameter: 0.0310 to 0.6250
  • Design Units: English; Metric
  • Length: 0.2500 to 9
Cotter Pin -- RU-14
from Reid Supply

Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking... [See More]

  • Pin Type: Cotter Pin, Extended / Hammerlock
  • Length: 1.21
  • Nominal Diameter: 0.0540
  • Material: Zinc Plated Steel
Circle Cotters -- CC-3
from Pivot Point, Inc.

This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners,... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.0480
Deadlock Tags
from G.L. Huyett

Commonly used to attach paper or shipping tags to loops, linens, fabrics, clothing, parcels, or meat products, deadlock tags are wire formed oval- or diamond-shaped fasteners that feature blunt, semi-blunt, or sharp ends. These easy to use fasteners securely affix labels, price tags, and product... [See More]

Double Loop Hair Pin Cotters -- HAIR-7DB
from Pivot Point, Inc.

A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins, Hair Pin Clips,... [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Grip Clips
from G.L. Huyett

A self-locking bridge pin. The straight wire is inserted into a hole and the clip is twisted counterclockwise allowing the curved wire to lock itself into position. [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Nominal Diameter: 0.1250 to 1.25
  • Design Units: English
  • Length: 2 to 3.75
Hair Pin Cotters -- HAIR-1
from Pivot Point, Inc.

Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie... [See More]

  • Pin Type: a.k.a. Hitch Pin Clip
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Hair Pins
from G.L. Huyett

Similar action as bridge pins except hair pins are retained in a groove instead of a hole. Available in steel zinc or stainless steel. [See More]

  • Pin Type: a.k.a. External Hitch Pin Clip
  • Nominal Diameter: 0.0470 to 1
  • Design Units: English
  • Length: 0.3130 to 3
Kickout Rings -- KIC-12580
from Pivot Point, Inc.

Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Safety Pins
from G.L. Huyett

Spring loaded wire that is self-securing when engaged. Simple and easy to use. [See More]

  • Pin Type: Safety
  • Nominal Diameter: 0.0470 to 0.2430
  • Design Units: English
  • Length: 0.9380 to 5
Rue Ring -- RUE-10
from Pivot Point, Inc.

Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]

  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.3200 to 0.3300
  • Design Units: English
  • Material: HardenedSteel; Zinc Plated
Rue Ring -- RUE-24LL
from Pivot Point, Inc.

Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]

  • Bulk/Assorted Package: Assortment
  • Nominal Diameter: 0.5100 to 0.5200
  • Design Units: English
  • Material: HardenedSteel; Zinc Plated
Split Key Rings -- RING-1
from Pivot Point, Inc.

Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance... [See More]

  • Pin Type: CircleCotter
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Nickel Plated