Straight Dowel Industrial Pins
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Pin Type: StraightDowel; Dowel Bushing
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.9370
from Jergens, Inc.
Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Pin Type: StraightDowel; Dowel Bushing
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.7854
from Jergens, Inc.
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
from SPIROL
Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]
- Pin Type: StraightDowel; Ground Hollow Dowel
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2362 to 0.6299
from Jergens, Inc.
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 0.5000
from SPIROL
SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Pin Type: StraightDowel
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0840 to 0.2620
from Jergens, Inc.
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Pin Type: StraightDowel; Spring Alignment Bushing
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2500 to 0.6300
from Jergens, Inc.
Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance: ±0.010". Diameter Tolerance: ±0.0001". [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2502
- Design Units: English
- Length: 0.5000
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Pin Type: StraightDowel; Spring Alignment Bushing
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.2362 to 0.6350
from SPIROL
SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Pin Type: StraightDowel
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0990 to 0.2620
from SPIROL
SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]
- Pin Type: StraightDowel
- Design Units: English
- Bulk/Assorted Package: Bulk
- Nominal Diameter: 0.0761 to 0.2500
from Monroe Engineering
Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 1 to 1.75
from G.L. Huyett
Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.0312 to 1.5
- Design Units: English; Metric
- Length: 0.1250 to 6
from RBC Bearings
RBC is dedicated to serving your special needs for rollers, needles, pins, needle thrust bearings, and thrust washers. The hallmarks of RBC's customer service are: Fast turnaround times. Large Inventories. Engineering support. Exceptional personal service. Competitive pricing. Because RBC... [See More]
- Pin Type: StraightDowel; OversizeDowel
- Nominal Diameter: 0.3100 to 1.25
- Design Units: English
- Length: 0.1560 to 8
from DME Company
D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.3937 to 1.97
- Design Units: Metric
- Length: 1.57 to 14.17
from TFC Ltd.
Hardened & Ground Dowel Pins. Metric and Imperial sizes. Finish. Self Colour. Stainless Steel available on request [See More]
- Pin Type: StraightDowel
from CORE Manufacturing
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]
- Pin Type: StraightDowel; NonthreadedTaper; CoiledSpring; Roll; Cotter Pin, Extended / Hammerlock; Clevis; Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin
- Nominal Diameter: 0.2500 to 8
- Design Units: English
- Material: Stainless; UnhardenedSteel
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.7500
- Nominal Diameter: 0.1250
- Material: Steel
from Hartford Technologies, Inc.
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]
- Pin Type: StraightDowel
- Length: 0.1250 to 3
- Nominal Diameter: 0.0310 to 1
- Material: Stainless; HardenedSteel; UnhardenedSteel
from NBS Corp.
How do you measure precision? Two-thousandths of an inch at a time. From 3/4 ” to 1/16 ” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.0630
- Design Units: English
- Length: 1
from W.M. Berg
DOWEL [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.0627
- Design Units: English
- Material: HardenedSteel
from DME Company
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.0937 to 0.7500
- Design Units: English
- Length: 3 to 14
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 0.7500
- Nominal Diameter: 0.2500
- Material: Steel
from DME Company
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.0937 to 0.7500
- Design Units: English
- Length: 3 to 14
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Pin Type: StraightDowel; PullDowel
- Length: 2.36
- Nominal Diameter: 0.3940
- Material: Steel
from DME Company
Dowel Pin - Inch [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.1250 to 1
- Design Units: English
- Length: 0.3750 to 5
from DME Company
Tubular Dowel - Inch [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.3752 to 0.8752
- Design Units: English
- Length: 0.3750 to 2.88
from DME Company
Dowel Pin - Metric. Centering Bushings and Dowels - R05, R09, DP, and WZ7005 [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.0787 to 0.7874
- Design Units: Metric
- Length: 0.2362 to 5.51
from DME Company
Pull Dowel - Metric [See More]
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2362 to 0.7874
- Design Units: Metric
- Length: 0.0787 to 3.94
from DME Company
Guide Pins with Collar [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.7087 to 0.9449
- Design Units: Metric
- Length: 4.76 to 9.45
from DME Company
Guide Pins without Collar [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 1.18 to 1.65
- Design Units: Metric
- Length: 5.51 to 12.6
from DME Company
The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces wear on ejection components and prevents possible cocking of the ejector plates. It is... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.7490 to 1.5
- Design Units: English
- Length: 3.75 to 6.12
from DME Company
Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.2500 to 0.3750
- Design Units: English
- Length: 3.44 to 9.38
from DME Company
European Metric Ejector Pins [See More]
- Pin Type: StraightDowel; Ejector
- Nominal Diameter: 0.0787 to 0.4724
- Design Units: Metric
- Length: 3.94 to 24.8
from DME Company
EP Series Nitrided Ejector Pins. High Quality, Affordable Price. 100+ sizes in stock! [See More]
- Pin Type: StraightDowel; Ejector
- Nominal Diameter: 0.0460 to 1
- Design Units: English
- Length: 6 to 25
from DME Company
Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.0937 to 0.7500
- Design Units: English
- Length: 3 to 20
from DME Company
Material: H-13 Steel. Core Hardness: RC 43 ± 2 [See More]
- Pin Type: StraightDowel; Ejector
- Nominal Diameter: 0.0460 to 0.1000
- Design Units: English
- Length: 6 to 14
from DME Company
D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.7490 to 1.25
- Design Units: English
- Length: 1.75 to 11.75
from DME Company
Shoulder Leader Pin [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.4850 to 0.9850
- Design Units: English
- Length: 0.5850 to 4.71
from DME Company
Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 1 to 4
- Design Units: English
- Length: 2.5 to 8
from DME Company
Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]
- Pin Type: StraightDowel; Stop Pin
- Nominal Diameter: 0.6250
- Design Units: English
- Length: 0.8125
from DME Company
D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.7490 to 1.5
- Design Units: English
- Length: 1.75 to 15.75
from DME Company
MUD Quick-Change Components. Straight Leader Pins [See More]
- Pin Type: StraightDowel
- Nominal Diameter: 0.6100 to 0.8530
- Design Units: English
- Length: 4 to 6
from DME Company
This tapered dowel pin is used to align the end plug and prevent it. from rotating. If constructed by the moldmaker from raw stock, it must. conform to ANSI B18.8.2-1978 standard. [See More]
- Pin Type: StraightDowel
- Length: 1.5
- Nominal Diameter: 0.1930
- Material: Steel