Search All Specialty and Other Pins Industrial Pins

45 Results
Button Handle Ball Locking Pins -- SVLP18CB05
from Vlier

These commercial-grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine and many other applications. Typical Uses. Material handling equipment. Trailers and rigging equipment. Food &... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1800
  • Design Units: English
  • Length: 0.5000
Press-N-Lok™ Pins -- Series BP100
from SPIROL

Series BP100 Press-N-Lok ™ Pins were designed to permanently retain two plastic components to each other. The raised barbs are angled backwards on the pin, opposite the direction of insertion. Press-N-Lok ™ Pins are installed in two stages: First, press the pins into one half of the... [See More]

  • Pin Type: Solid Pin
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Material: Aluminum
PEM eConnect® Pin
from PennEngineering®

Use PEM eConnect ® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that ’s unmatched by traditional attachment methods. Quick, Secure Automated Installation. Use PEM eConnect ® fastening technology with our line of fully automated... [See More]

  • Design Units: English
  • Length: 1.21 to 1.4
  • Nominal Diameter: 0.3150
L-Handle Ball Locking Pins -- SVLP18CL05
from Vlier

These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Vlier Lock L-Handle design is the latest addition to this popular... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1800
  • Design Units: English
  • Length: 0.5000
T-Handle Ball Locking Pins -- SVLP18CT05
from Vlier

These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either “T ” handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Typical Uses. [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1800
  • Design Units: English
  • Length: 0.5000
Close Tolerance Ejector Pin -- EJP-IMH Series
from DME Company

Industry-leading .0002" tolerance band. Centerless ground D diameter. Precision made of superior quality M-2 high-speed tool steel. Superior wear resistance. Exceptional performance at elevated temperatures. Hot-forged heads provide uniform grain flow, higher tensile strength [See More]

  • Pin Type: Ejector
  • Material: Steel
  • Nominal Diameter: 0.0625 to 0.2500
Mold / Die Core Pins
from SelfLube, Inc.

Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. [See More]

  • Pin Type: ConeLocator; Mold Core Pins
  • Nominal Diameter: 0.0930 to 0.7500
  • Design Units: English
  • Length: 3 to 10
Precision Pins -- Pivot Pins
from Hartford Technologies, Inc.

Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin... [See More]

  • Pin Type: Pivot / Hinge
  • Length: 0.1250 to 3
  • Nominal Diameter: 0.0310 to 1
  • Material: Stainless; HardenedSteel; Bearing grade chrome steel
Recessed Bridge Pins
from Dyson Corporation (The)

Custom, Recessed Bridge Pins. Thread Diameters - 0.5" to 20" [See More]

  • Pin Type: Recessed Bridge Pins
  • Nominal Diameter: 0.5000 to 20
  • Design Units: English
  • Material: Stainless (optional feature); HardenedSteel (optional feature); UnhardenedSteel (optional feature)
Bridge Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]

  • Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
  • Nominal Diameter: 2 to 18
  • Design Units: English
  • Material: Stainless; UnhardenedSteel
Double Acting Pin -- DARS-001A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
Headless Pins
from G.L. Huyett

Solid pins that are drilled at each chamfered end. Pins are held in place by wire formed pins. The versatile headless design is used in blind holes or on yokes. [See More]

  • Pin Type: Solid Pins w/ Chamfered Ends
  • Nominal Diameter: 0.1880 to 2
  • Design Units: English
  • Length: 0.9380 to 4
DIN Hardened Core Pins -- CRP-EHH Series
from DME Company

DIN Hardened Core Pins [See More]

  • Pin Type: Core Pin
  • Nominal Diameter: 0.0787 to 1.26
  • Design Units: Metric
  • Material: Steel
Mold / Die Guide Pins
from SelfLube, Inc.

For die applications, see bushing section for mating guide pin bushings. [See More]

  • Pin Type: Mold Guide Pins
  • Nominal Diameter: 0.7500 to 3
  • Design Units: English
  • Length: 3.5 to 20
Double Acting Pin -- DATS-030A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.2520
DIN Hardened Ejector Pins -- EJP-EHH Series
from DME Company

DIN Hardened Ejector Pin [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.0591 to 0.7874
  • Design Units: Metric
  • Material: Steel
NAAMS Guide Pins
from SelfLube, Inc.

For die applications, see bushing section for related NAAMS bushings. [See More]

  • Pin Type: Mold Guide Pins
  • Nominal Diameter: 1.26 to 4.92
  • Design Units: Metric
  • Length: 5.51 to 27.56
Hydraulic Cylinder Pin -- WMG-405
from Reid Supply

Easy in and out hydraulic cylinder pin with groove and hole at each end. Hitch pins included. Made from C1144 steel. . This Hydraulic Cylinder Pin has pin diameter of 1.000 in and it is 2.880 in long. [See More]

  • Nominal Diameter: 1
  • Material: 1144 Steel
  • Length: 2.88
DIN Hardened Shoulder Pins -- EJP-ELH Series
from DME Company

DIN Hardened Shoulder Pin [See More]

  • Pin Type: Shoulder Pin
  • Nominal Diameter: 0.0315 to 0.0984
  • Design Units: Metric
  • Material: Steel
Nitrided Ejector Pins
from SelfLube, Inc.

Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.0460 to 1
  • Design Units: English
  • Length: 6 to 39
Push Button Pin; Nominal Pin Diameter=7.9 mm | 5/16 in, Grip Length=12.7 mm | 0.50 in, Double Shear Strength=7250 lbs -- CPB-0505
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Brass; Stainless; 300 Stainless Steel
  • Nominal Diameter: 0.3110
DIN Nitrided Shoulder Pins -- EJP-EHN Series
from DME Company

Shoulder Ejector Pin [See More]

  • Pin Type: Shoulder Pin
  • Nominal Diameter: 0.0276 to 0.1378
  • Design Units: Metric
  • Material: Steel
Nitrided Ejector Pins - Metric
from SelfLube, Inc.

Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.0591 to 1.26
  • Design Units: Metric
  • Length: 3.94 to 39.37
DIN Performance Core Pins -- CRP-ECS Series
from DME Company

DIN Performance Core Pin [See More]

  • Pin Type: Core Pin
  • Nominal Diameter: 0.0591 to 0.6299
  • Design Units: Metric
  • Material: Steel
Sleeve Ejectors
from SelfLube, Inc.

SelfLube Sleeve Ejectors have forged heads for maximum strength and are supplied heat treated, ground. Nitrided and polished to reduce friction and wear. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.1870 to 1
  • Design Units: English
  • Length: 3 to 12
High Conductivity Pins -- PCL Series
from DME Company

Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]

  • Pin Type: Core Pin
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 20
Straight Leader Pins
from SelfLube, Inc.

For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. [See More]

  • Pin Type: Ejector; Leader Pins
  • Nominal Diameter: 0.7500 to 2.5
  • Design Units: English
  • Length: 1.75 to 18.75
Inch Core Pins -- C Series
from DME Company

Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]

  • Pin Type: Core Pin
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 14
Through Hardened Blade Ejectors
from SelfLube, Inc.

Available in a variety of sizes. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.1575 to 0.6299
  • Design Units: Metric
  • Length: 2.48 to 15.75
Inch Core Pins -- CX Series
from DME Company

Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]

  • Pin Type: Core Pin
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 14
Through Hardened Ejector Pins
from SelfLube, Inc.

Made in a variety of sizes. Material is 1.2344 (H-13) with a core: 50-52 Rc; Surface: 65-70 Rc. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.0310 to 1
  • Design Units: English
  • Length: 4 to 14
Inch Return Pins -- Inch Return Pin Series
from DME Company

Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Centerless ground and polished outer diameter [See More]

  • Pin Type: Return Pin
  • Length: 3.56 to 9.44
  • Nominal Diameter: 0.5000 to 0.7500
  • Material: Steel
Through Hardened Ejector Pins - Metric
from SelfLube, Inc.

Available in a variety of sizes. The hardness of this particular pin is 58-62 Rc. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.0394 to 0.7874
  • Design Units: Metric
  • Length: 3.94 to 31.5
Inch Sprue Puller Pins -- .25/.375 Diameter Series
from DME Company

Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]

  • Pin Type: Puller Pin
  • Nominal Diameter: 0.2500 to 0.3750
  • Design Units: English
  • Length: 3.44 to 9.38
UNIKIX Spring Pins
from SelfLube, Inc.

Each Unikix Spring Pin consists of a hardened steel rod soldered to a compression spring. A Unikix Spring Pin can eject a sheet-metal part after cut-off. This can prevent the sheet metal from being held against the stripper by stamping-fluid surface tension. They are used for ejectors, lifters,... [See More]

  • Pin Type: Ejector; UNIKIX Spring Pins
  • Nominal Diameter: 0.1480 to 0.2000
  • Design Units: English
  • Length: 3 to 4
JIS - Straight Ejector Pins -- JFX Series
from DME Company

JIS Ejector Pins – Straight [See More]

  • Nominal Diameter: 0.0394 to 0.5906
  • Material: Steel
Keyed Ejector Pins -- EXK Series
from DME Company

Precision-machined flat on head keeps pin from rotating. Made from superior quality thermal shock-resisting hotwork steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC. Heads annealed for easy machining. [See More]

  • Pin Type: Ejector
  • Nominal Diameter: 0.1250 to 1
  • Design Units: English
  • Length: 6 to 25
Keyed Ejector Pins -- THXK Series
from DME Company

Precision-machined flat on head keeps pin from rotating. Made from superior quality thermal shock-resisting hotwork steel. Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or other high temperature appications. Annealed hot-forged heads provide uniform grain flow while... [See More]

  • Pin Type: Ejector
  • Material: Steel
  • Nominal Diameter: 0.1250 to 1
Metric Ejector Pins -- EPME Series
from DME Company

European Metric Ejector Pins [See More]

  • Pin Type: StraightDowel; Ejector
  • Nominal Diameter: 0.0787 to 0.4724
  • Design Units: Metric
  • Length: 3.94 to 24.8
Nitrided Ejector Pins -- EP Series
from DME Company

EP Series Nitrided Ejector Pins. High Quality, Affordable Price. 100+ sizes in stock! [See More]

  • Pin Type: StraightDowel; Ejector
  • Nominal Diameter: 0.0460 to 1
  • Design Units: English
  • Length: 6 to 25
Shoulder Ejector Pins -- EPS Series
from DME Company

Material: H-13 Steel. Core Hardness: RC 43 ± 2 [See More]

  • Pin Type: StraightDowel; Ejector
  • Nominal Diameter: 0.0460 to 0.1000
  • Design Units: English
  • Length: 6 to 14
Shoulder Leader Pin -- P Series
from DME Company

P Series [See More]

  • Pin Type: Leader Pin
  • Length: 0.5850 to 4.71
  • Nominal Diameter: 0.3750 to 0.8760
  • Material: Steel
Stop Pins -- SP121
from DME Company

Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]

  • Pin Type: StraightDowel; Stop Pin
  • Nominal Diameter: 0.6250
  • Design Units: English
  • Length: 0.8125
Vortex Core Pins -- PC Series
from DME Company

Porcerax II ® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003 ”) or 20 (.0008 ”) microns throughout, the primary function is... [See More]

  • Pin Type: Vortex Core Pin
  • Nominal Diameter: 0.2500 to 0.5000
  • Design Units: English
  • Length: 3