Diamond Locating Pin Industrial Pins

15 Results
Locating Pin -- ABN-005 [ABN-005 from Actek Manufacturing & Engineering]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
Round & Diamond Lock Screw Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a slip-fit shank and lockscrew slot, is designed for renewable installation (also available in a press-fit type for permanent installation). Round Pins and Diamond... [See More]

  • Pin Type: DiamondLocating
  • Nominal Diameter: 0.3125 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.19 to 2.62
Locating Pin -- ABN-006 [ABN-006 from Actek Manufacturing & Engineering]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
Round & Diamond Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are relieved, to locate only in 1 axis. Round Pins... [See More]

  • Pin Type: DiamondLocating
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.7500 to 1.88
Locating Pin -- BND-130 [BND-130 from Actek Manufacturing & Engineering]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
Round & Diamond Press Fit Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a press-fit shank, is designed for permanent installation (also available in a lockscrew type, with a slip-fit shank for renewable installation). Round Pins and... [See More]

  • Pin Type: DiamondLocating
  • Nominal Diameter: 0.3125 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.19 to 2.62
Locating Pin -- JLP-10 [JLP-10 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2760
Locating Pin -- JLP-100 [JLP-100 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.4720
Locating Pin -- JLP-130 [JLP-130 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2950
Locating Pin -- JLP-195 [JLP-195 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2950
Locating Pin -- JLP-255 [JLP-255 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2950
Locating Pin -- KSP-10 [KSP-10 from Kipp, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.4330
Locating Pin -- KSP-55 [KSP-55 from Kipp, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2760
Locating Pin -- UB-500 [UB-500 from United California Corporation]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
Locating Pin -- UB-521 [UB-521 from United California Corporation]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating