Metric Industrial Pins
from SPIROL
The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Coiled Spring Pins
- Nominal Diameter: 0.0315 to 0.7874
from National Bolt & Nut Corporation
COTTER PINS. Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of... [See More]
- Design Units: English; Metric
- Pin Type: Cotter Pin, Extended / Hammerlock
from Vlier
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either “T ” handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Typical Uses. [See More]
- Design Units: Metric
- Length: 3.94
- Pin Type: QuickRelease
from Fairlane Products, Inc.
These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 0.7500
- Pin Type: QuickRelease
- Length: 0.5000 to 6
from Rego Electronics Inc.
Product Series -. Copper push pins with compression springs. Features & Benefits -. -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical, Instrument [See More]
- Design Units: Metric
- Nominal Diameter: 0.1799
- Pin Type: CoiledSpring; PCB Push Pin
- Length: 0.6350
from Jergens, Inc.
Jergens 5-Axis Locating Pins locate subplates to machine rotary tables, risers to subplates, and mount Fixture-Pro ® top tooling directly to a rotary table. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Tolerance: ±0.0002" (0.005mm) [See More]
- Design Units: Metric
- Material: 1018 Carbon Steel
from Imao-Fixtureworks
Clamping Pins for QCBA / QCBAS. Material. S45C steel (electroless nickel plated, quenched and tempered) [See More]
- Design Units: Metric
- Nominal Diameter: 0.3150
- Pin Type: Clamping
- Material: Steel
from PennEngineering®
New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]
- Design Units: Metric
- Nominal Diameter: 0.0472
- Pin Type: Knurled
- Length: 0.0394
from bisco industries
Self-Clinching Pilot Pins [See More]
- Design Units: Metric
- Material: Stainless; AGE HARDENED A286 STAINLESS STEEL
from SPIROL
The flexibility of the Series 880 Coiled Spring Pin makes it the. ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing. processes. The quality of the hinge is unsurpassed by any other. fastening method due to the low insertion force... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Nominal Diameter: 0.0638 to 0.1752
from National Bolt & Nut Corporation
DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt &... [See More]
- Design Units: English; Metric
- Pin Type: StraightDowel (optional feature); OversizeDowel (optional feature)
from Vlier
Vlier indexing pins available with cam action and a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Stainless Steel: 300 series. Finishes. Stainless Steel: Natural Finish [See More]
- Design Units: Metric
- Pin Type: Indexing / Pop
from Fairlane Products, Inc.
These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 0.7500
- Pin Type: QuickRelease
- Length: 0.5000 to 6
from Jergens, Inc.
Existing Ball Lock ® Shanks can be converted to Ball Lock ® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa ® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa ® Adjustable... [See More]
- Design Units: Metric
- Nominal Diameter: 0.7874
- Pin Type: QuickRelease
- Material: 4340 Steel
from Imao-Fixtureworks
Compact & safety mechanical locking. Safety lock type is available. Clamping force: 7 / 15N. Shear Strength: 1800N. Tensile Strength (at active safety lock): 1800N [See More]
- Design Units: Metric
- Nominal Diameter: 0.5512 to 0.6299
- Pin Type: Clamping
- Length: 1.14 to 1.77
from PennEngineering®
PEM Type MPP, self-clinching microPEM ® pins are ideal for today ’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness... [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591
- Pin Type: Groove; PEM Type MPP Self-clinching microPEM Pins - Metric
- Length: 0.1181
from bisco industries
Self-Clinching Pilot Pins [See More]
- Design Units: Metric
- Material: Stainless; 400 SERIES STAINLESS STEEL
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel; Dowel Bushing
- Nominal Diameter: 0.2500 to 0.7854
from Vlier
Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical applications. Special... [See More]
- Design Units: Metric
- Material: Stainless
from Fairlane Products, Inc.
These positive locking quick release pins have a wide range of uses in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or removed... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 0.6250
- Pin Type: QuickRelease
- Length: 0.5000 to 6
from Jergens, Inc.
Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]
- Design Units: Metric
- Nominal Diameter: 0.7874
- Pin Type: QuickRelease
- Material: 4340 Steel
from Imao-Fixtureworks
Clamping Receptacles for QCWE / QCBU. Materials: S45C Steel (Electroless nickel plated). or. SUS630 stainless steel (Hardened) [See More]
- Design Units: Metric
- Length: 0.5906 to 0.6693
- Pin Type: Clamping
- Material: Stainless; Steel
from PennEngineering®
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits. Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1102
- Pin Type: Knurled
- Length: 0.3937
from bisco industries
Self-Clinching Pilot Pins [See More]
- Design Units: Metric
- Material: Stainless; 400 SERIES STAINLESS STEEL
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Nominal Diameter: 0.1043 to 0.2646
from Vlier
Vlier stainless steel nose locating pins with plastic knob are the perfect solution on jobs that require positioning. Each comes with a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical applications. Special environments. [See More]
- Design Units: Metric
- Material: Stainless
from Fairlane Products, Inc.
These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 0.7500
- Pin Type: QuickRelease; L-Pin
- Length: 0.5000 to 6
from Jergens, Inc.
Jergens Kwik-Lok ® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
from Imao-Fixtureworks
Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N [See More]
- Design Units: Metric
- Nominal Diameter: 0.2362 to 0.3937
- Pin Type: Clamping
- Material: Stainless; Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1575
- Pin Type: Groove; Self-Clinching Pilot Pins - Type TP4 - Metric
- Length: 0.6299
from bisco industries
Self-Clinching Pilot Pins [See More]
- Design Units: Metric
- Material: Stainless; 300 SERIES STAINLESS STEEL
from SPIROL
Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel; Ground Hollow Dowel
- Nominal Diameter: 0.2362 to 0.6299
from Fairlane Products, Inc.
These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 0.6250
- Pin Type: QuickRelease
- Length: 0.5000 to 6
from Jergens, Inc.
Jergens Kwik-Lok ® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart... [See More]
- Design Units: Metric
- Nominal Diameter: 0.2362
- Pin Type: L-Pin
from Imao-Fixtureworks
Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: Clamping
- Material: Stainless; Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1181
- Pin Type: Groove; Self-Clinching Pilot Pins - Type TPXS - Metric
- Length: 0.6299
from SPIROL
SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Nominal Diameter: 0.0929 to 0.1756
from Fairlane Products, Inc.
These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 0.7500
- Pin Type: QuickRelease; T-Pin
- Length: 0.5000 to 6
from Jergens, Inc.
Jergens Kwik-Lok ® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
from Imao-Fixtureworks
Clamping Pins for QLPDH Heavy Duty Pull Clamps. Material: Shank: SCM435 steel, Induction hardened(taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]
- Design Units: Metric
- Nominal Diameter: 0.4724 to 0.6299
- Pin Type: Clamping
- Material: Steel
from SPIROL
SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Nominal Diameter: 0.0866 to 0.2500
from Jergens, Inc.
Jergens Kwik-Lok ® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: T-Pin
from Imao-Fixtureworks
Clamping pin for QLPD Pull Clamps (Standard). Materials: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969 to 0.3150
- Pin Type: Clamping
- Material: Steel
from SPIROL
SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Nominal Diameter: 0.0768 to 0.2362
from Jergens, Inc.
Jergens Kwik-Lok ® Heavy Duty Button Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
from Imao-Fixtureworks
Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]
- Design Units: Metric
- Nominal Diameter: 6 to 8
- Pin Type: Clamping
- Material: Stainless
from SPIROL
SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Nominal Diameter: 0.1063 to 0.2500
from Jergens, Inc.
Jergens Kwik-Lok ® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don ’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: Detent
from Imao-Fixtureworks
Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening. [See More]
- Design Units: Metric
- Nominal Diameter: 0.2362 to 0.3150
- Pin Type: Clamping
- Length: 0.5118 to 0.6693
from SPIROL
SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel
- Nominal Diameter: 0.0866 to 0.2500
from Jergens, Inc.
Jergens Kwik-Lok ® Heavy Duty L-Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring... [See More]
- Design Units: Metric
- Nominal Diameter: 0.2362
- Pin Type: L-Pin
from Imao-Fixtureworks
Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The... [See More]
- Design Units: Metric
- Nominal Diameter: 0.6299
- Pin Type: Clamping
- Length: 0.8465 to 0.9646
from SPIROL
Series BP100 Press-N-Lok ™ Pins were designed to permanently retain two plastic components to each other. The raised barbs are angled backwards on the pin, opposite the direction of insertion. Press-N-Lok ™ Pins are installed in two stages: First, press the pins into one half of the... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Solid Pin
- Material: Aluminum
from Jergens, Inc.
Jergens Kwik-Lok ® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent,... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: T-Pin
from Imao-Fixtureworks
These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel. [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969 to 0.2559
- Pin Type: Clamping
- Length: 0.5512 to 0.6693
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Roll
- Nominal Diameter: 0.0622 to 0.8189
from Jergens, Inc.
Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: L-Pin
from Imao-Fixtureworks
Double Tapered Clamping Pins for CP150 Pull Clamping Modules. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) [See More]
- Design Units: Metric
- Material: Steel
- Nominal Diameter: 0.4331 to 0.8268
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Roll
- Nominal Diameter: 0.0906 to 0.4252
from Jergens, Inc.
Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits,... [See More]
- Design Units: Metric
- Nominal Diameter: 0.3937
- Pin Type: ExpandingDiameter
- Length: 0.7874
from Imao-Fixtureworks
Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Locating repeatability : 0.01mm. Mounting diameter : 16 /25 / 38 / 56mm [See More]
- Design Units: Metric
- Nominal Diameter: 0.3150 to 0.7874
- Pin Type: Clamping
- Material: Steel
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Roll
- Nominal Diameter: 0.0669 to 0.8228
from Jergens, Inc.
Jergens Quick-Loc ™ Center Locating Pins are designed for use with our Quick-Loc ™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009 ”. - Nominal... [See More]
- Design Units: Metric
- Material: Stressproof® Steel
from Imao-Fixtureworks
. Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. With a larger flanged shape than the standard CP720 pins, the need for precise... [See More]
- Design Units: Metric
- Nominal Diameter: 0.3150 to 0.7874
- Pin Type: Clamping
- Material: Steel
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Custom Pins
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
from Jergens, Inc.
Jergens Kwik-Lok ® Recessed Button Handle Pin's design helps prevent accidental actuation of the pin. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
from Imao-Fixtureworks
Pin for the quick change over of fixture plates. Precise locating with simple press fit design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Cost saving. Locating repeatability : 0.01mm. Mounting diameter : 12, 15, 20mm [See More]
- Design Units: Metric
- Nominal Diameter: 0.4724 to 0.7874
- Pin Type: Clamping
- Material: Steel
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel; Spring Alignment Bushing
- Nominal Diameter: 0.2362 to 0.6350
from Jergens, Inc.
Jergens Kwik-Lok ® Ring Handle Pins are designed for applications which require small clearance area around the pin. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
from Imao-Fixtureworks
The tolerance should be within ±0.05 for 6mm-thick plates. The holding force limits the gap between plates within 0.1mm. Supplied With: ・ QCWES1225-16S: 4 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・ QCWES1634-20S: 4 of socket-head cap screws(stainless steel),... [See More]
- Design Units: Metric
- Nominal Diameter: 1.18 to 1.97
- Pin Type: Clamping
- Material: Stainless; Electroless nickel plated, Quenched and tempered
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Design Units: English; Metric
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring; Coiled Spring Pins
- Nominal Diameter: 0.0310 to 0.7500
from Jergens, Inc.
Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]
- Design Units: Metric
- Nominal Diameter: 0.7874
- Pin Type: QuickRelease
- Material: Stainless; 17-4 PH Stainless Steel
from Imao-Fixtureworks
Supplied With: ・QCPCS QCPCS-SUS 0625-20: 3 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・QCPCS QCPCS-SUS 0834-20: 3 of socket-head cap screws(stainless steel), M3 ×0.5-6L [See More]
- Design Units: Metric
- Nominal Diameter: 1.18 to 1.57
- Pin Type: Clamping
- Length: 1.57 to 1.89
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]
- Design Units: English; Metric
- Bulk/Assorted Package: Bulk
- Pin Type: Roll; Slotted Spring Pins
- Nominal Diameter: 0.0620 to 0.5000
from Jergens, Inc.
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]
- Design Units: Metric
- Material: Alloy Steel
- Pin Type: StraightDowel; PullDowel
from Imao-Fixtureworks
Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon... [See More]
- Design Units: Metric
- Nominal Diameter: 0.2559 to 0.3346
- Pin Type: Clamping
- Length: 1.57 to 1.89
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Nominal Diameter: 0.0335 to 0.8307
from Jergens, Inc.
Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: T-Pin
from Imao-Fixtureworks
Supplied With 2 of cone point setscrews(stainless steel), M4 ×0.7-5L [See More]
- Design Units: Metric
- Material: Stainless; Steel
- Pin Type: Clamping
from SPIROL
SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel
- Nominal Diameter: 0.1063 to 0.2500
from Imao-Fixtureworks
Spring pin for fixing the shaft is not supplied. [See More]
- Design Units: Metric
- Material: Stainless
- Pin Type: Clamping
from SPIROL
SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel
- Nominal Diameter: 0.0768 to 0.2362
from Imao-Fixtureworks
Supplied With: ・QCWES1225-B : 4 of socket-head cap screws(stainless steel), M3 ×0.5-6L. ・QCWES1634-B : 4 of socket-head cap screws(stainless steel), M4 ×0.7-8L [See More]
- Design Units: Metric
- Nominal Diameter: 1.14 to 1.46
- Pin Type: Clamping
- Material: Steel, Electroless nickel plated, Quenched & tempered
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Design Units: Metric
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Nominal Diameter: 0.0591 to 0.4232
from Imao-Fixtureworks
Pin for QCMA Magnetic Lock Clamp. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]
- Design Units: Metric
- Length: 0.5906
- Pin Type: Clamping
- Material: Stainless; Neodymium
from Imao-Fixtureworks
Compact & instant magnetic lock. Ideal for frequent changeover of machinery or fixture. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]
- Design Units: Metric
- Length: 0.5906 to 0.6693
- Pin Type: Clamping
- Material: Stainless; Neodymium
from Imao-Fixtureworks
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Safe system with high visibility of Locked/Unlocked states... [See More]
- Design Units: Metric
- Nominal Diameter: 0.7087 to 1.1
- Pin Type: Clamping
- Material: Steel
from Imao-Fixtureworks
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. The adjustable-torque levers are available for tightening. [See More]
- Design Units: Metric
- Nominal Diameter: 0.3543 to 0.6299
- Pin Type: Clamping
- Material: Steel
from DME Company
D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]
- Design Units: Metric
- Nominal Diameter: 0.3937 to 1.97
- Pin Type: StraightDowel
- Length: 1.57 to 14.17
from SelfLube, Inc.
For die applications, see bushing section for related NAAMS bushings. [See More]
- Design Units: Metric
- Nominal Diameter: 1.26 to 4.92
- Pin Type: Mold Guide Pins
- Length: 5.51 to 27.56
from Mill-Max Mfg. Corp.
For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring... [See More]
- Design Units: Metric
- Nominal Diameter: 0.0421
- Pin Type: CoiledSpring
- Length: 0.2740
from Monroe Engineering
Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: Indexing / Pop
- Length: 1.46
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Drilled or grooved for required shear results. Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head. Dimensions: Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.2500 to 3
- Pin Type: Shear
- Material: Aluminum; Brass; Stainless; UnhardenedSteel; Bronze, Copper, Nickel
from G.L. Huyett
Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel. [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0260 to 0.3100
- Pin Type: a.k.a. Hitch Pin Clip
- Length: 0.3130 to 7
from DME Company
DIN Hardened Core Pins [See More]
- Design Units: Metric
- Nominal Diameter: 0.0787 to 1.26
- Pin Type: Core Pin
- Material: Steel
from SelfLube, Inc.
Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591 to 1.26
- Pin Type: Ejector
- Length: 3.94 to 39.37
from Monroe Engineering
Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: Indexing / Pop
- Length: 47
from G.L. Huyett
Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets. [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1860 to 2
- Pin Type: Clevis
- Length: 0.2710 to 2.11
from DME Company
DIN Hardened Ejector Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591 to 0.7874
- Pin Type: Ejector
- Material: Steel
from SelfLube, Inc.
Available in a variety of sizes. [See More]
- Design Units: Metric
- Nominal Diameter: 0.1575 to 0.6299
- Pin Type: Ejector
- Length: 2.48 to 15.75
from Monroe Engineering
Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]
- Design Units: Metric
- Nominal Diameter: 0.1969
- Pin Type: Indexing / Pop
- Length: 47
from G.L. Huyett
Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can be installed quickly and with no special tools. Designed to be self-locking, cotter pins... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0310 to 0.6250
- Pin Type: Cotter Pin, Extended / Hammerlock
- Length: 0.2500 to 9
from DME Company
DIN Hardened Shoulder Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0315 to 0.0984
- Pin Type: Shoulder Pin
- Material: Steel
from SelfLube, Inc.
Available in a variety of sizes. The hardness of this particular pin is 58-62 Rc. [See More]
- Design Units: Metric
- Nominal Diameter: 0.0394 to 0.7874
- Pin Type: Ejector
- Length: 3.94 to 31.5
from Monroe Engineering
Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]
- Design Units: Metric
- Nominal Diameter: 0.1181
- Pin Type: Indexing / Pop
- Length: 0.9898
from G.L. Huyett
Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place. [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1875 to 1.25
- Pin Type: Detent
- Length: 0.4000 to 12.5
from DME Company
Shoulder Ejector Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0276 to 0.1378
- Pin Type: Shoulder Pin
- Material: Steel
from G.L. Huyett
Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0312 to 1.5
- Pin Type: StraightDowel
- Length: 0.1250 to 6
from DME Company
DIN Performance Core Pin [See More]
- Design Units: Metric
- Nominal Diameter: 0.0591 to 0.6299
- Pin Type: Core Pin
- Material: Steel
from G.L. Huyett
Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0394 to 0.6299
- Pin Type: Groove
- Length: 0.1575 to 4.72
from DME Company
Dowel Pin - Metric. Centering Bushings and Dowels - R05, R09, DP, and WZ7005 [See More]
- Design Units: Metric
- Nominal Diameter: 0.0787 to 0.7874
- Pin Type: StraightDowel; PullDowel
- Length: 0.2362 to 5.51
from G.L. Huyett
A solid pin with an attached self-locking ring that snaps down firmly to hold the part securely in place. The pins are also available with a heavy duty ring for more extreme applications, or with pre-assembled chain and cotter. [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.1880 to 0.4380
- Pin Type: Linch
- Length: 0.8750 to 2.25
from DME Company
Pull Dowel - Metric [See More]
- Design Units: Metric
- Nominal Diameter: 0.2362 to 0.7874
- Pin Type: StraightDowel; PullDowel
- Length: 0.0787 to 3.94
from G.L. Huyett
Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0310 to 0.7500
- Pin Type: Roll
- Length: 0.1250 to 7.87
from DME Company
Guide Pins with Collar [See More]
- Design Units: Metric
- Nominal Diameter: 0.7087 to 0.9449
- Pin Type: StraightDowel
- Length: 4.76 to 9.45
from G.L. Huyett
Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0625 to 1.52
- Pin Type: NonthreadedTaper
- Length: 0.2500 to 12
from DME Company
European Metric Ejector Pins [See More]
- Design Units: Metric
- Nominal Diameter: 0.0787 to 0.4724
- Pin Type: StraightDowel; Ejector
- Length: 3.94 to 24.8