Indexing / Pop Pin Industrial Pins
from Vlier
Vlier indexing pins available with cam action and a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Stainless Steel: 300 series. Finishes. Stainless Steel: Natural Finish [See More]
- Pin Type: Indexing / Pop
- Design Units: English
from Monroe Engineering
Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.2000
- Design Units: English
- Length: 1.46
from Monroe Engineering
Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.2000
- Design Units: English
- Length: 1.85
from Monroe Engineering
Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.2000
- Design Units: English
- Length: 1.85
from Monroe Engineering
Material-Zinc Plated Steel. Non-Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1560
- Design Units: English
- Length: 0.7812
from Monroe Engineering
Material-Zinc Plated Steel. Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1560
- Design Units: English
- Length: 1.38
from Monroe Engineering
Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1240
- Design Units: English
- Length: 1
from Monroe Engineering
Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1560
- Design Units: English
- Length: 1.62