Ejector Pin Industrial Pins
from DME Company
Industry-leading .0002" tolerance band. Centerless ground D diameter. Precision made of superior quality M-2 high-speed tool steel. Superior wear resistance. Exceptional performance at elevated temperatures. Hot-forged heads provide uniform grain flow, higher tensile strength [See More]
- Pin Type: Ejector
- Material: Steel
- Nominal Diameter: 0.0625 to 0.2500
from SelfLube, Inc.
Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.0460 to 1
- Design Units: English
- Length: 6 to 39
from DME Company
DIN Hardened Ejector Pin [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.0591 to 0.7874
- Design Units: Metric
- Material: Steel
from SelfLube, Inc.
Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.0591 to 1.26
- Design Units: Metric
- Length: 3.94 to 39.37
from DME Company
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. [See More]
- Pin Type: Ejector
- Material: Steel
- Nominal Diameter: 0.0625 to 0.7500
from SelfLube, Inc.
SelfLube Sleeve Ejectors have forged heads for maximum strength and are supplied heat treated, ground. Nitrided and polished to reduce friction and wear. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.1870 to 1
- Design Units: English
- Length: 3 to 12
from DME Company
Precision-machined flat on head keeps pin from rotating. Made from superior quality thermal shock-resisting hotwork steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Core hardness 40-45 HRC. Outside diameter nitrided to 65-74 HRC. Heads annealed for easy machining. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.1250 to 1
- Design Units: English
- Length: 6 to 25
from SelfLube, Inc.
For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. [See More]
- Pin Type: Ejector; Leader Pins
- Nominal Diameter: 0.7500 to 2.5
- Design Units: English
- Length: 1.75 to 18.75
from DME Company
Precision-machined flat on head keeps pin from rotating. Made from superior quality thermal shock-resisting hotwork steel. Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or other high temperature appications. Annealed hot-forged heads provide uniform grain flow while... [See More]
- Pin Type: Ejector
- Material: Steel
- Nominal Diameter: 0.1250 to 1
from SelfLube, Inc.
Available in a variety of sizes. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.1575 to 0.6299
- Design Units: Metric
- Length: 2.48 to 15.75
from DME Company
European Metric Ejector Pins [See More]
- Pin Type: StraightDowel; Ejector
- Nominal Diameter: 0.0787 to 0.4724
- Design Units: Metric
- Length: 3.94 to 24.8
from SelfLube, Inc.
Made in a variety of sizes. Material is 1.2344 (H-13) with a core: 50-52 Rc; Surface: 65-70 Rc. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.0310 to 1
- Design Units: English
- Length: 4 to 14
from DME Company
EP Series Nitrided Ejector Pins. High Quality, Affordable Price. 100+ sizes in stock! [See More]
- Pin Type: StraightDowel; Ejector
- Nominal Diameter: 0.0460 to 1
- Design Units: English
- Length: 6 to 25
from SelfLube, Inc.
Available in a variety of sizes. The hardness of this particular pin is 58-62 Rc. [See More]
- Pin Type: Ejector
- Nominal Diameter: 0.0394 to 0.7874
- Design Units: Metric
- Length: 3.94 to 31.5
from DME Company
Material: H-13 Steel. Core Hardness: RC 43 ± 2 [See More]
- Pin Type: StraightDowel; Ejector
- Nominal Diameter: 0.0460 to 0.1000
- Design Units: English
- Length: 6 to 14
from SelfLube, Inc.
Each Unikix Spring Pin consists of a hardened steel rod soldered to a compression spring. A Unikix Spring Pin can eject a sheet-metal part after cut-off. This can prevent the sheet metal from being held against the stripper by stamping-fluid surface tension. They are used for ejectors, lifters,... [See More]
- Pin Type: Ejector; UNIKIX Spring Pins
- Nominal Diameter: 0.1480 to 0.2000
- Design Units: English
- Length: 3 to 4