All Dowel Pins Industrial Pins

75 Results
microPEM® TackSert™ Type TK™ Pins -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]

  • Pin Type: Knurled
  • Nominal Diameter: 0.0472
  • Design Units: Metric
  • Length: 0.0394
0.0312" Dia. X 0.094" Long 300 Series Stainless Steel Dowel Pin -- A 9X31-0103
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Nominal Diameter: 0.0312
  • Length: 0.0940
Custom Dowel Pins
from National Bolt & Nut Corporation

DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt &... [See More]

  • Pin Type: StraightDowel (optional feature); OversizeDowel (optional feature)
  • Design Units: English; Metric
Flat Vent Alloy Steel Pull Dowels -- 31400
from Jergens, Inc.

Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.5000
  • Design Units: English
  • Material: Alloy Steel
Dowel Bushings -- Series DB100 - Inch
from SPIROL

Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]

  • Pin Type: StraightDowel; Dowel Bushing
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500 to 0.9370
PEM® Type TK™ TackSert™ Pins -- TK4-25-1000
from PennEngineering®

For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits. Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching... [See More]

  • Pin Type: Knurled
  • Nominal Diameter: 0.1102
  • Design Units: Metric
  • Length: 0.3937
0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin -- S7210Y-04712
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Pin Type: Groove
  • Length: 0.3850
  • Nominal Diameter: 0.0459
Precision Expanding Dowels -- 29401
from Jergens, Inc.

Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits,... [See More]

  • Pin Type: ExpandingDiameter
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 0.5000
Dowel Bushings -- Series DB100 - Metric
from SPIROL

Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]

  • Pin Type: StraightDowel; Dowel Bushing
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500 to 0.7854
0.062" Nominal Diameter, 0.438" Long, Carbon Steel Taper Pin -- A 9C38-7014
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Pin Type: NonthreadedTaper
  • Length: 0.4380
  • Nominal Diameter: 0.0620
  • Material: HardenedSteel
Spiral Groove Alloy Steel Pull Dowels -- 31800
from Jergens, Inc.

Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]

  • Pin Type: StraightDowel; PullDowel; SpiralGroove
  • Length: 0.5000
  • Design Units: English
  • Material: Alloy Steel
Ground Hollow Dowels -- Series GD100
from SPIROL

Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]

  • Pin Type: StraightDowel; Ground Hollow Dowel
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2362 to 0.6299
1.5mm Dia. BY 10mm Long Steel Dowel Pin -- MD6325MQ0015X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Nominal Diameter: 0.0591
  • Material: HardenedSteel
  • Length: 0.3937
Spiral Groove Stainless Steel Pull Dowels -- 31800-SS
from Jergens, Inc.

Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]

  • Pin Type: StraightDowel; PullDowel; SpiralGroove
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 0.5000
Headed Barbed Pin - Inch -- Series FH400
from SPIROL

SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]

  • Pin Type: Headed Pin
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0920 to 0.2690
Standard Round Alloy Steel Pull Dowels -- 31600
from Jergens, Inc.

Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.5000
  • Design Units: English
  • Material: Alloy Steel
Headed Helical Knurled Pin - Inch -- Series FH300
from SPIROL

SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Pin Type: Headed Pin
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0840 to 2.62
Standard Round Stainless Steel Pull Dowels -- 31600-SS
from Jergens, Inc.

Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance: ±0.010". Diameter Tolerance: ±0.0001". [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2502
  • Design Units: English
  • Length: 0.5000
Headed Pins - Inch -- Series FH100
from SPIROL

SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]

  • Pin Type: Headed Pin
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0761 to 0.2500
Headed Straight Knurled Pin - Inch -- Series FH200
from SPIROL

SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Pin Type: Headed Pin
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0990 to 2.62
Helical Knurled Pins - Inch -- Series KP300
from SPIROL

SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Pin Type: StraightDowel
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0840 to 0.2620
Special Solid Pins - Inch
from SPIROL

One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]

  • Pin Type: Custom Pins
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
Spring Alignment Dowels -- Series SD200 - Inch
from SPIROL

Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]

  • Pin Type: StraightDowel; Spring Alignment Bushing
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500 to 0.6300
Spring Alignment Dowels -- Series SD200 - Metric
from SPIROL

Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]

  • Pin Type: StraightDowel; Spring Alignment Bushing
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2362 to 0.6350
Straight Knurled Pins - Inch -- Series KP200
from SPIROL

SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Pin Type: StraightDowel
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0990 to 0.2620
Straight Pins - Inch -- Series DP100
from SPIROL

SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]

  • Pin Type: StraightDowel
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0761 to 0.2500
Angle Pin -- Euro-Series
from DME Company

D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.3937 to 1.97
  • Design Units: Metric
  • Length: 1.57 to 14.17
Pull Dowel Pins -- 1/4 Size 8-32 Tap Size
from Monroe Engineering

Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 1 to 1.75
1/16" x 1" Dowel Pin, Alloy, Plain -- PINDOW005010P
from NBS Corp.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4 ” to 1/16 ” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0630
  • Design Units: English
  • Length: 1
Precision Pins -- Dowel Pins
from Hartford Technologies, Inc.

Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]

  • Pin Type: StraightDowel
  • Length: 0.1250 to 3
  • Nominal Diameter: 0.0310 to 1
  • Material: Stainless; HardenedSteel; UnhardenedSteel
Bent Pins
from G.L. Huyett

Bent pins are simple pins with one straight end and a 25 ° angle bent arm at the opposite end. This low cost pin can be drilled and used with a wire form pin, or with a grooved end and secured with a retaining ring. [See More]

  • Pin Type: Angled Pin
  • Nominal Diameter: 0.3120 to 1
  • Design Units: English
  • Length: 2.5 to 6.75
Dowel Pin -- HK-01008B
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.7500
  • Nominal Diameter: 0.1250
  • Material: Steel
Drive Pin - Non Metric -- 1402J
from Peco Fasteners, Inc.

1-1/4 INCH SHANK LENGTH. 1.25 SHANK LENGTH - DECIMAL. 1-1/4 SHANK LENGTH - FRACTIONAL. SMOOTH SHANK TYPE. 1/4 INCH HEAD DIAMETER. .25 HEAD DIAMETER - DECIMAL. 1/4 HEAD DIAMETER - FRACTIONAL. PACKAGING QUANTITY 100 PIECES PER PACK. HEAD DIAMETER - DECIMAL - UOM IN. SHANK LENGTH - DECIMAL - UOM IN [See More]

  • Pin Type: Drive
PINS -- D1-1
from W.M. Berg

DOWEL [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0627
  • Design Units: English
  • Material: HardenedSteel
Aerospace Anchor Head Pins
from MS Aerospace, Inc.

M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while offering... [See More]

Custom Pins
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Tapered Pin, Forged Pin, Custom Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials: Steel, AQ Steel, Stainless, Aluminum,... [See More]

  • Pin Type: NonthreadedTaper; Tapered Pin, Forged Pin, Custom Pin
Dowel Pin
from RBC Bearings

RBC is dedicated to serving your special needs for rollers, needles, pins, needle thrust bearings, and thrust washers. The hallmarks of RBC's customer service are: Fast turnaround times. Large Inventories. Engineering support. Exceptional personal service. Competitive pricing. Because RBC... [See More]

  • Pin Type: StraightDowel; OversizeDowel
  • Nominal Diameter: 0.3100 to 1.25
  • Design Units: English
  • Length: 0.1560 to 8
Dowel Pins
from TFC Ltd.

Hardened & Ground Dowel Pins. Metric and Imperial sizes. Finish. Self Colour. Stainless Steel available on request [See More]

  • Pin Type: StraightDowel
Dowels & Pins -- plastic dowels
from Craftech Industries, Inc.

Craftech manufactures and distributes plastic dowels and pins in a variety of plastic materials. [See More]

C INCH Core Pin
from DME Company

Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 14
Precision Pins -- Knurled Pins
from Hartford Technologies, Inc.

Hartford Technologies custom manufactures precision knurled pins and knurled studs that provide the highest levels of straightness, roundness, and hardness, without marks. Hartford knurled pins and knurled studs are manufactured in high volumes in straight, diamond and helical styles, tapered and... [See More]

  • Pin Type: Knurled
  • Length: 3
  • Nominal Diameter: 0.3750
  • Material: Stainless; HardenedSteel; Chrome Steel
Parallel Pins DIN 7
from Fabory North America

Parallel pins (dowel pins) DIN 7. [See More]

Dowel Pins
from G.L. Huyett

Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0312 to 1.5
  • Design Units: English; Metric
  • Length: 0.1250 to 6
Dowel Pin -- PD-10
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.7500
  • Nominal Diameter: 0.2500
  • Material: Steel
Drive Pin - Non Metric -- 2702J
from Peco Fasteners, Inc.

1/2 INCH SHANK LENGTH. .5 SHANK LENGTH - DECIMAL. 1/2 SHANK LENGTH - FRACTIONAL. SMOOTH SHANK TYPE. 1/4 INCH HEAD DIAMETER. .25 HEAD DIAMETER - DECIMAL. 1/4 HEAD DIAMETER - FRACTIONAL. PACKAGING QUANTITY 100 PIECES PER PACK. HEAD DIAMETER - DECIMAL - UOM IN. SHANK LENGTH - DECIMAL - UOM IN [See More]

  • Pin Type: Drive
Taper Pins - DIN 1
from TFC Ltd.

Standard: DIN 1. Size Range: M3 - M12 DIA [See More]

  • Pin Type: NonthreadedTaper
  • Nominal Diameter: 0.1181 to 0.4724
CX INCH Core Pin
from DME Company

Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 14
Parallel Pins Hardened DIN 6325
from Fabory North America

Parallel pins (dowel pins) hardened DIN 6325. [See More]

Groove Pins
from G.L. Huyett

Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]

  • Pin Type: Groove
  • Nominal Diameter: 0.0394 to 0.6299
  • Design Units: English; Metric
  • Length: 0.1575 to 4.72
Dowel Pin -- PD-1005
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 2.36
  • Nominal Diameter: 0.3940
  • Material: Steel
Drive Pin - Non Metric -- 3814J
from Peco Fasteners, Inc.

1/2 INCH SHANK LENGTH. .5 SHANK LENGTH - DECIMAL. 1/2 SHANK LENGTH - FRACTIONAL. 0.3 INCH HEAD DIAMETER. .3 HEAD DIAMETER - DECIMAL. PACKAGING QUANTITY 100. HEAD DIAMETER - DECIMAL - UOM IN. SHANK LENGTH - DECIMAL - UOM IN [See More]

  • Pin Type: Drive
Dowel -- Dowel Pin - Inch
from DME Company

Dowel Pin - Inch [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.1250 to 1
  • Design Units: English
  • Length: 0.3750 to 5
Parallel Pins with Internal Thread Hardened DIN 7979D
from Fabory North America

Parallel pins with internal thread hardened DIN 7979D. [See More]

Taper Pins
from G.L. Huyett

Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]

  • Pin Type: NonthreadedTaper
  • Nominal Diameter: 0.0625 to 1.52
  • Design Units: English; Metric
  • Length: 0.2500 to 12
Grooved Pin -- DL-115
from Reid Supply

Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a... [See More]

  • Pin Type: Groove; NonthreadedTaper
  • Length: 0.8750
  • Nominal Diameter: 0.0940
  • Material: Low-Carbon Steel
Drive Pin - Non Metric -- R50032
from Peco Fasteners, Inc.

1-1/4 INCH SHANK LENGTH. 1.25 SHANK LENGTH - DECIMAL. 1-1/4 SHANK LENGTH - FRACTIONAL. 0.3 INCH HEAD DIAMETER. .3 HEAD DIAMETER - DECIMAL. PACKAGING QUANTITY 100. HEAD DIAMETER - DECIMAL - UOM IN. SHANK LENGTH - DECIMAL - UOM IN [See More]

  • Pin Type: Drive
Dowel -- Tubular Dowel - Inch
from DME Company

Tubular Dowel - Inch [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.3752 to 0.8752
  • Design Units: English
  • Length: 0.3750 to 2.88
Taper Pin Set -- GLH-501
from Reid Supply

There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins. Reid also offers fastening pin sets that contain... [See More]

  • Pin Type: NonthreadedTaper
  • Material: Steel
Drive Pin - Non Metric -- R50150
from Peco Fasteners, Inc.

1 INCH SHANK LENGTH. 1 SHANK LENGTH - DECIMAL. 1 SHANK LENGTH - FRACTIONAL. 0.3 INCH HEAD DIAMETER. .3 HEAD DIAMETER - DECIMAL. PACKAGING QUANTITY 100. INCLUDES 1/4 INCH BOX TRAP. HEAD DIAMETER - DECIMAL - UOM IN. SHANK LENGTH - DECIMAL - UOM IN [See More]

  • Pin Type: Drive
Dowel Pins - Metric -- DP Series
from DME Company

Dowel Pin - Metric. Centering Bushings and Dowels - R05, R09, DP, and WZ7005 [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.0787 to 0.7874
  • Design Units: Metric
  • Length: 0.2362 to 5.51
Drive Pin - Non Metric -- R50382
from Peco Fasteners, Inc.

1/2 INCH SHANK LENGTH. .5 SHANK LENGTH - DECIMAL. 1/2 SHANK LENGTH - FRACTIONAL. 0.3 INCH HEAD DIAMETER. .3 HEAD DIAMETER - DECIMAL. PACKAGING QUANTITY 100. INCLUDES CONDUIT CLIP. HEAD DIAMETER - DECIMAL - UOM IN. SHANK LENGTH - DECIMAL - UOM IN [See More]

  • Pin Type: Drive
Dowel Pins with Pull Dowel - Metric -- WZ7005 Series
from DME Company

Pull Dowel - Metric [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2362 to 0.7874
  • Design Units: Metric
  • Length: 0.0787 to 3.94
Guide Pin with Collar -- Euro-Series
from DME Company

Guide Pins with Collar [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7087 to 0.9449
  • Design Units: Metric
  • Length: 4.76 to 9.45
Guide Pin without Collar -- Euro-Series
from DME Company

Guide Pins without Collar [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 1.18 to 1.65
  • Design Units: Metric
  • Length: 5.51 to 12.6
Guided Ejection Guide Pin -- Inch Series
from DME Company

The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces wear on ejection components and prevents possible cocking of the ejector plates. It is... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7490 to 1.5
  • Design Units: English
  • Length: 3.75 to 6.12
Inch Sprue Puller Pins -- .25/.375 Series
from DME Company

Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2500 to 0.3750
  • Design Units: English
  • Length: 3.44 to 9.38
PCL Performance Core Pin
from DME Company

Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 20
Shoulder Guide Pin -- Inch Series
from DME Company

D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7490 to 1.25
  • Design Units: English
  • Length: 1.75 to 11.75
Shoulder Leader Pin -- P Series
from DME Company

Shoulder Leader Pin [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.4850 to 0.9850
  • Design Units: English
  • Length: 0.5850 to 4.71
Stop Pin -- Inch Series
from DME Company

Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 1 to 4
  • Design Units: English
  • Length: 2.5 to 8
Stop Pins -- SP121
from DME Company

Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]

  • Pin Type: StraightDowel; Stop Pin
  • Nominal Diameter: 0.6250
  • Design Units: English
  • Length: 0.8125
Straight Guide Pin -- Inch Series
from DME Company

D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7490 to 1.5
  • Design Units: English
  • Length: 1.75 to 15.75
Straight Leader Pin -- SP Series
from DME Company

MUD Quick-Change Components. Straight Leader Pins [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.6100 to 0.8530
  • Design Units: English
  • Length: 4 to 6
Tapered Dowel Pin -- EDP0001
from DME Company

This tapered dowel pin is used to align the end plug and prevent it. from rotating. If constructed by the moldmaker from raw stock, it must. conform to ANSI B18.8.2-1978 standard. [See More]

  • Pin Type: StraightDowel
  • Length: 1.5
  • Nominal Diameter: 0.1930
  • Material: Steel