Spiral Groove Pin Industrial Pins
2 Results
Spiral Groove Alloy Steel Pull Dowels -- 31800
from Jergens, Inc.
from Jergens, Inc.
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Length: 0.5000
- Design Units: English
- Material: Alloy Steel
Spiral Groove Stainless Steel Pull Dowels -- 31800-SS
from Jergens, Inc.
from Jergens, Inc.
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Nominal Diameter: 0.2500
- Design Units: English
- Length: 0.5000