T-Pin Industrial Pins

16 Results
300 Series T-Handle Quick Release Pin -- 801000-300
from Jergens, Inc.

These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and... [See More]

  • Pin Type: T-Pin
  • Design Units: English
T-handle Quick Release Ball Lock Pins
from Fairlane Products, Inc.

These positive locking quick release pins have a wide range of applications in fastening, locating, and alignment applications. The pins will not release until the button on the handle is depressed. Once the button is depressed, the balls retract into the shank allowing the pin to be inserted or... [See More]

  • Pin Type: QuickRelease; T-Pin
  • Nominal Diameter: 0.1875 to 0.7500
  • Design Units: English; Metric
  • Length: 0.5000 to 6
Double Acting T-Handle Quick-Release Pins -- 803400
from Jergens, Inc.

Jergens Kwik-Lok ® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Heavy Duty T-Handle Quick-Release Pins -- 802600
from Jergens, Inc.

Jergens Kwik-Lok ® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent,... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801000MQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 4
T-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801000GE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 12
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801001BQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 6
T-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801034FB
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.3125
  • Design Units: English
  • Length: 6
T-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801001EE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 12
T-Handle Quick-Release Pins -- 801000
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Alignment Pin; T-Pin -- AKT-39002 [AKT-39002 from Actek Manufacturing & Engineering]
from Reid Supply

Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by installing a pin in one part and a liner in the other. Types of standard alignment pin handle styles... [See More]

  • Pin Type: T-Pin
  • Length: 0.3100
  • Nominal Diameter: 0.1865
  • Material: Steel
Clamping Pins
from Carr Lane Manufacturing Co.

Threaded alignment pin usually used for clamping. The bushing must be welded in place at the proper position to suit the application [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1930 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 3 to 5
Alignment Pin; T-Pin -- PNT-1 [PNT-1 from United California Corporation]
from Reid Supply

Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by installing a pin in one part and a liner in the other. Types of standard alignment pin handle styles... [See More]

  • Pin Type: T-Pin
  • Length: 2.5
  • Nominal Diameter: 0.1250
  • Material: Steel
Jig Pins
from Carr Lane Manufacturing Co.

Jig Pins are removable locating pins, precision ground for accurately aligning holes. Similar to an L or T Pin, but with a shoulder to keep the handle raised, and with pin diameter ground .0003" under nominal size. To convert from a T handle to an L handle, slide the roll-pin handle by tapping it... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.88 to 4
Locking T Pins
from Carr Lane Manufacturing Co.

Similar to a standard L PIn, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds the... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.5 to 6
T Pins
from Carr Lane Manufacturing Co.

T Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable. [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1250 to 0.7500
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 2.5 to 8