Roll / Slotted Spring Pin Industrial Pins

13 Results
Slotted Spring Pins -- ASME B18.8.2 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Pin Type: Roll
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0660 to 0.7840
0.0625" Nominal Dia. 420 Stainless Steel, 0.188" Long Roll Pin -- A 9Y35-0206
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Pin Type: Roll
  • Length: 0.1880
  • Nominal Diameter: 0.0625
  • Material: Stainless
Slotted Spring Pins -- ASME B18.8.4M Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Pin Type: Roll
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0622 to 0.8189
1.5MM Nominal Dia. Steel, 10MM Long Roll Pin -- MD1481MQB015X010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Pin Type: Roll
  • Length: 0.3937
  • Nominal Diameter: 0.0591
  • Material: HardenedSteel
Slotted Spring Pins -- ISO 13337 DIN 7346 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Pin Type: Roll
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0906 to 0.4252
Slotted Spring Pins -- ISO 8752 EN 28752 Pins
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]

  • Pin Type: Roll
  • Design Units: Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0669 to 0.8228
Spring Pins - Slotted
from SPIROL

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. [See More]

  • Pin Type: Roll; Slotted Spring Pins
  • Design Units: English; Metric
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.0620 to 0.5000
Spring Pins
from G.L. Huyett

Rolled pins are hollow, cylindrical tube-style press fit fasteners with chamfered ends. They have been around a long time, and as a result there are an abundance of designs, materials, and finishes with wide stock availability. Rolled pins are used as locking devices, positioning points,... [See More]

  • Pin Type: Roll
  • Nominal Diameter: 0.0310 to 0.7500
  • Design Units: English; Metric
  • Length: 0.1250 to 7.87
Spring Pin -- P-1 [P-1 from Vogelsang Fastener Solutions, Inc.]
from Reid Supply

Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .063 in and an overall length of .250 in [See More]

  • Pin Type: Roll
  • Length: 0.2500
  • Nominal Diameter: 0.0630
  • Material: High Carbon Steel
Slotted Pins, Spiral Pins and Solid Pins
from American Ring

Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin that is not subject to stressing on the... [See More]

  • Pin Type: CoiledSpring; Roll
Pins
from CORE Manufacturing

Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]

  • Pin Type: StraightDowel; NonthreadedTaper; CoiledSpring; Roll; Cotter Pin, Extended / Hammerlock; Clevis; Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin
  • Nominal Diameter: 0.2500 to 8
  • Design Units: English
  • Material: Stainless; UnhardenedSteel
Spring Pin -- P-100 [P-100 from Vogelsang Fastener Solutions, Inc.]
from Reid Supply

Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from 420 Stainless Steel. It has an outside diameter of .063 in and an overall length of .250 in [See More]

  • Pin Type: Roll
  • Length: 0.2500
  • Nominal Diameter: 0.0630
  • Material: Stainless; 420 Stainless Steel
Spring Pin -- P-65 [P-65 from Vogelsang Fastener Solutions, Inc.]
from Reid Supply

Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon, Rockwell C46-53 Steel. It has an outside diameter of .375 in and an overall length of 3.500 in [See More]

  • Pin Type: Roll
  • Length: 3.5
  • Nominal Diameter: 0.3750
  • Material: High Carbon, Rockwell C46-53 Steel