Cotter Pin, Extended / Hammerlock Industrial Pins
from National Bolt & Nut Corporation
COTTER PINS. Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of... [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Nominal Diameter: 0.0625 to 0.5000
- Design Units: English
- Length: 0.5000 to 6
from Reid Supply
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . MK-CP-1 [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Length: 1
- Nominal Diameter: 0.0630
- Material: Steel
from TFC Ltd.
Product: Cotter Pin. Standard: DIN 94. Size Range: M1.6 - M10 DIA [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Nominal Diameter: 0.0630 to 0.3937
from G.L. Huyett
Cotter pins are wire formed fasteners used externally in holed applications; they have been around for centuries. These low-cost and highly versatile fasteners are used virtually everywhere. Cotter pins can be installed quickly and with no special tools. Designed to be self-locking, cotter pins... [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Nominal Diameter: 0.0310 to 0.6250
- Design Units: English; Metric
- Length: 0.2500 to 9
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Clevis, Clevis Pin, Cotter Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 5/8 ” (#2) through 4 ” (#8). Available Materials: Steel, Stainless. Available Grades: C-1035, A182. Available Threads: UNC,... [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Nominal Diameter: 0.6250 to 4
- Design Units: English
- Material: Stainless; UnhardenedSteel
from Reid Supply
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . This Cotter Pin has pin diameter... [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Length: 0.5000
- Nominal Diameter: 0.0630
- Material: Steel
from Reid Supply
Cotter Pins - Automatic Locking Ring surround the shaft for safety. Best used in light and medium applications, these cotter pins install fast without tools.Locking pins used on shafts or screws to lock nuts in place. Meets or exceeds ASME/ANSI B18.8.1 standards. . Cotter Pins - Automatic Locking... [See More]
- Pin Type: Cotter Pin, Extended / Hammerlock
- Length: 1.21
- Nominal Diameter: 0.0540
- Material: Zinc Plated Steel