Linch Pin Industrial Pins
from Reid Supply
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
- Material: Carbon Steel
- Nominal Diameter: 0.2500
from G.L. Huyett
A solid pin with an attached self-locking ring that snaps down firmly to hold the part securely in place. The pins are also available with a heavy duty ring for more extreme applications, or with pre-assembled chain and cotter. [See More]
- Pin Type: Linch
- Nominal Diameter: 0.1880 to 0.4380
- Design Units: English; Metric
- Length: 0.8750 to 2.25
from Pivot Point, Inc.
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]
- Pin Type: Linch
- Nominal Diameter: 0.1880
- Design Units: English
- Length: 1.5
from Reid Supply
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
- Material: Carbon Steel
- Nominal Diameter: 0.2500
from Pivot Point, Inc.
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]
- Pin Type: Linch
- Design Units: English
- Bulk/Assorted Package: Assortment
- Material: HardenedSteel; Zinc with Yellow Chromate
from Reid Supply
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]
- Pin Type: Linch
- Material: Carbon Steel
- Nominal Diameter: 0.1870
from Pivot Point, Inc.
Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from hard drawn wire. [See More]
- Pin Type: Linch
- Design Units: English
- Bulk/Assorted Package: Assortment
- Material: HardenedSteel; Zinc Plated Pin with Clear Chromate (Bright)
from Reid Supply
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
- Material: Carbon Steel
- Nominal Diameter: 0.3750
from Reid Supply
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
- Material: Carbon Steel
- Nominal Diameter: 0.3750
from Reid Supply
These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]
- Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
- Material: Carbon Steel
- Nominal Diameter: 0.2500