Steel, Unhardened Industrial Pins
from SPIROL
The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard duty (sometimes called... [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Coiled Spring Pins
- Design Units: Metric
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Design Units: English
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Design Units: Metric
from SPIROL
SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Design Units: English
from SPIROL
SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Design Units: English
from SPIROL
SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Design Units: English
from SPIROL
SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Headed Pin
- Design Units: English
from SPIROL
SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel
- Design Units: English
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Roll
- Design Units: English
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Roll
- Design Units: Metric
from SPIROL
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation. [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Roll
- Design Units: Metric
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: Custom Pins
- Design Units: English
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Design Units: English
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Design Units: Metric
from SPIROL
SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel
- Design Units: English
from SPIROL
SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: StraightDowel
- Design Units: English
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Design Units: English
from SPIROL
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations... [See More]
- Material: Stainless; UnhardenedSteel
- Bulk/Assorted Package: Bulk
- Pin Type: CoiledSpring
- Design Units: Metric
from PENCOM
Screw mounted, 30 deg nose, clear zinc finish [See More]
- Material: UnhardenedSteel
- Design Units: Metric
- Pin Type: Guide Pin
- Nominal Diameter: 0.1181
from Monroe Engineering
Material-Zinc Plated Steel. Non-Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1560
from Century Spring Corp.
Carbon Steel H-Clips [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: a.k.a. External Hitch Pin Clip
- Length: 0.2180
from Hartford Technologies, Inc.
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Nominal Diameter: 0.0310 to 1
- Pin Type: StraightDowel
- Length: 0.1250 to 3
from SelfLube, Inc.
Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: ConeLocator; Mold Core Pins
- Nominal Diameter: 0.0930 to 0.7500
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 2 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. Available Materials:... [See More]
- Material: Stainless; UnhardenedSteel
- Design Units: English
- Pin Type: Bridge Pin, Recessed Pin, Recessed Bridge Pin, Forged Bridge Pin, Forged Pin
- Nominal Diameter: 2 to 18
from Monroe Engineering
Material-Zinc Plated Steel. Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1560
from SelfLube, Inc.
For die applications, see bushing section for mating guide pin bushings. [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Mold Guide Pins
- Nominal Diameter: 0.7500 to 3
from Monroe Engineering
Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1240
from SelfLube, Inc.
For die applications, see bushing section for related NAAMS bushings. [See More]
- Material: UnhardenedSteel
- Design Units: Metric
- Pin Type: Mold Guide Pins
- Nominal Diameter: 1.26 to 4.92
from Monroe Engineering
Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Indexing / Pop
- Nominal Diameter: 0.1560
from SelfLube, Inc.
Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Ejector
- Nominal Diameter: 0.0460 to 1
from Monroe Engineering
Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material thickness. Use... [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: QuickRelease
- Nominal Diameter: 0.2500
from SelfLube, Inc.
Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. [See More]
- Material: UnhardenedSteel
- Design Units: Metric
- Pin Type: Ejector
- Nominal Diameter: 0.0591 to 1.26
from Monroe Engineering
Pins are Zinc Plated Steel. Detent Balls are Stainless Steel. Black Polypropylene Handles. Other diameters grip length, material etc. available on request. [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: QuickRelease
- Nominal Diameter: 0.2500
from SelfLube, Inc.
For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: Ejector; Leader Pins
- Nominal Diameter: 0.7500 to 2.5
from Monroe Engineering
Pins are Zinc Plated Steel. Stainless Steel Locking Ball. Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not retract. Other diameters grip length, material etc., available on request. [See More]
- Material: UnhardenedSteel
- Design Units: English
- Pin Type: QuickRelease
- Nominal Diameter: 0.2500