Search All Locating and Fixturing Pins Industrial Pins

189 Results
Aluminum microPEM® TackSert™ Pin -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert ™ (Type TK ™) pins are designed with a diagnol knurl to hold a top panel to a bottom panel or chassis by broaching into the bottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plastic applications, and Type TK4 (400 series stainless... [See More]

  • Pin Type: Knurled
  • Nominal Diameter: 0.0470
  • Design Units: English
  • Length: 0.0390
300 Series T-Handle Quick Release Pin -- 801000-300
from Jergens, Inc.

These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. A simple push-button and ball-lock mechanism allows for positive engagement and... [See More]

  • Pin Type: T-Pin
  • Design Units: English
Ball-lock Clamping Pin -- QCBA-M
from Imao-Fixtureworks

Clamping Pins for QCBA / QCBAS. Material. S45C steel (electroless nickel plated, quenched and tempered) [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.3150
  • Design Units: Metric
  • Material: Steel
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking -- PKLT1000
from Vlier

All Vlier locating pins include a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Material. Steel: Carbon Steel. Plastic Knob: Thermoplastic. (Nylon 6). Finishes. Steel: Black Oxide. Plastic Knob: Black Gray [See More]

  • Design Units: English
  • Material: Stainless
Locating Pin, Spring-loaded - Metric -- PSL2-04-4-CN-3
from PennEngineering®

Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order. Without lockout feature. Available on special order. [See More]

  • Pin Type: Locating Pin, Spring-loaded - Metric
5-Axis Locating Pins -- 5LP1220
from Jergens, Inc.

Jergens 5-Axis Locating Pins locate subplates to machine rotary tables, risers to subplates, and mount Fixture-Pro ® top tooling directly to a rotary table. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel. Tolerance: ±0.0002" (0.005mm) [See More]

  • Design Units: Metric
  • Material: 1018 Carbon Steel
Ball-lock Clamping Receptacle -- QCBA / QCBAS
from Imao-Fixtureworks

Compact & safety mechanical locking. Safety lock type is available. Clamping force: 7 / 15N. Shear Strength: 1800N. Tensile Strength (at active safety lock): 1800N [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.5512 to 0.6299
  • Design Units: Metric
  • Length: 1.14 to 1.77
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel -- SKLT1000
from Vlier

Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical applications. Special... [See More]

  • Design Units: English
  • Material: Stainless
PEM Type MPP Self-clinching microPEM Pins - Metric -- MPP-1-5MM-1-50
from PennEngineering®

PEM Type MPP, self-clinching microPEM ® pins are ideal for today ’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness... [See More]

  • Pin Type: Groove; PEM Type MPP Self-clinching microPEM Pins - Metric
  • Nominal Diameter: 0.0591
  • Design Units: Metric
  • Length: 0.1181
Ball Lock® Fast Acting Shanks -- 49601-H
from Jergens, Inc.

Existing Ball Lock ® Shanks can be converted to Ball Lock ® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa ® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa ® Adjustable... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.7874
  • Design Units: English
  • Material: 4340 Steel
Ball-lock Receptacle -- QCBU-M
from Imao-Fixtureworks

Clamping Receptacles for QCWE / QCBU. Materials: S45C Steel (Electroless nickel plated). or. SUS630 stainless steel (Hardened) [See More]

  • Pin Type: Clamping
  • Length: 0.5906 to 0.6693
  • Design Units: Metric
  • Material: Stainless; Steel
Self-Clinching Pilot Pins - Type TP4 - Metric -- TP4-4MM-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Pin Type: Groove; Self-Clinching Pilot Pins - Type TP4 - Metric
  • Nominal Diameter: 0.1575
  • Design Units: Metric
  • Length: 0.6299
Ball Lock® Shanks -- 49601
from Jergens, Inc.

Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.7874
  • Design Units: English
  • Material: 4340 Steel
Button-locking Pin -- QCBU / QCBUS
from Imao-Fixtureworks

Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.2362 to 0.3937
  • Design Units: Metric
  • Material: Stainless; Steel
Self-Clinching Pilot Pins - Type TPXS - Metric -- TPXS-3MM-16
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Pin Type: Groove; Self-Clinching Pilot Pins - Type TPXS - Metric
  • Nominal Diameter: 0.1181
  • Design Units: Metric
  • Length: 0.6299
Center Locating Pin for Cast Iron Tooling Columns -- 5LP505055
from Jergens, Inc.

Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140 Steel. Finish: Black Oxide. Heat Treat: Thru-Hardened, 38-42 RC [See More]

  • Design Units: English
  • Material: 4140 Steel
Cam Receptacle -- QCSJ
from Imao-Fixtureworks

Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N. Shear strength: 1800N. Tensile strength: 1200N [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.1969
  • Design Units: Metric
  • Material: Stainless; Steel
Self-Clinching Pins - Type FH, FHS, FHA - Unified -- FH-073-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Pin Type: Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
  • Nominal Diameter: 0.0730
  • Design Units: English
  • Length: 0.6250
Double Acting L-Handle Quick-Release Pins -- 806000
from Jergens, Inc.

Jergens Kwik-Lok ® Double Acting Ring Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their ring handle configuration is designed for applications that require a small clearance area around the pin. The stainless steel construction and smart... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Clamping Pin (Heavy) -- QLPDH-X
from Imao-Fixtureworks

Clamping Pins for QLPDH Heavy Duty Pull Clamps. Material: Shank: SCM435 steel, Induction hardened(taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.4724 to 0.6299
  • Design Units: Metric
  • Material: Steel
Double Acting T-Handle Quick-Release Pins -- 803400
from Jergens, Inc.

Jergens Kwik-Lok ® Double Acting T-Handle Pins are ideal for quick insertion and removal and are activated by push or pull motion. Their T-handle configuration provides a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Clamping Pin (Standard) -- QLPD-X
from Imao-Fixtureworks

Clamping pin for QLPD Pull Clamps (Standard). Materials: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.1969 to 0.3150
  • Design Units: Metric
  • Material: Steel
Heavy Duty L-Handle Quick-Release Pins -- 805600
from Jergens, Inc.

Jergens Kwik-Lok ® Heavy Duty L-Handle Quick-Release Pins' stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Clamping Pin -- AMWPD-X
from Imao-Fixtureworks

Clamping Pins for AMWPD-Q Pneumatic Pull Clamps. Material: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground). Head: S45C steel, Quenched and tempered (Black oxide finish) [See More]

  • Pin Type: Clamping
Heavy Duty T-Handle Quick-Release Pins -- 802600
from Jergens, Inc.

Jergens Kwik-Lok ® Heavy Duty T-Handle Pin's stainless handle provides additional impact resistance. All stainless steel handles and buttons provide additional corrosion resistance. Experience quick, easy positive engagement and high holding strengths for applications requiring frequent,... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Clamping Pin -- QCPC-M
from Imao-Fixtureworks

Clamping Pins for QCPC / QCOW / QCOWS. Material: SUS630 Stainless Steel (Precipitation hardened) [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 6 to 8
  • Design Units: Metric
  • Material: Stainless
L-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801400MMQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 4
Clamping Pin -- QCPCS-M / QCPCSF-M
from Imao-Fixtureworks

Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening. [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.2362 to 0.3150
  • Design Units: Metric
  • Length: 0.5118 to 0.6693
L-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801402GE
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 12
Compact Snap-In Clamp -- QCOWM
from Imao-Fixtureworks

Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The... [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.6299
  • Design Units: Metric
  • Length: 0.8465 to 0.9646
L-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801401AQ
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 4
Compact Snap-In Clamping Pin -- QCOWM-M
from Imao-Fixtureworks

These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel. [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.1969 to 0.2559
  • Design Units: Metric
  • Length: 0.5512 to 0.6693
L-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801419FH
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 24
Double Tapered Clamping Pin -- CP158
from Imao-Fixtureworks

Double Tapered Clamping Pins for CP150 Pull Clamping Modules. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) [See More]

  • Design Units: Metric
  • Material: Steel
  • Nominal Diameter: 0.4331 to 0.8268
L-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801416EA
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 4
Flex Locator Pin -- CP720
from Imao-Fixtureworks

Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Locating repeatability : 0.01mm. Mounting diameter : 16 /25 / 38 / 56mm [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.3150 to 0.7874
  • Design Units: Metric
  • Material: Steel
L-Handle Quick-Release Pins -- 801400
from Jergens, Inc.

Jergens L-Handle Kwik-Lok ® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Flex Locator Pin -- CP720-N
from Imao-Fixtureworks

. Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. With a larger flanged shape than the standard CP720 pins, the need for precise... [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.3150 to 0.7874
  • Design Units: Metric
  • Material: Steel
Quick-Loc™ Center Locating Pins -- QL-488500
from Jergens, Inc.

Jergens Quick-Loc ™ Center Locating Pins are designed for use with our Quick-Loc ™ Rotary Receivers. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Diameter Tolerances: - Nominal Inch Sizes: -0.0004"/-0.0009 ”. - Nominal... [See More]

  • Design Units: Metric
  • Material: Stressproof® Steel
Flex Locator Pin -- CP721
from Imao-Fixtureworks

Pin for the quick change over of fixture plates. Precise locating with simple press fit design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Cost saving. Locating repeatability : 0.01mm. Mounting diameter : 12, 15, 20mm [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.4724 to 0.7874
  • Design Units: Metric
  • Material: Steel
Stainless Steel Ball Lock® Shanks -- 49601SS
from Jergens, Inc.

Any Ball Lock ® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.7874
  • Design Units: English
  • Material: Stainless; 17-4 PH Stainless Steel
Heavy Duty Knob-Locking Pins -- QCWES
from Imao-Fixtureworks

The tolerance should be within ±0.05 for 6mm-thick plates. The holding force limits the gap between plates within 0.1mm. Supplied With: ・ QCWES1225-16S: 4 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・ QCWES1634-20S: 4 of socket-head cap screws(stainless steel),... [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 1.18 to 1.97
  • Design Units: Metric
  • Material: Stainless; Electroless nickel plated, Quenched and tempered
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard -- 801000MQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 4
Heavy Duty Pin Holding Clamps -- QCPCS
from Imao-Fixtureworks

Supplied With: ・QCPCS QCPCS-SUS 0625-20: 3 of socket-head cap screws(stainless steel), M2 ×0.4-5L. ・QCPCS QCPCS-SUS 0834-20: 3 of socket-head cap screws(stainless steel), M3 ×0.5-6L [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 1.18 to 1.57
  • Design Units: Metric
  • Length: 1.57 to 1.89
T-Handle Quick Release Pins with Stainless Steel Loop-Eyelet Lanyard -- 801000GE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 12
Hole Holding Clamp -- QCHC-N
from Imao-Fixtureworks

Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon... [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.2559 to 0.3346
  • Design Units: Metric
  • Length: 1.57 to 1.89
T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard -- 801001BQ
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 6
Locking Receptacle -- QCSJS-S
from Imao-Fixtureworks

Supplied With 2 of cone point setscrews(stainless steel), M4 ×0.7-5L [See More]

  • Pin Type: Clamping
  • Material: Stainless; Steel
  • Design Units: Metric
T-Handle Quick Release Pins with Standard 1 Loop Lanyard -- 801034FB
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.3125
  • Design Units: English
  • Length: 6
Locking Receptacle for Shaft Coupling Clamp With Safety Lock -- QCSJLK-S
from Imao-Fixtureworks

Spring pin for fixing the shaft is not supplied. [See More]

  • Pin Type: Clamping
  • Material: Stainless
  • Design Units: Metric
T-Handle Quick Release Pins with Standard 2 Loop Lanyard -- 801001EE
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
  • Length: 12
Locking Receptacles -- QCWES-B
from Imao-Fixtureworks

Supplied With: ・QCWES1225-B : 4 of socket-head cap screws(stainless steel), M3 ×0.5-6L. ・QCWES1634-B : 4 of socket-head cap screws(stainless steel), M4 ×0.7-8L [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 1.14 to 1.46
  • Design Units: Metric
  • Material: Steel, Electroless nickel plated, Quenched & tempered
T-Handle Quick-Release Pins -- 801000
from Jergens, Inc.

Jergens T-Handle Kwik-Lok ® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok ® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths for... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875
  • Design Units: English
Magnet-lock Clamping Pin -- QCMA-M
from Imao-Fixtureworks

Pin for QCMA Magnetic Lock Clamp. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]

  • Pin Type: Clamping
  • Length: 0.5906
  • Design Units: Metric
  • Material: Stainless; Neodymium
Magnet-lock Clamping Receptacle -- QCMA
from Imao-Fixtureworks

Compact & instant magnetic lock. Ideal for frequent changeover of machinery or fixture. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N. Shear strength: 900N. Heat resistant Temperature: 80C degrees [See More]

  • Pin Type: Clamping
  • Length: 0.5906 to 0.6693
  • Design Units: Metric
  • Material: Stainless; Neodymium
One-touch Flex Locator Clamper (Cam Handle) -- CP731
from Imao-Fixtureworks

Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Safe system with high visibility of Locked/Unlocked states... [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.7087 to 1.1
  • Design Units: Metric
  • Material: Steel
Inch Angle Pin -- APD Series
from DME Company

D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20 °. [See More]

  • Design Units: English
  • Length: 5 to 14
  • Nominal Diameter: 0.3750 to 1
  • Material: Steel
Indexing Pins - Headless Style -- 61840
from Monroe Engineering

Material. Steel-Hardened, Black Oxide finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple installation. Lock Nut Supplied. Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.2000
  • Design Units: English
  • Length: 1.46
Cone Locator Cartridges -- PDSP75
from Tooling Technology

Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator cartridges locate... [See More]

Pins and Bushings
from Dayton Lamina Corporation

Anchor Lamina manufactures straight and demountable pins, bushings and ball-bearing retainers of all sizes that are precisely ground and thoroughly checked to assure complete interchangeability and eliminate the necessity of select fitting. Short Shoulder Die Bushings. Standard Shoulder Die... [See More]

Adjustable Ball Lock Pins
from Carr Lane Manufacturing Co.

These Ball Lock Pins have an adjustable grip length. They can be used for clamping, or simply to provide a variable grip length. The threaded handle turns to provide a +/- 1/4" clamping range or adjustment range. When used just for variable grip length (not for clamping), the handle can be secured... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.5000 to 6
Key-Locking Ball Lock Pin -- PLK4-1000
from Pivot Point, Inc.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]

  • Pin Type: QuickRelease
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500
Alignment Pin; L-Pin -- AKT-39001 [AKT-39001 from Actek Manufacturing & Engineering]
from Reid Supply

Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by installing a pin in one part and a liner in the other. Types of standard alignment pin handle styles... [See More]

  • Pin Type: L-Pin
  • Length: 0.3100
  • Nominal Diameter: 0.1865
  • Material: Steel
GN 113.1
from J. W. Winco, Inc.

GN 113.1 rapid release pins are used for rapid clamping and simultaneously play-free clamping of thin components in particular where frequent clamping and releasing is required. A typical application is the alignment and clamping of sheet metal during a welding process. By depressing the... [See More]

Metric Angle Pin -- APD Series
from DME Company

D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]

  • Design Units: Metric
  • Length: 1.57 to 14.17
  • Nominal Diameter: 0.3937 to 1.97
  • Material: Steel
Indexing Pins - Locking Style -- 61800
from Monroe Engineering

Material: Knob Black Technopolymer. Steel-Hardened Black Oxide Finish. Stainless-303 Type Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Allows Pin to be held in the Withdrawn Position [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.2000
  • Design Units: English
  • Length: 1.85
FPM Standard Screw-in-Pin -- 1070-34 H/P
from Tooling Technology

FPM STANDARD SCREW-IN-PINS. All FPM pins and bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. These pins can be easily installed and removed from the cavity side using the machined wrench flats. Custom wrench can be purchased separ ately. One end of wrench is... [See More]

Alloy Steel Lifting Pins
from Carr Lane Manufacturing Co.

FEATURES: A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. Manganese phosphate finish provides excellent lubricity and corrosion resistance. Made in... [See More]

  • Pin Type: QuickRelease; Lifting Pin
  • Nominal Diameter: 0.2500 to 0.5000
  • Design Units: English
  • Material: Alloy Steel
Pull Pins -- PULL-250X
from Pivot Point, Inc.

Pull Pins are also known as spring plungers or hand retractable spring plungers. The Pull Pin body is threaded into the application, with ring on outside surface. Pull the ring to retract spring-loaded tip and allow adjustments. Release ring to lock Pull Pin tip into desired hole location. Chamfered... [See More]

  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
  • Design Units: English
Alignment Pin; L-Pin -- PNL-1 [PNL-1 from Carr Lane Manufacturing Co.]
from Reid Supply

Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by installing a pin in one part and a liner in the other. Types of standard alignment pin handle styles... [See More]

  • Pin Type: L-Pin
  • Length: 2.5
  • Nominal Diameter: 0.1250
  • Material: Steel
GN 113.3
from J. W. Winco, Inc.

GN 113.3 rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. A typical application is locating pins which have to be regularly moved in and out of position. By depressing the spring-loaded push button, the two balls are... [See More]

Mini-Might Slide Retainer -- PSR Series
from DME Company

Three sizes with retaining ratings for 10, 20 and 40 lbs. Small in size yet strong holding capacity. Product design facilitates easy installation. Slide can be removed without removing the slide retainer from the mold. Self-contained design. Line contact engagement [See More]

  • Nominal Diameter: 0.8660 to 1.1
  • Material: Steel
  • Length: 1.08 to 1.26
Indexing Pins - Non Locking Style -- 61820
from Monroe Engineering

Material: Knob-Black Technopolymer. Steel-Hardened, Black Oxide Finish. Stainless-303 Type, Bright Finish. Accurate Locating, Positioning Device. Simple Installation. Locking Nut Supplied. Pin in Always Returned to Extended Position [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.2000
  • Design Units: English
  • Length: 1.85
Ball Lock Pins
from Carr Lane Manufacturing Co.

Precision alignment pin with a ground shank. This popular single-acting type is positive locking until released by pushing the button, which moves the center spindle forward to allow the locking balls to retract into a radial groove. This type has the widest range of types and sizes. Available in... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Material: Stainless (optional feature); HardenedSteel
Recessed Ball Lock Pin -- PLR4-1000
from Pivot Point, Inc.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]

  • Pin Type: QuickRelease
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500
Alignment Pin; T-Pin -- AKT-39002 [AKT-39002 from Actek Manufacturing & Engineering]
from Reid Supply

Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by installing a pin in one part and a liner in the other. Types of standard alignment pin handle styles... [See More]

  • Pin Type: T-Pin
  • Length: 0.3100
  • Nominal Diameter: 0.1865
  • Material: Steel
GN 113.4
from J. W. Winco, Inc.

GN 113.4 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. These release pins have a high load capacity, due to the pin being made of heavy duty, hardened and highly abrasion-resistant stainless steel. A... [See More]

Indexing Pins - Pull Ring -- 54702
from Monroe Engineering

Material-Zinc Plated Steel. Non-Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.1560
  • Design Units: English
  • Length: 0.7812
Bullet Nose Dowels
from Carr Lane Manufacturing Co.

Precision locating pin often used with the mating bushing shown here to align two pieces of a fixture. The pin's head and shank diameters are concentric to within .0005" TIR. The bushing's ID and OD are concentric to within .0003" TIR. [See More]

  • Pin Type: Bullet-nose
  • Nominal Diameter: 0.2500 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.9000 to 1.09
T-Handle Ball Lock Pin -- PLT5-1000
from Pivot Point, Inc.

Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or Nylon Lanyards may be added as a... [See More]

  • Pin Type: QuickRelease
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.3130
Alignment Pin; T-Pin -- PNT-1 [PNT-1 from United California Corporation]
from Reid Supply

Alignment pins also know as aligning pins are removable locating devices used to precisely align mating workpieces in jigs and fixtures to workholders and workholding devices. Pieces are aligned by installing a pin in one part and a liner in the other. Types of standard alignment pin handle styles... [See More]

  • Pin Type: T-Pin
  • Length: 2.5
  • Nominal Diameter: 0.1250
  • Material: Steel
GN 113.5
from J. W. Winco, Inc.

GN 113.5 ball lock pins are used for rapid connecting and securing of components or work pieces. A typical application is locating pins which have to be regularly moved in and out of position. By depressing the spring-loaded push button, the two balls are freed, and by releasing the push button the... [See More]

Indexing Pins - Pull Ring -- 54762
from Monroe Engineering

Material-Zinc Plated Steel. Locking. Nylon Locking Element. Plunger Nose has Chamfered End. Locking Style can Remain in Withdrawn Position [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.1560
  • Design Units: English
  • Length: 1.38
Bullet Nose Pins
from Carr Lane Manufacturing Co.

Bullet-nose round pins and diamond pins are often used together (with the mating bushings shown here) to align two pieces of a fixture. Diamond pins are relieved, to locate only in 1 axis. The pin's shank diameter and the bushing's OD are the same size, to allow boring the installation hole in both... [See More]

  • Pin Type: Bullet-nose
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.3750 to 0.7500
Locating Pin -- ABN-005 [ABN-005 from Actek Manufacturing & Engineering]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
GN 113.6
from J. W. Winco, Inc.

GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. A typical application is bearing shafts which have to be regularly mounted and unmounted. By depressing the spring-loaded push button, the two balls are freed, and by releasing the push... [See More]

Indexing Pins - Steel Head -- 54810
from Monroe Engineering

Material-Zinc Plated Steel or all Stainless Steel. Solid Diamond Cut Knurled Head. Heavy or Light Pressure. Plunger can be Held in Withdrawn Position. Nylon locking element [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.1240
  • Design Units: English
  • Length: 1
Cam Handle Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Pin Type: RoundLocating
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English
  • Length: 0.5000 to 4
Locating Pin -- ABN-006 [ABN-006 from Actek Manufacturing & Engineering]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
GN 114.2
from J. W. Winco, Inc.

GN 114.2 rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be removed and re-placed frequently. The two securing pins can be retracted by pressing the button; when it is released, the pins will... [See More]

Indexing Pins -- 54962
from Monroe Engineering

Material-Zinc Plated Steel or Stainless Steel. Two Body Lengths-Short and Long. Short Length only available in Steel. Nylon Locking Patch. Hex Head with Trigger-locking Plunger. Pin can be Locked in Withdrawn Position [See More]

  • Pin Type: Indexing / Pop
  • Nominal Diameter: 0.1560
  • Design Units: English
  • Length: 1.62
Clamping Pins
from Carr Lane Manufacturing Co.

Threaded alignment pin usually used for clamping. The bushing must be welded in place at the proper position to suit the application [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1930 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 3 to 5
Locating Pin -- BND-130 [BND-130 from Actek Manufacturing & Engineering]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
GN 114.3
from J. W. Winco, Inc.

GN 114.3 push button rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be removed and re-placed frequently. The two securing pins can be retracted by pressing the button; when it is released, the... [See More]

Quick Release Pins -- PRQ-250
from Monroe Engineering

Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material through which pin will be inserted, I.e. use 1.6 grip length pin for 1 1/2 material thickness. Use... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 1.04
Cone Locator Pins
from Carr Lane Manufacturing Co.

Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces. [See More]

  • Pin Type: ConeLocator
  • Nominal Diameter: 0.7500 to 1
  • Design Units: English
  • Material: HardenedSteel
Locating Pin -- JLP-10 [JLP-10 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2760
GN 124
from J. W. Winco, Inc.

GN 124 quick release pins are used for quick fixing, connecting and locking of various jig and fixture systems. Unlike ball lock pins GN 113, GN 113.2 and GN 113.3, the balls are spring loaded and not rigidly locked, resulting in the relatively low axial holding strength. Axial load values in the... [See More]

Release Pin Ball Style -- PRB-250
from Monroe Engineering

Pins are Zinc Plated Steel. Detent Balls are Stainless Steel. Black Polypropylene Handles. Other diameters grip length, material etc. available on request. [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 0.9120
Detent Pins
from Carr Lane Manufacturing Co.

Solid alignment pin with a ground shank and solid shoulder to hold exact grip-length tolerance. Locking balls hold the pin in place by spring force (not positive locking like a Ball Lock Pin). Simply push to insert, and pull to remove. Available in steel or stainless steel. [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Material: Stainless (optional feature); HardenedSteel
Locating Pin -- JLP-100 [JLP-100 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.4720
GN 771
from J. W. Winco, Inc.

GN 771 locating pins are normally used in conjunction with GN 770 locating pin bushings. [See More]

Vari Grip Quick Release Pins -- PRQV-260
from Monroe Engineering

Pins are Zinc Plated Steel. Stainless Steel Locking Ball. Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not retract. Other diameters grip length, material etc., available on request. [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 0.2500
Double Acting Ball Lock Pins
from Carr Lane Manufacturing Co.

Similar to a single-acting Ball Lock Pin, except the center spindle has two grooves instead of one, to release the balls by either pushing or pulling. Pushing on the handle releases the balls and inserts the pin in one motion. Pulling on the handle releases the balls and removes the pin in one... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Material: Stainless (optional feature); HardenedSteel
Locating Pin -- JLP-130 [JLP-130 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2950
GN 771.1
from J. W. Winco, Inc.

GN 771.1 locating pins are normally used in conjunction with DIN 172 / DIN 179 drill bushings. [See More]

Floating Locating Pins
from Carr Lane Manufacturing Co.

Locating pin that provides precise location in one axis while allowing considerable float in the perpendicular axis. Usually used together with a Round Pin, to locate from two holes in a workpiece. Tapered tip for easy part loading. Floating pins are functionally similar to Diamond Pins, except they... [See More]

  • Pin Type: FloatingLocating
  • Nominal Diameter: 0.2500 to 0.6250
  • Design Units: English
  • Length: 0.7000 to 1.21
Locating Pin -- JLP-195 [JLP-195 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2950
RP 200
from J. W. Winco, Inc.

handle configurations and other modifications available upon request. [See More]

Heavy Duty Ball Lock Pins
from Carr Lane Manufacturing Co.

Similar to our standard single-acting Ball Lock Pins, except with a larger, heavier handle for rough service. Available only in stainless steel. Handles are made of solid stainless steel for maximum impact strength (high-strength reinforced plastic optional), and are specially shaped to prevent... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.5000 to 6
Locating Pin -- JLP-255 [JLP-255 from Jergens, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2950
RP 200.1
from J. W. Winco, Inc.

Shank in American Standard 304 stainless steel also available. [See More]

Hex Head Expanding Pins
from Carr Lane Manufacturing Co.

Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands when drawn... [See More]

  • Pin Type: RoundLocating
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English
  • Length: 0.5000 to 4
Locating Pin -- KSP-10 [KSP-10 from Kipp, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.4330
Jig Pins
from Carr Lane Manufacturing Co.

Jig Pins are removable locating pins, precision ground for accurately aligning holes. Similar to an L or T Pin, but with a shoulder to keep the handle raised, and with pin diameter ground .0003" under nominal size. To convert from a T handle to an L handle, slide the roll-pin handle by tapping it... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.88 to 4
Locating Pin -- KSP-55 [KSP-55 from Kipp, Inc.]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
  • Length: 0.2760
Naams Ape061m Locating Pin
from Tech Rim Standards, LLC

APE061M LOCATING PIN [See More]

  • Nominal Diameter: 0.2791
L Pins
from Carr Lane Manufacturing Co.

L Pins are removable locating pins, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable. [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1250 to 0.7500
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 2.5 to 8
Locating Pin -- UB-500 [UB-500 from United California Corporation]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
Naams Ape062m Locating Pin
from Tech Rim Standards, LLC

APE062M LOCATING PIN [See More]

  • Nominal Diameter: 0.2791
Locking Clamping Pins
from Carr Lane Manufacturing Co.

Similar to a standard Clamping Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds... [See More]

  • Pin Type: Clamping
  • Nominal Diameter: 0.2500 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 4 to 5
Locating Pin -- UB-521 [UB-521 from United California Corporation]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Pin Type: DiamondLocating
Naams Ape063m Locating Pin
from Tech Rim Standards, LLC

APE063M LOCATING PIN [See More]

  • Nominal Diameter: 0.2791
Locking L Pins
from Carr Lane Manufacturing Co.

Similar to a standard L Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds the... [See More]

  • Pin Type: L-Pin
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.5 to 6
Magnetic Quick Release Pins -- KMP-10 [KMP-10 from Kipp, Inc.]
from Reid Supply

Magnetic Quick Release Pins are used in applications where a positive stop is desired. The locking pins with magnetic axial lock are used for fast and easy fixating and joining of parts and workpieces. Magnets integrated into the grip ensure axial positioning and hold the locking pin in the inserted... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel 1.4305 (AISI 303 equivalent)
  • Nominal Diameter: 0.2360
Naams Ape064m Locating Pin
from Tech Rim Standards, LLC

APE064M LOCATING PIN [See More]

  • Nominal Diameter: 0.2791
Locking T Pins
from Carr Lane Manufacturing Co.

Similar to a standard L PIn, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure also holds the... [See More]

  • Pin Type: T-Pin
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.5 to 6
Push Button Pin -- BLBS-0015A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Heat Treated Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape065m Locating Pin
from Tech Rim Standards, LLC

APE065M LOCATING PIN [See More]

  • Nominal Diameter: 0.2791
Marine Detent Pins
from Carr Lane Manufacturing Co.

Marine Detent Pins are made of 316 stainless steel for extra corrosion resistance. Economical solid alignment pin with a ground shank. This type of Detent Pin has a ring instead of a solid shoulder, for applications where exact grip length is not important. Locking balls hold the pin in place by... [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.5000 to 4
Push Button Pin -- BLLS-000A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape066m Locating Pin
from Tech Rim Standards, LLC

APE066M LOCATING PIN [See More]

  • Nominal Diameter: 0.2791
Marine Lock Pins
from Carr Lane Manufacturing Co.

Similar to our standard single-acting Ball Lock Pin in stainless steel, except this type has its handle and button made of 300-series stainless steel (instead of aluminum) for extra corrosion resistance in marine environments. Available only in stainless steel. [See More]

  • Pin Type: QuickRelease
  • Nominal Diameter: 0.1875 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.5000 to 4.5
Push Button Pin -- BLRS-0015A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape081m Locating Pin
from Tech Rim Standards, LLC

APE081M LOCATING PIN [See More]

  • Nominal Diameter: 0.3469
Round & Diamond Lock Screw Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a slip-fit shank and lockscrew slot, is designed for renewable installation (also available in a press-fit type for permanent installation). Round Pins and Diamond... [See More]

  • Pin Type: DiamondLocating
  • Nominal Diameter: 0.3125 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.19 to 2.62
Push Button Pin -- BLTS-001A
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape082m Locating Pin
from Tech Rim Standards, LLC

APE082M LOCATING PIN [See More]

  • Nominal Diameter: 0.3469
Round & Diamond Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are relieved, to locate only in 1 axis. Round Pins... [See More]

  • Pin Type: DiamondLocating
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 0.7500 to 1.88
Push Button Pin -- CPB-001
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Brass; Stainless; 300 Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape083m Locating Pin
from Tech Rim Standards, LLC

APE083M LOCATING PIN [See More]

  • Nominal Diameter: 0.3469
Round & Diamond Press Fit Pins
from Carr Lane Manufacturing Co.

Precision locating pins with a large shoulder to resist downward forces. Tapered tip for easy part loading. The type shown here, with a press-fit shank, is designed for permanent installation (also available in a lockscrew type, with a slip-fit shank for renewable installation). Round Pins and... [See More]

  • Pin Type: DiamondLocating
  • Nominal Diameter: 0.3125 to 1
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 1.19 to 2.62
Push Button Pin -- CPBL-003
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape084m Locating Pin
from Tech Rim Standards, LLC

APE084M LOCATING PIN [See More]

  • Nominal Diameter: 0.3469
Shoulder Pins
from Carr Lane Manufacturing Co.

Removable locating pin with a straight handle, precision ground for accurately aligning holes. The pin is inset into the handle and silver soldered to create a sturdy assembly. The handle is drilled for attaching a cable. [See More]

  • Pin Type: RoundLocating
  • Nominal Diameter: 0.2500 to 0.5000
  • Design Units: English (optional feature); Metric (optional feature)
  • Length: 5.12 to 6.62
Push Button Pin -- CPT-001
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.1890
Naams Ape085m Locating Pin
from Tech Rim Standards, LLC

APE085M LOCATING PIN [See More]

  • Nominal Diameter: 0.3469
Stainless Steel Lifton Pins
from Carr Lane Manufacturing Co.

FEATURES: A single-acting ball lock pin with a solid, one-piece body and four balls for high tension loads. Positive locking until released by pushing the button. Sturdy forged shackle for heavy lifting. Made in USA. SIZES: Available in the following shank diameters, each in a choice of several... [See More]

  • Pin Type: QuickRelease; Lifting Pin
  • Nominal Diameter: 0.2500 to 1
  • Design Units: English
  • Material: Stainless
Push Button Pin -- GHP-100
from Reid Supply

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . N/A... [See More]

  • Pin Type: QuickRelease
  • Material: Stainless; Stainless Steel
  • Nominal Diameter: 0.6260