Wire Lock / Snapper / Safety Spring Pin Industrial Pins

10 Results
Tab Lock Pin -- T-LOCK-1RD
from Pivot Point, Inc.

Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.2500
Snap Pins
from G.L. Huyett

Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been made to improve the compatibility and flexibility of three-point hitches found on the back of agricultural... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Nominal Diameter: 0.2480 to 0.9960
  • Design Units: English
  • Length: 1.38 to 6.25
Linch Pin -- CLP-570 [CLP-570 from G.L. Huyett]
from Reid Supply

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
  • Material: Carbon Steel
  • Nominal Diameter: 0.2500
Tab Lock Pin -- T-LOCK-8SQ
from Pivot Point, Inc.

Just like a Wire Lock Pin, this fastener is like having a pin and cotter in one secure assembly. Tab Lock Pins are even easier to use than standard wire lock pins! Tab Lock Pins are similar to a Wire Lock Pin but feature a formed "tab" to allow for easy removal. Pull up on tab to remove, push down... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
  • Bulk/Assorted Package: Bulk
  • Nominal Diameter: 0.3750
Linch Pin -- CLP-571 [CLP-571 from G.L. Huyett]
from Reid Supply

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
  • Material: Carbon Steel
  • Nominal Diameter: 0.2500
Wire Lock Pins -- WIRE-1RD
from Pivot Point, Inc.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Linch Pin -- WMG-100
from Reid Supply

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
  • Material: Carbon Steel
  • Nominal Diameter: 0.3750
Wire Lock Pins -- WIRE-3SQ
from Pivot Point, Inc.

Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one- piece fastener, Wire Lock Pins eliminate cotter pin loss and fit most quick release applications. Steel Lanyards or Nylon Lanyards may be... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin
  • Design Units: English
  • Bulk/Assorted Package: Assortment
  • Material: HardenedSteel; Zinc Plated
Linch Pin -- WMG-110
from Reid Supply

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
  • Material: Carbon Steel
  • Nominal Diameter: 0.3750
Linch Pin -- WMG-115
from Reid Supply

These wire lock pins have a pin and cotter in one assembly. The wire loop is pulled over the pin end to lock it in place or remove it. Eliminates cotter pin loss. Headed shank formed of carbon steel. Retainer wire formed of MB spring wire. Zinc plated.Self-locking ring snaps down to hold them... [See More]

  • Pin Type: Wire Lock / Snapper / Safety Spring Pin; Linch
  • Material: Carbon Steel
  • Nominal Diameter: 0.2500