> 2 Elements RTD Temperature Probes
1 Result
Temperature Sensors -- AS-TE
from Fluid Components Intl. (FCI)
from Fluid Components Intl. (FCI)
FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]
- Element Configuration: More Than Two Elements
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -50 to 800