Polystyrene Plastic Plate, Rod, and Stock Shapes
3 Results
TECARAN ABS black
from Ensinger, Inc.
from Ensinger, Inc.
Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and other higher... [See More]
- Chemical System: Thermoplastic; ABS (Acrylnitrile-butadiene-styrene copolymer); ABS; Styrene or Polystyrene
- Deflection Temperature: 177 to 200
- Use Temperature: 160 to 210
- Tensile (Break): 5100
Engineered Plastics Stock Shape -- REXOLITE
from TriStar Plastics Corp.
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; Styrene or Polystyrene
- Thickness: 0.0300 to 6
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
- Industry: OEM or Industrial
Black NORYL Rod EN 265
from Interstate Plastics, Inc.
from Interstate Plastics, Inc.
BLACK NORYL ROD [See More]
- Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
- Width / O.D.: 0.5000 to 2
- Form / Shape: Rod or Round Stock
- Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial