Electrically Conductive Plastic Plate, Rod, and Stock Shapes

5 Results
ptfe plugs
from Jinshiling (Heyuan) Technology Co., Ltd.

Our PTFE plugs are made of 100% pure ptfe and offer excellent weather and chemical resistance. These ptfe plugs are the perfect solution for industrial, laboratory and chemical processing needs. Key characteristics. Excellent chemical resistance. Inert to most chemicals: Our PTFE plugs are resistant... [See More]

  • Material Type: Electrically Conductive Compound
  • Industry: OEM or Industrial; Laboratory glassware,Chemical processing equipment,Industrial piping system
  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
Ducoya® -- G202 C
from Duvelco Limited

Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions could generate static electricity. Connecting such... [See More]

  • Material Type: Electrically Conductive Compound
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Plate (optional feature)
  • Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
  • Industry: Semiconductors or IC Packaging
PPS Rod - Natural
from Interstate Plastics, Inc.

Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]

  • Material Type: Electrically Conductive Compound
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
  • Width / O.D.: 0.2500 to 2
Engineered Plastics Stock Shape -- PTFE - 0.25 CARBON FILLED
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Material Type: Electrically Conductive Compound
  • Filler: Carbon or Graphite
  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
TECAPEEK® ELS nano black
from Ensinger, Inc.

For applications that require a plastic with the added characteristic of electrical conductivity, Ensinger has developed PEEK ELS under the trade name TECAPEEK ELS nano black, using Victrex ® PEEK 450G polymer. This material takes advantage of the addition of carbon nano tubes, which allows for... [See More]

  • Material Type: Electrically Conductive Compound
  • Use Temperature: 500 to 572
  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Thermal Conductivity: 0.4601