Interior Architectural Coatings
from FORREST Technical Coatings
An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint; Clear Coat
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
from FORREST Technical Coatings
A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]
- Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway; Handrails, safety guards, catwalks
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Steel
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Location / Orientation: Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure. [See More]
- Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway; Handrails, safety guards, catwalks
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Steel
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Location / Orientation: Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from PARA Paints
Product Code: P02498. Product Line: Professionnal Precision. Product Function: Primers. Environment: Interior & Exterior. Product Base: Water-based (latex). Product Use: Primer. Product Finish: Primer:Primers are used on surfaces prior to top coating to provide added adhesion, protection, and... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sauereisen, Inc.
Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete
from Dryvit UK
Exterior and interior quartz aggregate finish. [See More]
- Location / Orientation: Exterior; Interior; Wall
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Coating Material: Resin
from Sherwin-Williams Protective & Marine Coatings
SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties provide superior protection compared to conventional epoxies. 100% solids, low VOC. 1:1... [See More]
- Location / Orientation: Interior
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating
- Coating Material: Epoxy; Resin
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Substrate: Aluminum; Concrete; Metallic; Steel
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Location / Orientation: Exterior; Interior
- Form: Aerosol
- Substrate: Metallic
- Dispensing Method: Sprayable
from Acoustical Solutions, Inc.
Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]
- Location / Orientation: Exterior; Interior; Machinery
- Cure / Setting Technology: Thermoset
- Type: Coating; Sound Damping
- Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
from Protavic America, Inc.
Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]
- Location / Orientation: Interior
- Cure / Setting Technology: Thermoset
- Type: Coating; Varnish
- Substrate: Metallic
from Sherwin-Williams
Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat; Clear Coat
- Substrate: Metallic
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
from ZIRCAR Refractory Composites, Inc.
ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess good... [See More]
- Location / Orientation: Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Ceramic; Refractory Molding Compound
- Substrate: Glass
from 3M Advanced Materials Division
Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]
- Location / Orientation: Interior; Wall
- Substrate: Glass; Wood
- Type: Coating
- Form: Aerosol; Liquid
from Valspar Corporation (The)
Priced to flow. Our Acrodize ® coating is a formula for success. A tough, hard, high-traffic warrior with a price that ’s easy on the budget. Developed for storefronts, fast food operations, schools, shopping malls and all manner of heavy-use public spaces. Looks great, wears incredibly... [See More]
- Location / Orientation: Interior
- Substrate: Aluminum
- Type: Coating
- Coating Material: Fluoropolymers; Resin; 70% PVDF
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Location / Orientation: Interior
- Substrate: Glass
- Type: Coating (optional feature); Sealer
- Coating Material: Metal Filled; Resin
from Graphic Controls
Graphic Controls new line of solid inks for use in Markem ® printersare formulated with our customer needs in mind. Whether you have smallcharacter or large character ink jet printing systems, printing text,bar codes or graphics, Graphic Controls has a solution. . GraphicControls... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Aluminum; Glass; Plastic; Wood; Other
from Dampney Company, Inc.
Formulated to beautify, extend the life, and preserve the appearance [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Stain
- Substrate: Concrete
from Chase Products Co.
Champion Sprayon ® Anti-Fog Plexiglass Cleaner makes cleaning easier and faster. Leaves a protective coating that repels dirt, dust, finger smudges, scratches and water spots. Contains no abrasives, silicones or ammonia. Foaming plexiglass cleaner and protectant. Does not contain ammonia,... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Other; Plexiglass
- Type: Coating
- Form: Aerosol
from Abrisa Technologies
Abrisa Technologies ’ CleanVue ™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Glass
- Type: Coating
- Features: Weather Resistant
from RDM Industrial Products, Inc.
Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
from PARA Paints
SKU. 888. Brand. Specialty. Tint bases available. No. Sheen. Primer. Product Use. Primer. Base. Latex. Interior. Yes. Exterior. Yes. Features and benefits. * low sheen. * super washable, stain resistant. * ideal for walls of any room, kitchens, bathrooms, doors and trim [See More]
- Location / Orientation: Interior
- Type: Paint
from Dryvit UK
Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]
- Location / Orientation: Exterior; Interior; Wall
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete; Steel; Wood
from Rust-Oleum Corporation
Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Concrete
from Protavic America, Inc.
PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]
- Location / Orientation: Interior
- Cure / Setting Technology: Thermoset
- Type: Ink
- Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Valspar Corporation (The)
Solid StainView stain colors. Total coverage gives maximum protection. VIEW PRODUCT DETAILS. Solid Color Acrylic Siding Stain. Solid Color Decking Stain. Semi-Solid StainView stain colors. Extra pigment adds longevity. VIEW PRODUCT DETAILS. Semi-Solid Siding and Fence. Semi-Solid Deck & Siding... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Stain
- Substrate: Wood
from Graphic Controls
Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Wood; Other; Pourous Media
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from RDM Industrial Products, Inc.
This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from Epoxies Etc...
Our crystal clear polyurethane doming resins are designed for continuous outdoor exposure. They will not yellow, haze or crack when used outdoors. Polyurethane products are easily contaminated when exposed to moisture. The resin and hardeners must be kept dry and used in a dehumidified room (less... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Coating Material: Polyurethane; Resin
from PARA Paints
SKU. 773. Brand. Specialty. Tint bases available. No. Sheen. Primer. Product Use. Primer. Base. Latex. Interior. Yes. Exterior. Yes. Features and benefits. * saves time by reducing the number of dark colour top coats. * excellent adhesion to previously painted surfaces [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Substrate: Concrete
- Type: Coating; Enamel
- Coating Material: Polyurethane; Resin; Water
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, single component [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Paint; Enamel; Base Coat
- Substrate: Metallic; Steel
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
from Graphic Controls
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Plastic; Wood; Other; Flexible Packaging
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from RDM Industrial Products, Inc.
This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Ceramic; Plastic
from PARA Paints
SKU. 4090, 4091, 4092, 4093, 4094, 4095. Brand. Elite. Tint bases available. Yes. Sheen. Eggshell. Product Use. Walls. Base. Latex. Interior. Yes. Exterior. No. Features and benefits. * 100% acrylic latex formula. * ceramic micro-sphere technology for a strong finish. * durable, high hiding. *... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Sealer
- Substrate: Concrete; Wood
from Rust-Oleum Corporation
Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
from Graphic Controls
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Plastic; Wood; Other; Flexible Packaging
from Dampney Company, Inc.
Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]
- Location / Orientation: Interior; Stack Interior; Immersion Service
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Substrate: Metallic; Steel; Other; Stainless Steel
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
SKU. 6076. Brand. Essence. Tint bases available. No. Sheen. Flat. Product Use. Ceilings. Base. Latex. Interior. Yes. Exterior. No. Features and benefits. * High quality, good hiding power. * VOC Compliant. * Non-yellowing. * Dries rapidly with a low odour. [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat; Sealer
- Substrate: Concrete
from Sherwin-Williams
Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]
- Location / Orientation: Interior; Wall; Ceiling
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Cadmium Plating
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
from Graphic Controls
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Plastic; Wood; Other; Flexible Packaging
from Dampney Company, Inc.
Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]
- Location / Orientation: Interior; Stack Interior; Immersion Service
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating
- Substrate: Metallic; Steel; Other; Stainless Steel
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
SKU. 6000, 6001, 6002, 6003, 6004, 6005. Brand. Essence. Tint bases available. Yes. Sheen. Flat. Product Use. Walls, Low Traffic Areas. Base. Latex. Interior. Yes. Exterior. No. Features and benefits. * VOC Compliant. * Good hiding power. * Washable finish. * Non-yellowing. [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Rust-Oleum Corporation
Two component, water based epoxy coating, low risk of flammability [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Location / Orientation: Interior; Floor; Wall; Ceiling
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Graphic Controls
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Plastic; Wood; Other; Flexible Packaging
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
SKU. 6050. Brand. Essence. Tint bases available. No. Sheen. Primer. Product Use. Primer. Base. Latex. Interior. Yes. Exterior. No. Features and benefits. * High quality, high hiding and sealing properties. * VOC Compliant. * Good on drywall, new dry plaster, plaster repairs or masonry. * May also be... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Rust-Oleum Corporation
Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Base Coat
- Substrate: Concrete
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer; Lacquer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
from Graphic Controls
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Plastic; Wood; Other; Flexible Packaging
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
SKU. 6300, 6301, 6302, 6303, 6304, 6305. Brand. Essence. Tint bases available. Yes. Sheen. Semi-gloss. Product Use. Doors & Trim, High traffic Areas. Base. Latex. Interior. Yes. Exterior. No. Features and benefits. * VOC Compliant. * 100% acrylic for outstanding adhesion and durability. * High... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Substrate: Concrete; Wood
- Type: Coating; Primer
- Coating Material: Acrylic; Resin; Water
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
from Graphic Controls
Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Wood; Other; Pourous Media
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
SKU. 6090, 6091, 6092, 6093, 6094, 6095. Brand. Essence. Tint bases available. Yes. Sheen. Eggshell. Product Use. Walls. Base. Latex. Interior. Yes. Exterior. No. Features and benefits. * 100% acrylic for adhesion and durability. * High quality, High hiding power. * VOC Compliant. * Excellent... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]
- Location / Orientation: Exterior; Interior; Floor; Steps, Stairwells, Aisleways
- Substrate: Concrete; Wood
- Type: Coating; Clear Coat
- Coating Material: Acrylic; Resin; Water
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Base Coat
- Substrate: Metallic; Steel
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Graphic Controls
Graphic Controls LLC offers you a risk-free conversion to the perfect inks for Drop-On-Demand (DOD) Large Character and fault detection ink jet coders. Exacting filtration standards eliminate more particulate matter that most OEM inks. ISO 9001 manufacturing standards ensure consistent formulations. [See More]
- Location / Orientation: Interior; Barcoding
- Cure / Setting Technology: Film Drying
- Type: Ink; Marking Material
- Substrate: Wood; Other; Pourous Media
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
SKU. 59000. Brand. MetalGuard. Tint bases available. Yes. Sheen. Gloss. Product Use. Base. Alkyd. Interior. Yes. Exterior. Yes. Features and benefits [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC. Excellent anti-graffi ti resistance. Apply over multiple coating types. Brush, roll or spray. Waterbased... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Polyurethane; Resin
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Location / Orientation: Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Sealer
- Substrate: Concrete
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
Product Code: P00301. Product Line: Premium. Product Function: Interior Paints. Environment: Interior. Product Base: Oil-based (alkyd). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Location / Orientation: Exterior; Interior; Floor; Pre-Finished Metal Siding
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
- Substrate: Metallic; Steel
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
Product Code: P00302. Product Line: Premium. Product Function: Interior Paints. Environment: Interior. Product Base: Oil-based (alkyd). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. Eight foot dry fallout. 86% light reflectance. High hiding. Easy cleanup. Interior use. RECOMMENDED USAGE. For use over... [See More]
- Location / Orientation: Interior; Wall; Ceiling; Commercial & Institutional Buildings
- Cure / Setting Technology: Film Drying
- Type: Paint
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
Product Code: P00303. Product Line: Premium. Product Function: Interior Paints. Environment: Interior. Product Base: Oil-based (alkyd). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Location / Orientation: Exterior; Interior; Wall; High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
Product Code: P00304. Product Line: Premium. Product Function: Interior Paints. Environment: Interior. Product Base: Oil-based (alkyd). Product Use: Doors & Trim. Product Finish: Semi-gloss. Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Metallic; Steel
- Type: Coating; Enamel
- Coating Material: Alkyd; Resin
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Nickel Plating
- Coating Material: Zinc; Alkaline Zinc Nickel
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water
from PARA Paints
Product Code: P00391. Product Line: Premium. Product Function: Interior Paints. Environment: Interior. Product Base: Oil-based (alkyd). Product Use: Walls. Product Finish: Eggshell. Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability... [See More]
- Location / Orientation: Interior
- Type: Paint
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Location / Orientation: Exterior; Interior; Above/Below-Water Hull Areas
- Cure / Setting Technology: Film Drying
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Primer; Heavy Zinc Phosphate
- Coating Material: Conversion; Zinc
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Location / Orientation: Exterior; Interior; Pavement / Walkway
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Type: Paint
- Coating Material: Water