Ceramic Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.1250
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
- Use Temperature: 2300
from Mid-Mountain Materials, Inc.
ARMATEX ® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0200
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: Carbon or Graphite; Ceramic
- Thickness: 0.0600 to 0.2500
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.12 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: Ceramic
- Thickness: 0.0310 to 0.1250
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.06 to 3.00
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Quartz / Fused Silica; Ceramic; Mineral Wool
- Thickness: 0.2500 to 2.0000
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Width / OD: 24.00 to 48.00
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.2500 to 1.0000
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Material: Ceramic
- Thickness: 0.0300
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0290
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 40.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0270
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0150 to 0.2000
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 1.00 to 12.00
from AVS Industries
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.2500
- Type: Thermal Insulation
- Width / OD: 35.98
from ThermoDyne
Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a microporous layer... [See More]
- Material: Ceramic
- Applications: Fire
- Type: Thermal Insulation; Dielectric Insulation
from Lydall Performance Materials
LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.0625 to 0.3750
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
- Width / OD: 12.00 to 24.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from JBC Technologies, Inc.
Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]
- Material: Ceramic
- Use Temperature: ? to 2192
- Type: Thermal Insulation; Industrial Fabric; Blanket or Batt
- Applications: Fire
from Darco Southern, Inc.
A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Thickness: 0.0540
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 8.00 to 10.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]
- Material: Alumina; Ceramic
- Thickness: 0.0312
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Felt
- Width / OD: 24.00
from ThermoDyne
Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional insulations... [See More]
- Material: Ceramic
- Applications: Fire
- Type: Thermal Insulation; Dielectric Insulation
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Darco Southern, Inc.
Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Width / OD: 0.38 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Knitted; Sleeving or Wraps
- Length: 33.3
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Material: Alumina; Ceramic
- Thickness: 0.0625
- Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
- Width / OD: 0.50
from ThermoDyne
Thermo Dyne is dedicating significant research to continually making microporous material available and cost-effective for automotive applications, and has received initial approval for potential use in automotive fuel cells, heat shields and catalytic converters. The lightweight nature and improved... [See More]
- Material: Ceramic
- Applications: Fire
- Type: Thermal Insulation; Dielectric Insulation
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Thickness: 0.0150
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 60.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.2500
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 60.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.2500
- Type: Thermal Insulation; Industrial Fabric; Woven; Blanket or Batt
- Width / OD: 36.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.38 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Length: 40.0 to 466.7
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0900
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 39.00
from Darco Southern, Inc.
This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Use Temperature: 2300 to 3000
- Type: Thermal Insulation; Industrial Fabric; Woven
- Applications: Fire; OEM; Boiler Industry
from Darco Southern, Inc.
TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 2.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage
- Length: 16.7 to 200.0
from Darco Southern, Inc.
TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 2.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Rope or Cordage
- Length: 5.8 to 250.0
from Darco Southern, Inc.
Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 1.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Length: 26.7 to 323.0