Cartridge Filter Elements
from Kaydon Filtration Corporation
Our high-efficiency Critical Fuel Systems particulate elements are designed to remove fine solids that contribute to injector wear and poor combustion. With advanced microglass media, these filters exceed ISO cleanliness targets and extend the life of diesel-powered equipment. Their durable,... [See More]
- Type: Cartridge; Micro glass Media, Two-stage Coalescing And Separation
- Filtration Product: GasolineDiesel
from Harbory Filtration
130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide... [See More]
- Type: Cartridge
- Flow Rate (Liquids): 52.8
- Filtration Grade: 0.02 to 80.00
- Maximum Pressure: 35 to 58
from Kaydon Filtration Corporation
Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion, reduced engine downtime,... [See More]
- Type: Cartridge; WireMesh; Micro glass Media
- Filter Medium Material: Glass Fiber; Metal Fiber
- Filtration Product: GasolineDiesel
from Harbory Filtration
83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide... [See More]
- Type: Cartridge
- Flow Rate (Liquids): 26.4
- Filtration Grade: 0.02 to 80.00
- Maximum Pressure: 35 to 58
from Kaydon Filtration Corporation
Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow conditions-delivering... [See More]
- Type: Cartridge; WireMesh
- Filter Medium Material: Glass Fiber; Metal Fiber
- Filtration Product: Lubricants; HydraulicFluid
from Harbory Filtration
HMBC-M series is made of 100% micro polypropylene fiber, the fine grain finish extends the contact surface much larger than the ordinary melt-blown cartridge. The dual-layer fiber structure that is dense inside and sparse outside with a gradually different pore size, allowing the particles of... [See More]
- Type: Cartridge
- Maximum Pressure: 348 to 580
- Filtration Grade: 1.00 to 150.00
- Maximum Temperature: 176
from Harbory Filtration
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part ot heavy metal substances. [See More]
- Type: Cartridge
- Maximum Pressure: 102
- Filtration Grade: 0.50 to 10.00
- Maximum Temperature: 126
from Harbory Filtration
GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge features high flux, high dirt holding resistance, high interception, low... [See More]
- Type: Cartridge
- Maximum Pressure: 29
- Filtration Grade: 0.50 to 5.00
- Maximum Temperature: 176
from Harbory Filtration
HMBC-H series is made of 100% polypropylene melt-blown fiber with orange peel texture to enhance the filter area and strength. lt features high pressure resistance, high flux, good filtering performance, etc. It is especially applicable to high viscosity liquid filtration. HMBC-H is widely used in... [See More]
- Type: Cartridge
- Maximum Pressure: 348 to 580
- Filtration Grade: 1.00 to 150.00
- Maximum Temperature: 176
from Harbory Filtration
Nylon pleated filter cartridge is made of natural hydrophilic nylon membrane with high porosity through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high absorption, low... [See More]
- Type: Cartridge
- Maximum Pressure: 35 to 58
- Filtration Grade: 0.22 to 0.45
- Maximum Temperature: 176
from Harbory Filtration
PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. PES Pleated filter cartridge has high... [See More]
- Type: Cartridge
- Maximum Pressure: 29 to 58
- Filtration Grade: 0.04 to 1.00
- Maximum Temperature: 185
from Harbory Filtration
PFA pleated filter cartridge is made of polytetrafluoroethylene membrane and perfluoro polymer structure under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high flow rate, long service life, high temperature... [See More]
- Type: Cartridge
- Maximum Pressure: 22 to 58
- Filtration Grade: 0.10 to 0.45
- Maximum Temperature: 338
from Harbory Filtration
PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter cartridge features extensive chemical... [See More]
- Type: Cartridge
- Maximum Pressure: 29 to 58
- Filtration Grade: 0.10 to 100.00
- Maximum Temperature: 176
from Harbory Filtration
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophilic PTFE filter cartridge... [See More]
- Type: Cartridge
- Flow Rate (Liquids): 2.2
- Filtration Grade: 0.10 to 0.45
- Maximum Pressure: 29 to 58
from Harbory Filtration
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]
- Type: Cartridge
- Maximum Pressure: 29 to 58
- Filtration Grade: 0.10 to 0.45
- Maximum Temperature: 176
from Harbory Filtration
HMBC-S melt blown filter cartridge is made of pure polypropylene fiber. The dua-layer fiber structure that is dense inside and sparse outside with gradual-ly different pore size, allowing the particles of different sizes blocked by different layers. It features high strength, high dirt resistance,... [See More]
- Type: Cartridge
- Maximum Pressure: 35 to 58
- Filtration Grade: 1.00 to 150.00
- Maximum Temperature: 176
from Harbory Filtration
String wound filter cartridge is formed by winding the polypropylene fiber on the central core in the specific way. Different filtering precision can be achieved by controlling the winding density. Lt can effectively remove suspended solids, particles, rust and other impurities in the fluid, and has... [See More]
- Type: Cartridge
- Maximum Pressure: 36
- Filtration Grade: 1.00 to 150.00
- Maximum Temperature: 176 to 302
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.20
from IMI Norgren
Add Vaccon ’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon ’s pleated-element design offers a filter with significantly longer life and much higher... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.10 to 10.00
from ISC Sales, Inc.
The Big-Bubba filter housings are made of rugged glass-reinforced polypropylene so they will not chip, rust, or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is an issue and for sea water applications. Big-Bubba filter have two outlets on opposite... [See More]
- Type: Cartridge
- Flow Rate (Liquids): 15.0 to 150.0
- Flow: Full Flow
- Maximum Pressure: 125
from Thermon, Inc
AVASAN ™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high purity applications. The fiber matrix of the cartridge has... [See More]
- Type: Cartridge
- Filtration Grade: 1.00 to 75.00
- Range: Micro Filtration
- Maximum Pressure: ? to 35
from Hayward Flow Control
Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]
- Type: Cartridge; Cartridge
- Filtration Grade: 1.00 to 30.00
- Configuration: In-line
- Maximum Pressure: 60
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Type: Cartridge
- Maximum Temperature: 300
- Maximum Pressure: 15
- Port Description: 3/4" NPT
from Hilliard Corporation (The)
Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]
- Type: Cartridge; Cartridge
- Flow Rate (Liquids): 0.5
- Configuration: In-line
- Element Size: 7-11" OD, 18-19" L
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]
- Type: Cartridge; Polypropylene Screen
- Maximum Temperature: 140
- Filtration Grade: 0.50 to 70.00
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Waste Water; Desalination, RO Systems, Sea Water
from Eaton
Eaton beverage filtration cartridges are designed and built to the latest, most exacting quality standards. BECO PROTECT CS CellStream depth filtration cartridges are the first depth filteration cartridges to be made from BECOPAD ® depth filter sheet material. The unique method of wrapping... [See More]
- Type: Cartridge
- Filtration Grade: 0.20 to 0.70
- Range: Micro Filtration
- Maximum Pressure: 22
from Camfil Power Systems
The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]
- Type: Cartridge; Bag
- Application / Industry: Gas Turbine Pre-filtration
- Configuration: In-line
- Filter Medium Material: Glass Fiber; Synthetic Fiber
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Type: Cartridge
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
- Maximum Pressure: 800
from Hosco Finishing System Components
Stainless Steel Final Filter for All Spray Guns. Easy installation. Eliminates prefilter. Small internal volume (reducing purge time and paint loss). Lightweight. 70 - 500 mesh high capacity filter cartridge, replaceable. Low cost [See More]
- Type: Cartridge; WireMesh; 40 Mesh
- Filtration Grade: 350.00
- Range: Micro Filtration
- Application / Industry: Spray Guns
from ProVent LLC
Filter Cartridges & Bags. Impingers & Mist Eliminator Filtration Packs. Metal Mesh Pre-Filters. Diaphragm Valves & Repair Kits. Pulse Jet Timer/Controller Boards. Solenoid/Pilot Valves. Motors, Sheaves, Bushings. Belts, Gasketing, Air Tubing. Photohelic Gauges & Relays. Magnahelic... [See More]
- Type: Cartridge; WireMesh
- Filter Medium Material: Polyester (optional feature); Polypropylene (optional feature); PTFE (optional feature)
- Application / Industry: Hydrocarbon
from Sartorius Lab Instruments GmbH & Co. KG
Aerosart. Air filter Cartridge for Industrial Applications. Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.20
from Pentair Oil & Gas Separations
The major innovation in COMPAX is its elegant simplicity. It consists of two parts: the COMPAX coreless filter and the reusable core. The reusable COMPAX core is semi-permanently installed into the existing filter vessel without the need for special tools. After installation of the core, the open... [See More]
- Type: Cartridge
- Application / Industry: Hydrocarbon
- Maximum Pressure: 75 to 150
- Filtration Product: Water
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Type: Cartridge
- Range: Ultra Filtration
- Flow: Full Flow
- Maximum Pressure: 87
from ISC Sales, Inc.
SCB filters are the most widely used carbon block devices in the world, and provide exceptional performance at the lowest price point. Carbon filters simultaneously remove chlorine taste, odor, and organic chemicals that contribute to taste and odor, while providing particulate filtration and... [See More]
- Type: Cartridge
- Maximum Pressure: 250
- Filtration Grade: 5.00
- Maximum Temperature: 125
from Thermon, Inc
Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor ™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These... [See More]
- Type: Cartridge
- Flow Rate (Liquids): ? to 5.0
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: ? to 30
from Hayward Flow Control
Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free. Sewn Bags Have Sewn-In Cloth Handles. Flanged Bags Have Molded-In Handles... [See More]
- Type: Cartridge; Bag
- Flow Rate (Liquids): 90.0 to 180.0
- Configuration: In-line
- Maximum Temperature: 200 to 325
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Type: Cartridge
- Maximum Temperature: 250
- Maximum Pressure: 15
- Port Description: 1/2" NPT
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Filtration Product: Lubricants; Oil; HydraulicFluid
from Shelco Filters - Division of Tinny Corp.
Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]
- Type: Cartridge; Bag
- Maximum Temperature: 180 to 250
- Filtration Grade: 1.00 to 1500.00
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; Coatings, Resins, Parts Washers, Pre-filtration
from Eaton
BECO PROTECT FS FineStream innovative depth filtration cartridges are used to protect downstream membrane filter cartridges in beverage filtration. The innovative and unique special pleating with variable flow rate increases the filter area and achieves unparalleled efficiency of retentions for... [See More]
- Type: Cartridge
- Filtration Grade: 0.20 to 20.00
- Range: Micro Filtration
- Maximum Pressure: 69
from Camfil Power Systems
The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media with unique properties, effectively removing harmful particles from the air. The result is a smart solution... [See More]
- Type: Cartridge; Bag
- Application / Industry: Gas Turbine Pre-filtration
- Configuration: In-line
- Filter Medium Material: Synthetic Fiber
from Sartorius Lab Instruments GmbH & Co. KG
Jumbo Star Sartopure PP2 modular filter elements can be used for a wide range of prefiltration applications. Retention of hard, non deformable particles and reduction of bioburden from liquids is achieved through fractionated defined depth filtration. Jumbo Star Sartopure PP2 combine multiple layers... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.65
from Pentair Oil & Gas Separations
Dependable, Robust and Flexible Filter Aid Media Cartridge Intellisep absorbs contaminants utilizing various filter aids; from clay for jet fuel, Magnesol for bio-diesel, activated carbon for solvents and many more. Many applications for the IntelliSep have been to replace filter presses on batch... [See More]
- Type: Cartridge
- Filtration Product: Water; Jet Fuel; Chemical; GasolineDiesel
- Application / Industry: Hydrocarbon
- Filter Medium Material: Bonded Carbon (optional feature); Activated Clay (optional feature); Magnesol
from ISC Sales, Inc.
With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated polypropylene media and has... [See More]
- Type: Cartridge
- Maximum Temperature: 160
- Filtration Grade: 0.20 to 50.00
- Element Size: Length: 9-3/4" - 40"
from Thermon, Inc
The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal filters available. [See More]
- Type: Cartridge
- Filtration Grade: 1.00 to 25.00
- Range: Micro Filtration
- Maximum Temperature: ? to 190
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Type: Cartridge
- Maximum Temperature: 300
- Maximum Pressure: 15
- Port Description: 1" NPT
from Hilliard Corporation (The)
The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]
- Type: Cartridge; Cartridge
- Flow Rate (Liquids): 0.4 to 2.0
- Configuration: In-line
- Element Size: 3-11" OD, 10-19" L
from Shelco Filters - Division of Tinny Corp.
Nominal Rated Melt-Blown Depth Cartridges. Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate. Thermally bonded microfibers create a stable, self-supporting media. Construction... [See More]
- Type: Cartridge; Nominal Rated Melt-Blown Depth Cartridges
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
- Filtration Grade: 1.00 to 100.00
- Filtration Product: Water; RO Prefilters, Microelectronics, Photographic Solutions, Plating Solutions; Chemical
from Eaton
BECO PROTECT KM stainless steel depth filtration cartridges are made from porous metal powder (316 L) and are available with retention rating of 10 µm. These filter cartridges are ideal for separating rust particles and abraded matter in steam filtration applications as well as the filtration... [See More]
- Type: Cartridge
- Filtration Grade: 10.00
- Range: Micro Filtration
- Maximum Pressure: 58
from Camfil Power Systems
CamGuard Allows on-line filter replacement Extends filter life Reduced overall TCO Solid corrosion resistant frame in stainless steel [See More]
- Type: Cartridge; Bag
- Application / Industry: High velocity air inlet systems
- Configuration: In-line
- Filter Medium Material: Synthetic Fiber
from Sartorius Lab Instruments GmbH & Co. KG
SartoScale. Filter Test Disposables for Use in the Biopharmaceutical Industry. SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.20
from ISC Sales, Inc.
Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges... [See More]
- Type: Cartridge
- Filtration Grade: 5.00
- Configuration: In-line
- Flow Rate (Liquids): 5.0 to 20.0
from Thermon, Inc
Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond ™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond ™ provides consistent filtration for a wide... [See More]
- Type: Cartridge
- Filtration Grade: 1.00 to 100.00
- Range: Micro Filtration
- Flow Rate (Liquids): ? to 5.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
These 304 stainless steel housings are welded with KF flange inlet and outlet. ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges for prevention of oil backstreaming*. They may also be used with grade 30 cartridges for removal of high concentrations... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.10
from Hilliard Corporation (The)
Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at 71 GPM per cartridge with inhibited jet fuel. This cartridge also works in No. 2 diesel at a flow rate of 35 GPM and on light oils up... [See More]
- Type: Cartridge
- Filtration Grade: 1.00
- Configuration: In-line
- Flow Rate (Liquids): 71.0
from Shelco Filters - Division of Tinny Corp.
Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]
- Type: Cartridge; Pleated Cartridge Filters
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
- Filtration Grade: 0.35 to 50.00
- Filtration Product: Water; Oil; Chemical; InksDies
from Eaton
The BECO PROTECT PB depth filtration cartridges consist of thermally bonded, melt-blown polypropylene filter material that gives them a high chemical resistance and added dirt holding capacities. They are ideal for meeting the coarse pre-filtration requirements of process water in the food industry. [See More]
- Type: Cartridge
- Filtration Grade: 0.50 to 100.00
- Range: Micro Filtration
- Maximum Pressure: 46
from Camfil Power Systems
HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame. [See More]
- Type: Cartridge; Bag
- Application / Industry: Installations exposed to turbulence and/or recurrent high humidity
- Configuration: In-line
- Filter Medium Material: Polyester
from ISC Sales, Inc.
If you filter your coolant you will get much longer life. In actual tests we see coolant last six months and it is still doing an excellent job. This saves you on coolant costs and the maintenance of sump cleaning and coolant changing. By filtering the coolant through layers of high-purity... [See More]
- Type: Cartridge
- Application / Industry: Machine Coolant & Process Water
- Configuration: In-line
- Filtration Product: Water; Coolant
from Thermon, Inc
High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond ™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond ™ provides consistent filtration for a wide... [See More]
- Type: Cartridge
- Filtration Grade: 1.00 to 50.00
- Range: Micro Filtration
- Flow Rate (Liquids): ? to 5.0
from Hilliard Corporation (The)
Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]
- Type: Cartridge
- Element Size: 3-7" OD, 10-18" L
- Configuration: In-line
- Application / Industry: Hydrocarbon
from Shelco Filters - Division of Tinny Corp.
Wound Filter Cartridges. Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges. Computerized production machinery produces precise geometric patterns to ensure high efficiency,... [See More]
- Type: Cartridge; Wound Filter Cartridges
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
- Filtration Grade: 0.50 to 150.00
- Filtration Product: Water; Oil; Solvents, Magnetic Coatings, Photo Solutions; Chemical; GasolineDiesel; InksDies
from Eaton
BECO PROTECT PG depth filtration cartridges consist of wrapped polypropylene filter material with layered media that allows for coarse to fine filtration in a variety of applications in the beverage and food industry. The graded filter layers from coarse to fine allow a high retention efficiency and... [See More]
- Type: Cartridge
- Filtration Grade: 0.20 to 150.00
- Range: Micro Filtration
- Maximum Pressure: 29
from Camfil Power Systems
The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final membrane layer offers high filtration... [See More]
- Type: Cartridge; Cartridge Filters
- Application / Industry: For humid/desert/dry/ heavy dust load areas
- Configuration: In-line
- Filter Medium Material: Membrane
from ISC Sales, Inc.
Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]
- Type: Cartridge
- Maximum Temperature: 140
- Filtration Grade: 0.35 to 50.00
- Element Size: O.D.: 2-5/8" or 4-1/2" Length: 9-3/4" - 40"
from Thermon, Inc
Fulflo ™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo ™ 1401s are available in absolute ratings of 2.5, 6,... [See More]
- Type: Cartridge
- Flow Rate (Liquids): ? to 75.0
- Filtration Grade: 2.50 to 100.00
- Maximum Pressure: ? to 35
from Hilliard Corporation (The)
HILCO coreless cartridges utilize a vessel with an integral center support that eliminates the need for the cartridge to have a built-in center core to support the element against differential pressure. Initial cost of the cartridge is reduced because it is made with a built-in metal center core. [See More]
- Type: Cartridge
- Element Size: 7-9" OD, 9-30" L
- Configuration: In-line
- Additional Features: Duplex (optional feature)
from Shelco Filters - Division of Tinny Corp.
Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals. Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter. Acid washed carbon provides high adsorptive capacity and efficiency for reducing chlorine taste and odors and... [See More]
- Type: Cartridge; Activated Carbon Block Filter
- Maximum Temperature: 125
- Filtration Grade: 5.00
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Chlorine Removal, Plating Solutions, Color Removal
from Eaton
BECO PROTECT PP Pure depth filter cartridges are designed for pre- and fine depth filtration of many types of beverages, liquid food, cosmetics, fine chemicals, and process water. This filter cartridge's pleated polypropylene (PP) filter material prpovides greater surface area and high flow rates. [See More]
- Type: Cartridge
- Filtration Grade: 0.60 to 20.00
- Range: Micro Filtration
- Maximum Pressure: 72
from Camfil Power Systems
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The Hemi Pleat offers low pressure drop, improved dust release and reduced energy cost. [See More]
- Type: Cartridge; Cartridge Filters
- Application / Industry: Desert and arctic environments
- Configuration: In-line
- Filter Medium Material: Synthetic Fiber
from ISC Sales, Inc.
The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or manufacturing... [See More]
- Type: Cartridge
- Maximum Temperature: 140
- Filtration Grade: 1.00 to 100.00
- Element Size: O.D.: 2-1/2" or 4-1/2" Length: 4-7/8" - 40"
from Thermon, Inc
Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone (PES) membrane is inherently... [See More]
- Type: Cartridge
- Maximum Pressure: ? to 80
- Filtration Grade: 0.04 to 0.80
- Maximum Temperature: ? to 180
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
from Shelco Filters - Division of Tinny Corp.
Stainless Steel Filter Cartridges for Extreme High Temperature Applications. 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength. Available in a cylindrical or pleated filter configuration for longer life and greater dirt holding capacity. [See More]
- Type: Cartridge; WireMesh
- Application / Industry: Waste Water; High Temp, High Differential Pressures, Viscous, Corrosive Liquids and Gases
- Filtration Grade: 2.00 to 840.00
- Filtration Product: Water; Caustic Fluids, Plating Solutions, Straining, Photo Solutions, Magnetic Coatings; Chemical; GasolineDiesel; HydraulicFluid
from Eaton
The LOFTREX filter cartridges offer a wide range of retention ratings. The graded pore structure allows efficient particle retention and high dirt holding capacity with low initial pressure drop. They have no inner core. LOFTREX Filter cartridges from Eaton are perfect for a wide of range of process... [See More]
- Type: Cartridge
- Filtration Grade: 1.00 to 90.00
- Range: Micro Filtration
- Maximum Pressure: 36
from Camfil Power Systems
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The Hemi Pleat offers low pressure drop, improved dust release and reduced energy cost. [See More]
- Type: Cartridge; Cartridge Filters
- Application / Industry: For desert/dry/ heavy dust load areas
- Configuration: In-line
- Filter Medium Material: Polytech HE
from ISC Sales, Inc.
Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]
- Type: Cartridge
- Flow Rate (Liquids): 20.0 to 150.0
- Filtration Grade: 0.35 to 100.00
- Maximum Temperature: 140
from Thermon, Inc
Hydrophilic Polyethersulfone (PES) membrane for cost-effective purification. Clariflow® WS cartridges are cost-effective alternatives to Clariflow® Electronics and General grade cartridges for the filtration of a variety of aqueous liquids. The Clariflow® WS cartridge is built around a unique... [See More]
- Type: Cartridge
- Application / Industry: Food or Beverage Processing
- Filtration Grade: 0.04 to 0.65
- Filtration Product: Water; Chemical
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Type: Cartridge; Kidney Loop
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filter Medium Material: Glass Fiber; Ion Exchange
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]
- Type: Cartridge; Pleated Glass Fiber Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.50 to 50.00
- Application / Industry: WaterSupply; Adhesives, Beer & Wine Pre-filtration, RO Prefilters, Viscous Fluids, Cosmetics
from Eaton
LOFTREX&trade, A Series. Get 99.9% efficiency at stated micron retention levels with LX-A cartridges. Ultra-fine fibers and controlled thermal bonding allow this filter to capture contaminants even at higher pressure differentials. Applications for Eaton&rsquo,s LOFTREX-A filters include: chemicals,... [See More]
- Type: Cartridge
- Filtration Grade: 0.20 to 70.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Camfil Power Systems
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The Hemi Pleat offers low pressure drop, improved dust release and reduced energy cost. [See More]
- Type: Cartridge; Cartridge Filters
- Application / Industry: For desert and heavy dust load areas
- Configuration: In-line
- Filter Medium Material: Polytech Nano
from ISC Sales, Inc.
The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]
- Type: Cartridge
- Maximum Temperature: 150 to 300
- Filtration Grade: 0.50 to 125.00
- Element Size: Length: 9-3/4" - 40"
from Thermon, Inc
All-fluoropolymer cartridge for effective filtration of aggressive chemicals. Fluoroflow® pleated filter cartridges feature an all-fluoropolymer construction; this provides the highest chemical resistance when filtering acids, bases and solvents. Fluoroflow® cartridges fit standard filter housings... [See More]
- Type: Cartridge
- Maximum Pressure: ? to 80
- Filtration Grade: 0.05 to 1.00
- Maximum Temperature: ? to 300
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Filtration Product: Lubricants; Oil; HydraulicFluid
from Shelco Filters - Division of Tinny Corp.
Shelco Filters ’ MicroVantage ™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide range of... [See More]
- Type: Cartridge; Polypropylene Pleated Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.20 to 50.00
- Application / Industry: Food or Beverage Processing; WaterSupply; RO Prefilters, Plating Solutions, Bottled Water
from Eaton
Eaton&rsquo,s LOFTREX-C cartridge is designed to handle coarse to fine filtration in a variety of applications. Eaton&rsquo,s LOFTREX-C cartridge features a bi-phase design that&rsquo,s engineered to provide This uniquely designed filtersimultaneous coarse and fine filtration. Phase one starts with... [See More]
- Type: Cartridge
- Filtration Grade: 0.50 to 150.00
- Range: Micro Filtration
- Maximum Pressure: 100
from Camfil Power Systems
CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type) is a large filter surface successfully combines vertical pleats, hotmelt separators and... [See More]
- Type: Cartridge; Box Type
- Application / Industry: All installations where safety/reliability is important
- Configuration: In-line
- Filter Medium Material: Glass Fiber
from ISC Sales, Inc.
Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]
- Type: Cartridge
- Maximum Temperature: 500
- Filtration Grade: 2.00 to 840.00
- Element Size: O.D.: 2-1/2" Length: 4-7/8" - 40"
from Thermon, Inc
Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications. Cartridges are manufactured from... [See More]
- Type: Cartridge
- Flow Rate (Liquids): ? to 33.0
- Filtration Grade: 3.00 to 100.00
- Maximum Pressure: ? to 10
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Type: Cartridge; Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 1.00 to 44.00
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]
- Type: Cartridge; Pleated Glass Fiber Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.20 to 30.00
- Application / Industry: Hydrocarbon; Wine Prefiltration, Blowdown post filter, Magnetic tape coatings
from Eaton
Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits. Absolute retention from 0.5 to 75 microns. Thermal bonding of fibers... [See More]
- Type: Cartridge
- Filtration Grade: 0.50 to 70.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Camfil Power Systems
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]
- Type: Cartridge; Header Frame
- Application / Industry: Turbomachinery Air Inlet System
- Configuration: In-line
- Filter Medium Material: Glass Fiber
from ISC Sales, Inc.
Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]
- Type: Cartridge
- Maximum Temperature: 140 to 750
- Filtration Grade: 0.50 to 150.00
- Element Size: O.D.: 2" - 4-1/2" Length: 4-3/4" - 40"
from Thermon, Inc
Hydrophobic PTFE membrane for general purpose gas and solvent purification. Proflow ™ II General grade cartridges provide an economic alternative for general applications where reliable gas and liquid flow rates are required. With 5.6 square feet of expanded PTFE membrane, Proflow II-G is a... [See More]
- Type: Cartridge
- Filter Medium Material: PTFE
- Filtration Product: Chemical
from Hilliard Corporation (The)
Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]
- Type: Cartridge
- Flow Rate (Liquids): 1500.0
- Configuration: In-line
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Shelco Filters - Division of Tinny Corp.
High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency. 90% retention efficiency from 0.2 to 50 microns. 5.6 square feet of media for long service life and high dirt holding capacity. 100% polypropylene construction offers wide range of chemical compatibility. Rigid, molded... [See More]
- Type: Cartridge; Polypropylene Pleated Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.20 to 50.00
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
from Eaton
The BECO MEMBRAN H Mini filter cartridges are developed for gas filtration applications. BECO MEMBRAN H Mini filter cartridges are used for the technical and sterile filtration of gases and air, for example in the food and beverage industry for sterilizing fermenter supply air, for tank venting, or... [See More]
- Type: Cartridge
- Filtration Grade: 0.20
- Range: Ultra Filtration
- Maximum Pressure: 80
from Camfil Power Systems
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing... [See More]
- Type: Cartridge; Header Frame
- Application / Industry: Turbomachinery Air Inlet System
- Configuration: In-line
- Filter Medium Material: Glass Fiber
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Type: Cartridge
- Filtration Product: Lubricants; Water; Oil; HydraulicFluid
- Application / Industry: Hydrocarbon
- Filter Medium Material: Glass Fiber; Nylon
from Shelco Filters - Division of Tinny Corp.
Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]
- Type: Cartridge; High Performance Pleated Polypropylene Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.20 to 50.00
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
from Eaton
Eaton offers high-quality beverage filtration products designed and built to the latest, most exacting quality standards. BECO MEMBRAN PFplus pleated membrane filter cartridges are designed for the removal of spoilage microorganisms and provide a long service life thanks to excellent mechanical and... [See More]
- Type: Cartridge
- Filtration Grade: 0.22 to 0.65
- Range: Micro Filtration
- Maximum Pressure: 80
from Camfil Power Systems
CamPGT is a compact filter suitable for demanding conditions like heavy polluted rural or industrial areas The CamPGT is an energy efficient solution functioning as a high efficiency filter in Camfil medium velocity multistage inlet houses. It is intended for inland industrial and rural areas. Its... [See More]
- Type: Cartridge; Header Frame
- Application / Industry: Heavily Polluted Rural Or Industrial Areas
- Configuration: In-line
- Filter Medium Material: Glass Fiber
from Hilliard Corporation (The)
HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]
- Type: Cartridge; Cartridge
- Filtration Grade: 10.00 to 50.00
- Configuration: In-line
- Flow Rate (Liquids): 10.0 to 60.0
from Shelco Filters - Division of Tinny Corp.
Absolute and High Efficiency Rated Melt-Blown Depth Cartridges. PDA Series – 99.9% retention ratings from 0.5 to 70 microns PDH Series – 90% retention ratings from 0.5 to 75 microns. 100% melt blown polypropylene microfibers are thermally bonded into a multi-layer gradient density pore... [See More]
- Type: Cartridge; Melt-Blown Depth Cartridges
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
- Filtration Grade: 0.50 to 75.00
- Filtration Product: Chemical; InksDies
from Eaton
BECO MEMBRAN PS Aqua membrane filter cartridges are designed specifically for water filtration. The PES membrane provides high flow rates and extended service life for water final filtration in food and beverage applications. Characteristics and Advantages. The high filter area and asymmetric... [See More]
- Type: Cartridge
- Filtration Grade: 0.45 to 0.65
- Range: Micro Filtration
- Maximum Pressure: 72
from Camfil Power Systems
30/30 is a primary filter for air conditioning systems. The unique configuration of the 30/30 filter allows it to hold more dirt and last longer 30/30 pleated panel filters are used in applications as the singular air filter in an HVAC system to protect HVAC system components and extend the life of... [See More]
- Type: Cartridge; Panel Type
- Application / Industry: Suitable for most areas
- Configuration: In-line
- Filter Medium Material: Synthetic Fiber
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
from Shelco Filters - Division of Tinny Corp.
Nylon 6.6 Absolute Rated Membrane Filter Cartridges. Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications. Absolute retention from 0.1 to 0.65 microns. Charged membrane surface attracts smaller than... [See More]
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.10 to 0.65
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Waste Water; RO Pre/Post Filtration, DI Water, Microelectronics, Plating Solutions, Cosmetics, Process Water
from Eaton
BECO MEMBRAN PS Pure filter cartridges made of polyethersulfone are especially designed for reliable removal of spoilage microorganisms and meet extended service life requirements of beverages, liquid food, cosmetics, fine chemical and final process water filtration. Characteristics and Advantages. [See More]
- Type: Cartridge
- Filtration Grade: 0.20 to 1.00
- Range: Micro Filtration
- Maximum Pressure: 72
from Camfil Power Systems
Panel filters, usually used as pre/first stage filters in static inlet systems for gas turbines, have the main purpose of removing larger particles such as pollens, paper dust, and other coarse impurities. The CamClose panel filter is primarily used as a pre-filter to extend the service life of... [See More]
- Type: Cartridge; Panel Type
- Application / Industry: Pre-filter with high efficiency removal of water and mist with medium efficiency removal of airborne particulates
- Configuration: In-line
- Filter Medium Material: Synthetic Fiber
from Hilliard Corporation (The)
Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]
- Type: Cartridge
- Element Size: 6-7" OD, 18-36" L
- Configuration: In-line
- Application / Industry: Industrial Engine; Hydrocarbon; Gun Drilling
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Absolute Rated Membrane Filter Cartridges for Reduction of Microbiological Contaminants. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. High surface area polyethersulfone membrane filter cartridges for maximum throughput and service... [See More]
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.10 to 1.20
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; Malt Beverages, Beer, RO Pre/Post Filtration, Wine
from Eaton
Winemakers give special attention to the color and flavor of their wines. Filtering wine is an important step in the final stages of wine and sparkling wine.to ensure microbial stable and flavorful wine. Eaton ’s BECO MEMBRAN PS Wine membrane filter cartridges are designed specifically for... [See More]
- Type: Cartridge
- Filtration Grade: 0.45 to 0.65
- Range: Micro Filtration
- Maximum Pressure: 72
from Hilliard Corporation (The)
The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the vessel with the clean fuel before they drop into the sump. [See More]
- Type: Cartridge
- Element Size: 6" x 11"
- Configuration: In-line
- Application / Industry: Hydrocarbon
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications. Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications. Absolute retention from 0.03 to 0.65 microns. Low extractables, quick rinse up to... [See More]
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.03 to 0.65
- Application / Industry: Electronics; Waste Water; Semiconductor, Microelectronics, DI Water, Process Water, RO Pre/Post Filtration
from Eaton
BECO MEMBRAN H Air filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in large volumes in applications such... [See More]
- Type: Cartridge
- Filtration Grade: 0.20
- Range: Micro Filtration
- Maximum Pressure: 72
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Absolute Rated Membrane Filter Cartridges. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. Asymmetric, hydrophilic polyethersulfone membrane filter. Absolute retention from 0.1 to 1.2 microns. Manufactured in a Class 10,000 clean room... [See More]
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
- Filtration Grade: 0.03 to 1.20
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Pre/Post Filtration, DI Water, Microelectronics, Plating Solutions, Cosmetics, Process Water
from Eaton
Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]
- Type: Cartridge
- Flow Rate (Liquids): 48.0
- Configuration: In-line
- Maximum Pressure: 35