2 HP Gearmotors

6 Results
Mid Series In-Line Gear Motor Type G3 -- G3K32N005-BBP4S
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 2 HP
  • Output Power: 2
  • Phase: Three-phase
  • Continuous Torque: 338.0
Inline Helical Geard Motor Series
from Agro Engineers

AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Gear Type: Helical
  • Output Power: 0.2412 to 121
  • Gearbox Ratio: 1.4 to 250
Carter Gear Hydraulic Variable Speed Gearmotor
from Renold Canada

The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits. Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. [See More]

  • Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Continuous Torque: 38.0 to 14946.9
  • Output Power: 0.4959 to 40.21
  • Gearbox Ratio: 1.5 to 86.23
Mid Series Rt-angle Foot Mount Gear Motor Type H2 -- H2L40L005-BBP4S
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 2 HP
  • Output Power: 2
  • Phase: Three-phase
  • Continuous Torque: 321.0
Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F -- FS55N005-BBP4S
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 2 HP
  • Output Power: 2
  • Phase: Three-phase
  • Continuous Torque: 303.0
Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 -- F3S45N005-BBP4S
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 2 HP
  • Output Power: 2
  • Phase: Three-phase
  • Continuous Torque: 300.0